- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Schedule B | Shrouded | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Insulation Diameter | Product Type | Connector System | Termination Post Length | Current Rating (Max) | Contact Retention | Mating Connector Lock | Shrouded End Dimension | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-5499206-1 TE Connectivity | 8 |
| - | 9 Weeks | - | Gold | - | BOARD | - | - | - | Thermoplastic | - | LATCH & EJECT | HOLE .099-.111 | LOCKING | - | - | - | Thermoplastic | - | 3.76 inch | Straight | TE Connectivity | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL (30)/GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | - | - | - | - | - | - | 18 | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | Ejection | - | - | 1-5499206-1 | 5499206 | - | - | - | - | - | Through Hole | STRAIGHT | - | - | - | ONE | - | 2 | - | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | - | - | - | 1.22 | Details | Yes | - | - | - | - | Solder | - | AMP-LATCH | 0.436480 oz | - | - | - | - | -55 to 125 °C | Tray | AMP-LATCH | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Universal Ejection Pin | 60 Position | - | - | - | - | 2 Row | Header | MILITARY, CENTER AND DUAL POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 60 | - | 2.54 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | - | - | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | 2.79 mm | - | - | - | - | - | Headers | Straight | - | 0.11 inch | - | Headers & Wire Housings | 95.5 mm | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-1123724-4 TE Connectivity | 1138 |
| - | 12 Weeks | - | Tin | - | BOARD | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | - | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | - | 1300 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 1-1123724-4 | - | - | + 105 C | - | - | - 25 C | Through Hole | STRAIGHT | - | - | - | - | 1 | 1 | -25C to 105C | - | - | - | - | - | Active | - | 3.96(mm) | - | 8.5(mm) | - | - | 1.69 | Details | Yes | - | - | - | - | Solder | - | - | 0.055733 oz | - | 250VDC/250VAC | 250 V | - | -25 to 105 °C | Bag | - | - | Yes | - | - | BOARD CONNECTOR | Wire to Board | 7 Position | - | - | - | Wire-to-Board | 1 Row | Header | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 7.9200 mm | 4 | - | 3.96 mm | - | compliant | 7.5 A | - | Solder Pin | - | - | - | 7(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Natural | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 7.5/Contact(A) | - | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | 27.66 mm | 27.66(mm) | - | - | - | - | - | 10.3(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-1123722-6 TE Connectivity | 28902 | - | - | 11 Weeks | Production (Last Updated: 4 days ago) | - | Cable, Free Hanging | CABLE | - | POLYAMIDE66 | Nylon | Nylon 6/6 | - | LOCKING | - | LATCH | - | - | CSA, UL | Nylon 66 | - | 0.933 inch | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 1200 | PCB Connector | - | TE CONNECTIVITY LTD | NYLON | - | - | ACTIVE (Last Updated: 4 days ago) | - | 1-1123722-6 | - | - | + 105 C | 250 | - | - 25 C | - | STRAIGHT | - | - | - | ONE | 1 | - | -25C to 105C | - | - | 105 °C | -25 °C | - | Active | - | 3.96(mm) | 3.96mm | 10.5(mm) | - | - | 1.7 | Compliant | Yes | - | - | 8538907080/8538907080/8538907080/8538907080/8538907080 | - | - | - | - | 0.040001 oz | 250 V | 250VAC | 250 V | 22 to 18, 22 AWG | -25 to 105 °C | Bag | Economy Power | - | Yes | Crimp | - | RECTANGULAR POWER CONNECTOR | Housing | 6 | 105 °C | -25 °C | Natural | Wire-to-Board | 1 | Plug | COMPATIBLE CONTACTS: 1123721-1; 1318912-1; 1123721-2 | - | Latch | - | NO | NO | NO | NO | Socket (Female) | NO | GENERAL PURPOSE | 3.9600 mm | 6 | Straight | - | 13.3 mm | compliant | 7.5 A | CSA, UL | Crimp | COMMERCIAL | - | - | 6(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | Natural | - | NO | 0.524 inch | AMP | 250 V | 8 A | SQ PIN-SKT | 20 mΩ | 18-22(AWG) | 1000000000 Ω | - | - | PLUG | Compliant | 250 V | CRIMP | - | 1500VAC V | - | 18 AWG | 22 AWG | - | 50 Cycles | 22 AWG | - | - | 7.1168 N | .973 N | No | 8 A | - | NATURAL | 2.9972 mm | Headers & Wire Housings | Wire-to-Board | - | 7.5/Contact(A) | Without | - | - | S0P6 | Wire Housings | - | - | - | - | Headers & Wire Housings | 23.7 mm | 23.7(mm) | 10.4902 mm | 23.7 mm | 13.3096 mm | - | - | 13.3(mm) | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 1-5499922-0 TE Connectivity | 216 | - | - | 14 Weeks | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | Square | - | - | Thermoplastic | - | LATCH & EJECT | HOLE .099-.111 | LOCKING | Vertical | Without | - | Thermoplastic | Tin plated | 3.26 inch | Straight | TE Connectivity | Nylon (NL) | Signal | Gold plated | GOLD FLASH OVER PALLADIUM NICKEL (15)/GOLD (15) OVER NICKEL (50) | NOT SPECIFIED | - | 1pc(s) | 2.54mm | (L x W x H) 82.8 x 3.81 x 13.94 mm | - | Black | 18 | - | - | TE CONNECTIVITY LTD | GLASS FILLED NYLON | - | Ejection | ACTIVE (Last Updated: 3 days ago) | 1-5499922-0 | 1-5499922-0 | - | +105°C | + 105 C | - | -65°C | - 65 C | Through Hole | STRAIGHT | 2 | 1A | 250V AC | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | 25 | 2.54(mm) | 2.54mm | 8.53(mm) | - | - | 1.24 | Compliant | Yes | Yes | - | - | - | Solder | 50 | AMP-LATCH | 0.775992 oz | - | 250VAC | 250 V | - | -65 to 105 °C | Tray | AMP-LATCH | e3 | Yes | Solder, Through Hole | - | BOARD CONNECTOR | 1-5499922-0 | 50 | 105 °C | -65 °C | Black | Wire-to-Board | 2 | Header | MILITARY, CENTER AND DUAL POLARIZED | - | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 50 | Vertical | 2.54 mm | 8.53 mm | compliant | 1 A | UL | Solder Pin | - | 2 | 2.54 mm | 50(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | 2.79 mm | - | 0.549 inch | AMP | 250 V | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | PLUG | - | 250 V | SOLDER | DUAL POLARIZED | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) | RECTANGULAR | - | - | - | 1 A | 0.1 inch | BLACK | - | Headers & Wire Housings | Wire-to-Board | 2.79 mm | 1/Contact(A) | - | With | 3.81 mm | - | Headers | Straight | + ejector (long) | 0.11 inch | 6.096 mm | Headers & Wire Housings | 82.8 mm | 82.8(mm) | 13.94mm | 82.8mm | 3.81mm | 2.54 µm | 1.57 mm | 27.31(mm) | No | Unknown | UL94 V-0 | Lead Free | |||
![]() 1-1586043-8 TE Connectivity | 10 |
| - | 15 Weeks | - | Tin | - | BOARD | - | - | - | GLASS FILLED NYLON | 18 | GUIDE SLOT | MOUNTING FLANGE | LOCKING | - | - | - | Nylon | - | 1.535 inch | Right Angle | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | - | 80 | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 1-1586043-8 | - | - | + 105 C | - | - | - 40 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | - | 2 | -40C to 105C | 105C | -40C | - | - | - | Active | - | 4.2(mm) | - | 19.4(mm) | Not Required(mm) | - | 1.73 | Details | Yes | - | - | - | - | Solder | - | VAL-U-LOK | 0.229281 oz | - | 600VAC | 600 V | - | -40 to 105 °C | Box or Tray | VAL-U-LOK | - | Yes | - | - | BOARD CONNECTOR | Power | 18 Position | - | - | - | Wire-to-Board | 2 Row | Header | VAL-U-LOK | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2000 mm | 18 | - | 4.2 mm | - | compliant | 9 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 18(POS) | RECTANGULAR | - | - | MALE | 94V-2 | Natural | - | - | - | AMP | - | 9 A | SQ PIN-SKT | - | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1500VAC V | 1(Port) | - | - | 5.5118 mm | 50 Cycles | - | - | RECTANGULAR | 6.672 N | .5004 N | - | - | 0.165 inch | - | - | Headers & Wire Housings | - | - | 9/Contact(A) | - | - | - | - | Headers | Right Angle | - | 0.142 inch | - | Headers & Wire Housings | 49 mm | 49(mm) | - | - | - | - | - | - | - | - | UL 94 V-2 | - | ||
![]() 1-1586043-2 TE Connectivity | 25 |
| - | 15 Weeks | - | Tin | - | BOARD | - | - | - | Nylon | 12 | GUIDE SLOT | MOUNTING FLANGE | LOCKING | - | - | - | Nylon | - | 1.039 inch | Right Angle | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | - | 110 | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 1-1586043-2 | 1586043 | - | + 105 C | - | - | - 40 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | - | 2 | -40C to 105C | 105C | -40C | - | - | - | Active | - | 4.2(mm) | - | 19.4(mm) | Not Required(mm) | - | 1.69 | Details | Yes | - | - | - | - | Solder | - | VAL-U-LOK | 0.164482 oz | - | 600VAC | 600 V | - | -40 to 105 °C | Tray | VAL-U-LOK | - | Yes | - | EAR99 | BOARD CONNECTOR | Power | 12 Position | - | - | - | Wire-to-Board | 2 Row | Header | VAL-U-LOK | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2000 mm | 12 | - | 4.2 mm | - | compliant | 9 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 12(POS) | RECTANGULAR | - | - | MALE | 94V-2 | Natural | - | - | - | AMP | - | 9 A | SQ PIN-SKT | - | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1500VAC V | 1(Port) | - | - | 5.5118 mm | 50 Cycles | - | - | RECTANGULAR | 6.672 N | .5004 N | - | - | 0.165 inch | - | - | Headers & Wire Housings | - | - | 9/Contact(A) | - | - | - | - | Headers | Right Angle | - | 0.142 inch | - | Headers & Wire Housings | 36.4 mm | 36.4(mm) | - | - | - | - | - | - | - | - | UL 94 V-2 | - | ||
![]() 1-5102155-0 TE Connectivity | 12 |
| - | 10 Weeks | - | Gold | - | BOARD | - | - | - | Nylon/Polyester | - | LOCKING | - | - | - | - | - | Nylon/Polyester | - | 3.26 inch | Straight | - | - | - | - | - | TIN OVER NICKEL | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | - | - | - | 1-5102155-0 | 5102155 | - | + 105 C | 250 | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | 2.54mm | 8.53(mm) | - | - | 1.27 | - | Yes | - | TE Connectivity AMP LATCH Series, Series Number 1-5102155-0, 2.54mm Pitch 50 Way 2 Row Vertical Header | - | - | Solder | - | - | - | - | 250VAC | - | - | -65 to 105 °C | Tray | AMP LATCH | e3 | - | - | - | BOARD CONNECTOR | Ejector Header | 50 Position | - | - | - | Wire-to-Board | 2 | Header | MILITARY, CENTER AND DUAL POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 50 | - | 2.54 mm | - | compliant | 1A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 50(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | DUAL POLARIZED | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | 3.94 mm | 1/Contact(A) | - | - | - | - | Headers | Straight | - | 0.155 inch | - | - | 82.8 mm | 82.8(mm) | - | - | - | - | - | 13.94(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-1123723-8 TE Connectivity | 108 | - | - | 13 Weeks | - | Tin | - | BOARD | - | - | - | - | - | LOCKING | - | FRICTION LOCK | - | - | - | PBT (Polybutylene Terephthalate) | - | 1.245 inch | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | - | 1000 | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | 1-1123723-8 | - | - | - | - | - | - | Through Hole | STRAIGHT | - | - | - | ONE | 1 | 1 | -25C to 105C | - | - | 105 °C | -25 °C | - | Active | - | 3.96(mm) | - | 8.5(mm) | - | - | 1.13 | Details | Yes | - | - | - | - | Solder | - | - | 0.081836 oz | - | 250VDC/250VAC | - | - | -25 to 105 °C | Bag | - | - | Yes | - | EAR99 | BOARD CONNECTOR | Wire to Board | - | - | - | - | - | - | Header | ROHS AND ELV COMPLIANT | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9600 mm | 8 | - | 3.96 mm | - | compliant | - | UL | - | COMMERCIAL | - | - | 8(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.335 inch | MALE | 94V-0 | Natural | - | - | 0.362 inch | AMP | - | 8 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | - | - | SOLDER | - | 1500VAC V | - | - | - | - | 50 Cycles | - | - | - | - | - | - | - | - | NATURAL | - | Headers & Wire Housings | - | - | 8/Contact(A) | - | - | - | S0P8 | Headers | - | - | 0.146 inch | - | Headers & Wire Housings | 31.62 mm | 31.62(mm) | - | - | - | - | - | 10.3(mm) | - | - | - | - | ||
![]() 5499206-1 TE Connectivity | 341 | - | - | 14 Weeks | - | Gold | - | BOARD | - | - | - | Thermoplastic | - | LATCH & EJECT | HOLE .099-.111 | LOCKING | - | - | - | Thermoplastic | Tin plated | 1.26 inch | Straight | TE Connectivity | Nylon (NL) | - | Gold plated | GOLD FLASH OVER PALLADIUM NICKEL (30)/GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | - | 1pc(s) | 2.54mm | (L x W x H) 32 x 3.81 x 13.94 mm | - | Black | 54 | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | Ejection | - | 5499206-1 | 5499206-1 | - | +105°C | + 105 C | - | -65°C | - 65 C | Through Hole | STRAIGHT | 2 | 1A | 250V AC | ONE | 2 | 2 | -55C to 125C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | 5 | 2.54(mm) | 2.54mm | 8.53(mm) | - | - | 0.67 | Details | Yes | Yes | HEADER, STRAIGHT, 10WAY | - | - | Solder | 10 | AMP-LATCH | 0.148151 oz | - | 250VAC | - | - | -55 to 125 °C | Tray | AMP-LATCH | e3 | Yes | - | EAR99 | BOARD CONNECTOR | 5499206-1 | 10 Position | - | - | - | Wire-to-Board | 2 | Header | MILITARY, CENTER AND DUAL POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | 2.54 mm | - | compliant | 1.0A | UL | Solder Pin | COMMERCIAL | 2 | - | 10(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | Wire to Board | 2.79 mm | 1/Contact(A) | - | - | - | - | Headers | Straight | + ejector (long) | 0.11 inch | - | Headers & Wire Housings | 32 mm | 32(mm) | 13.94mm | 32mm | 3.81mm | - | - | 27.3(mm) | - | - | UL 94 V-0 | - | |||
![]() 5102322-1 TE Connectivity | 4 |
| - | 11 Weeks | - | Gold | - | BOARD | - | - | - | Thermoplastic | - | LOCKING | HOLE .099-.111 | - | - | - | - | Thermoplastic | - | 1.26 inch | Right Angle | - | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL (30)/GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | Ejection | - | - | 5102322-1 | 5102322 | - | + 105 C | - | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | - | 27.3(mm) | - | - | 1.24 | - | Yes | - | AMP - TE CONNECTIVITY - 5102322-1 - WIRE TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW | - | - | Solder | - | - | - | - | 250VAC | - | - | - | PACKAGE | AMP-LATCH | e3 | - | - | EAR99 | BOARD CONNECTOR | Ejector Header | 10 Position | - | - | - | Wire-to-Board | 2 Row | Header | LOW PROFILE, POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | 2.54 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | 2 | - | 10(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | 3.94 mm | 1/Contact(A) | - | - | - | - | Headers | Right Angle | - | 0.155 inch | - | - | 32 mm | 32(mm) | - | - | - | - | - | 8.53(mm) | - | - | UL 94 V-0 | - | ||
![]() 5499160-3 TE Connectivity | 252 | - | - | 7 Weeks | - | Gold | - | BOARD | - | - | - | Nylon/Polyester | - | LATCH | - | LOCKING | - | - | - | Nylon/Polyester | - | 1.56 inch | Straight | TE Connectivity | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL (30)/GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | - | - | - | - | - | - | 56 | - | - | TE CONNECTIVITY LTD | - | - | Ejection | - | - | 5499160-3 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | 2.54mm | 8.53(mm) | - | - | 1.53 | Details | Yes | - | TE Connectivity AMP LATCH Series, 2.54mm Pitch 16 Way PCB Header, Solder Termination, 1A | - | - | Solder | - | AMP-LATCH | 0.177781 oz | - | 250VAC | - | - | -65 to 105 °C | PACKAGE | AMP-LATCH | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Ejector Header | 16 Position | - | - | - | Wire-to-Board | 2 | Header | MILITARY, CENTER AND DUAL POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 16 | - | 2.54 mm | - | compliant | 1.0A | UL | Solder Pin | COMMERCIAL | 2 | - | 16(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | Wire to Board | 2.79 mm | 1/Contact(A) | - | - | - | - | Headers | Straight | - | 0.11 inch | - | Headers & Wire Housings | 39.62 mm | 39.62(mm) | - | - | - | - | - | 23.09(mm) | - | - | UL 94 V-0 | - | ||
![]() 5147733-4 TE Connectivity | 1 |
| - | 13 Weeks, 5 Days | - | Matte Tin | - | - | - | - | - | Polyester (PCT) | - | - | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | - | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 12(mohm) | - | - | - | - | - | 1000 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 5147733-4 | - | - | + 125 C | - | - | - 55 C | Surface Mount | Surface Mount | - | - | - | - | 1 | - | -65C to 125C | - | - | - | - | - | Active | - | 2.54(mm) | - | 9.85(mm) | - | - | 1.54 | Details | Yes | - | - | - | - | Solder | - | AMPMODU | 0.352740 oz | - | 333VAC | - | - | -55 to 125 °C | Tape and Reel | AMPMODU MOD II | - | - | - | EAR99 | BOARD CONNECTOR | Socket Strip | 5 Position | - | - | - | Board-to-Board | 1 | Receptacle | - | 8536.69.40.40 | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | compliant | 2 A | - | Solder | - | - | - | 5(POS) | - | - | - | Socket (Female) | - | Black | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 2/Contact(A) | - | - | - | - | Headers | Right Angle | - | - | - | Headers & Wire Housings | 12.7 mm | 12.7(mm) | - | - | - | - | - | 3.48(mm) | - | - | - | - | ||
![]() 5499160-6 TE Connectivity | 12 |
| - | 6 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | - | - | Nylon/Polyester | - | LATCH | - | LOCKING | Vertical | Without | - | Nylon/Polyester | - | 2.06 inch | Straight | TE Connectivity | - | Signal | - | - | GOLD FLASH OVER PALLADIUM NICKEL (30)/GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | - | - | - | - | EAR99 | - | 40 | - | - | TE CONNECTIVITY LTD | - | No | Ejection | ACTIVE (Last Updated: 1 week ago) | - | 5499160-6 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | - | 8.53(mm) | - | - | 1.53 | Details | Yes | - | TE Connectivity LATCH Series, 2.54mm Pitch 26 Way 2 Row Vertical PCB Header, Solder Termination | - | - | Solder | - | AMP-LATCH | 0.237394 oz | - | 250VAC | - | - | -65 to 105 °C | PACKAGE | AMP-LATCH | e3 | Yes | Through Hole | EAR99 | BOARD CONNECTOR | Ejector Header | 26 Position | 105 °C | -65 °C | Black | Wire-to-Board | 2 Row | Header | MILITARY, CENTER AND DUAL POLARIZED | 8536.69.40.40 | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 26 | Vertical | 2.54 mm | 8.53 mm | compliant | 1 A | UL | Solder Pin | COMMERCIAL | 2 | 2.54 mm | 26(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | 2.79 mm | - | 0.549 inch | AMP | 250 V | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | 250 V | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 1 A | 0.1 inch | BLACK | - | Headers & Wire Housings | Wire-to-Board | 2.79 mm | 1/Contact(A) | - | With | 3.81 mm | - | Headers | Straight | - | 0.11 inch | 6.096 mm | Headers & Wire Housings | 52.32 mm | 52.32(mm) | 13.94 mm | 52.32 mm | - | 760 nm | 1.57 mm | 23.09(mm) | No | No SVHC | UL 94 V-0 | Lead Free | ||
![]() 5103308-5 TE Connectivity | 525 | - | - | 8 Weeks | - | Gold | - | BOARD | - | - | - | Thermoplastic | - | LOCKING | - | - | - | - | - | Thermoplastic | Tin plated | 1.3 inch | Straight | TE Connectivity | Polybutylen | - | Gold plated | GOLD (15) OVER PALLADIUM NICKEL | COPPER ALLOY | - | 1pc(s) | 2.54mm | (L x W x H) 33.02 x 3.81 x 8.81 mm | EAR99 | Black | 75 | - | - | TE CONNECTIVITY LTD | GLASS FILLED NYLON | No | - | - | 5103308-5 | 5103308-5 | - | +105°C | + 105 C | - | -65°C | - 65 C | Through Hole | STRAIGHT | 2 | 1A | 250V AC | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | 10 | 2.54(mm) | 2.54mm | 9.14(mm) | - | - | 0.83 | Details | Yes | Yes | 20 Way HE10 Str PCB Header Plug TE Connectivity AMP-LATCH Series, 2.54mm Pitch 20 Way 2 Row Shrouded Straight PCB Header, Through Hole | - | - | Solder | 20 | AMP-LATCH | 0.081095 oz | - | 250VAC | - | - | -65 to 105 °C | Tube | AMP-LATCH | e3 | - | - | - | BOARD CONNECTOR | 5103308-5 | 20 Position | - | - | - | Wire-to-Board | 2 Row | Header | LOW PROFILE, POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 20 | - | 2.54 mm | - | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 20(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.36 inch | MALE | 94V-0 | Black | - | - | 0.388 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | 3.05 mm | 1/Contact(A) | - | - | - | - | Headers | Straight | - | 0.12 inch | - | Headers & Wire Housings | 33.02 mm | 33.02(mm) | 8.81mm | 33.02mm | 3.81mm | - | - | 9.85(mm) | - | - | UL 94 V-0 | - | |||
![]() 5103310-5 TE Connectivity | 5 |
| - | 12 Weeks | - | Gold | - | BOARD | - | - | - | Thermoplastic | - | LOCKING | - | - | - | - | - | Nylon/PBT (Polybutylene Terephthalate) | Tin plated | 1.3 inch | Right Angle | TE Connectivity | Polybutylen | - | Gold plated | GOLD FLASH OVER PALLADIUM NICKEL (15)/GOLD (15) OVER NICKEL (50) | NOT SPECIFIED | - | 1pc(s) | 2.54mm | (L x W x H) 33.02 x 3.81 x 8.81 mm | EAR99 | Black | 75 | - | - | TE CONNECTIVITY LTD | GLASS FILLED NYLON | No | - | - | 5103310-5 | 5103310-5 | 5103310 | +105°C | + 105 C | - | -65°C | - 65 C | Through Hole | RIGHT ANGLE | 2 | 1A | 250V AC | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | 10 | 2.54(mm) | 2.54mm | 12.31(mm) | - | - | 1.25 | Details | Yes | Yes | Headers & Wire Housings 100X100 HDR 2X010P R/A LOW PROFILE | - | Shrouded | Solder | 20 | AMP-LATCH | 0.096016 oz | - | 250VAC | - | - | -65 to 105 °C | Tube | AMP-LATCH | e3 | - | - | EAR99 | BOARD CONNECTOR | 5103310-5 | 20 Position | - | - | - | Wire-to-Board | 2 | Header | LOW PROFILE; POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 20 | - | 2.54 mm | - | compliant | 1A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 20(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.36 inch | MALE | 94V-0 | Black | - | - | 0.463 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | 3.43 mm | 1/Contact(A) | - | - | - | - | Headers | Right Angle | - | 0.135 inch | - | Headers & Wire Housings | 33.02 mm | 33.02(mm) | 8.81mm | 33.02mm | 3.81mm | - | - | 9.14(mm) | - | - | UL 94 V-0 | - | |||
![]() 5102154-7 TE Connectivity | In Stock | - | - | 10 Weeks | - | Gold | - | BOARD | - | - | - | Nylon/Polyester | - | GUIDE SLOT | HOLE .099-.111 | LOCKING | - | - | - | Nylon/Polyester | - | 2.26 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 50 | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | - | - | 5102154-7 | 5102154 | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | 2.54mm | 8.53(mm) | - | - | 1.81 | Details | Yes | - | AMP-LATCH Pin and Pinless Headers | - | - | Solder | - | AMP-LATCH | 0.313444 oz | - | 250VAC | - | - | -65 to 105 °C | Tray | AMP-LATCH | - | - | - | EAR99 | BOARD CONNECTOR | Ejector Header | 30 Position | - | - | - | Wire-to-Board | 2 Row | Header | MILITARY, CENTER AND DUAL POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 30 | - | 2.54 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | 2 | - | 30(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 7.5 A | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | MIL TYP & CENTER | - | - | - | - | 2.54 mm | - | - | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | 2.79 mm | 1/Contact(A) | - | - | - | - | Headers | Straight | - | 0.11 inch | - | Headers & Wire Housings | 57.4 mm | 57.4(mm) | - | - | - | 30u inch | - | 13.94(mm) | - | - | UL 94 V-0 | - | ||
![]() 5553121-1 TE Connectivity | 4 |
| - | 12 Weeks | - | Gold | - | BOARD | - | - | - | Thermoplastic | 24 | #4-40 | - | SCREWLOCKS | - | - | - | Thermoplastic | - | 2.175 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 60 | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | - | - | 5553121-1 | 5553121 | - | - | - | - | - | Through Hole | RIGHT ANGLE | - | - | - | - | - | 2 | -40C to 105C | 105C | -40C | - | - | - | Active | - | 2.16(mm) | - | 25.65(mm) | - | No | 1.61 | Details | Yes | - | - | - | - | Solder | - | - | - | - | - | - | - | -40 to 105 °C | Tray | - | e4 | - | - | - | TELECOM AND DATACOM CONNECTOR | IEEE 488 | - | - | - | - | - | - | Receptacle | - | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 2.1600 mm | 24 | - | 2.159 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | 24(POS) | RECTANGULAR | - | 0.64 inch | FEMALE | - | - | - | - | - | AMP | - | - | - | - | - | - | - | 0.085 inch | RECEPTACLE | - | - | SOLDER | - | - | 1(Port) | - | - | 4.2926 mm | - | - | Gold (Au) | RECTANGULAR | - | - | - | - | - | BLACK | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | 0.187 inch | - | Headers & Wire Housings | 55.25 mm | 55.25(mm) | - | - | - | - | - | 16.25(mm) | - | - | - | - | ||
![]() 5499374-8 TE Connectivity | 18 | - | - | 10 Weeks | - | Gold | - | BOARD | - | - | - | Nylon/Polyester | - | LATCH & EJECT | HOLE .099-.111 | LOCKING | - | - | - | Nylon/Polyester | - | 2.46 inch | Straight | - | - | - | - | - | GOLD (30) | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | Ejection | - | - | 5499374-8 | 5499374 | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | 2.54mm | 8.53(mm) | - | - | 1.55 | - | Yes | - | - | - | - | Solder | - | - | - | - | 250VAC | - | - | -65 to 105 °C | Box | AMP-LATCH | e3 | No | - | EAR99 | BOARD CONNECTOR | Ejector Header | 34 Position | - | - | - | Wire-to-Board | 2 Row | Header | LATCHED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 34 | - | 2.54 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 34(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | 3.94 mm | 1/Contact(A) | - | - | - | - | Headers | Straight | - | 0.155 inch | - | - | 62.48 mm | 62.48(mm) | - | - | - | - | - | 23.09(mm) | - | - | UL 94 V-0 | - | ||
![]() 5102153-7 TE Connectivity | 15 |
| - | 10 Weeks | - | Gold | - | BOARD | - | - | - | Nylon/Polyester | - | GUIDE SLOT | HOLE .099-.111 | LOCKING | - | - | - | Nylon/Polyester | - | 2.26 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 50 | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | - | - | 5102153-7 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | - | 8.53(mm) | - | - | 1.27 | Details | Yes | - | Headers & Wire Housings 100X100 HDR 2X015P VRT | - | - | Solder | - | AMP-LATCH | 0.228857 oz | - | 250VAC | - | - | -65 to 105 °C | Tray | AMP-LATCH | - | - | - | EAR99 | BOARD CONNECTOR | Ejector Header | 30 Position | - | - | - | Wire-to-Board | 2 Row | Header | MILITARY, CENTER AND DUAL POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 30 | - | 2.54 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | 2 | - | 30(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 7.5 A | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | MIL TYP & CENTER | - | - | - | - | 2.54 mm | - | - | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | 2.79 mm | 1/Contact(A) | - | - | - | - | Headers | Straight | - | 0.11 inch | - | Headers & Wire Housings | 57.4 mm | 57.4(mm) | - | - | - | 15u inch | - | 13.94(mm) | - | - | UL 94 V-0 | - | ||
![]() 5103311-5 TE Connectivity | 1 |
| - | 10 Weeks | Production (Last Updated: 2 days ago) | Gold | Through Hole | BOARD | Square | - | - | Nylon | - | LOCKING | - | - | Right Angle | Without | - | Nylon/PBT (Polybutylene Terephthalate) | - | 1.3 inch | Right Angle | TE Connectivity | - | Signal | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | 75 | - | - | TE CONNECTIVITY LTD | - | - | - | ACTIVE (Last Updated: 2 days ago) | - | 5103311-5 | 5103311 | - | + 105 C | - | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | 2.54mm | 12.39(mm) | - | - | 1.26 | Compliant | Yes | - | - | - | - | Solder | - | AMP-LATCH | 0.096016 oz | - | 250VAC | - | - | -65 to 105 °C | Tube | AMP-LATCH | e3 | Yes | Solder, Through Hole | EAR99 | BOARD CONNECTOR | Shrouded Header | 20 | 105 °C | -65 °C | Black | Wire-to-Board | 2 | Header | LOW PROFILE; POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 20 | Right Angle | 2.54 mm | 12.39 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 20(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.36 inch | MALE | 94V-0 | Black | 3.429 mm | - | 0.493 inch | AMP | 250 V | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | 250 V | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 1 A | 0.1 inch | BLACK | - | Headers & Wire Housings | Wire-to-Board | 3.43 mm | 1/Contact(A) | - | Without | 3.81 mm | - | Headers | Right Angle | - | 0.135 inch | 6.096 mm | Headers & Wire Housings | 33.02 mm | 33.02(mm) | 8.813 mm | 33.02 mm | - | - | - | 9.14(mm) | No | Unknown | UL94 V-0 | - |