- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Body Material | Mounting Option 1 | Approvals | Body Length | Body Orientation | Brand | Case material | Compatible with (details) | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Harmonized Code | Housing Gender | Ihs Manufacturer | Insulator Material | Itar Registered | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins | Pins per row | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Schedule B | Shrouded | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (AC) | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Terminal and Terminal Block Type | Insulator Color | Number of Power Positions | Insulation Diameter | Product Type | Shielded | Contact Design | Wire Cross Section | Current Rating (Max) | Assembly Item Name | Used With | Product | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 643819-9 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | - | LOCKING | - | 1.404 inch | - | - | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 643819-9 | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.6 | - | No | - | - | - | - | - | - | - | - | 22 AWG | 22 AWG | - | - | e0 | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 9 | - | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-2 | - | - | 0.725 inch | AMP | 7 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 1500VAC V | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 7.1168 N | .8896 N | - | - | RED | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 641170-4 TE Connectivity | In Stock | - | - | - | - | Gold | - | CABLE | - | - | Nylon | - | LOCKING | - | 0.624 inch | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 641170-4 | 641170 | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 5.73 | Compliant | Yes | - | No | - | - | - | - | 600 V | - | 22 AWG | 22 AWG | - | - | e0 | No | IDC | - | BOARD CONNECTOR | - | 4 | - | - | - | - | 1 | - | AMP | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 4 | - | 3.96 mm | - | compliant | 7 A | UL, CSA | - | COMMERCIAL | 4 | MULTIPLE MATING PARTS AVAILABLE | 0.385 inch | FEMALE | 94V-2 | White | - | 0.725 inch | - | 7 A | SQ PIN-SKT | 5 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | Compliant | - | IDC | - | POLARIZED HOUSING | 2200VAC V | - | 25 Cycles | - | 22 AWG | - | RECTANGULAR | 8.0064 N | .8896 N | - | - | RED | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | UL94 V-2 | Not Applicable | ||
![]() 640429-4 TE Connectivity | In Stock | - | - | - | - | Tin | Cable, Free Hanging | CABLE | - | - | Nylon | - | LOCKING | CSA | 0.624 inch | - | - | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 640429-4 | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.11 | Compliant | No | - | No | - | - | - | - | 600 V | - | 24 AWG | 24 AWG | Bulk | - | e0 | No | IDC | - | BOARD CONNECTOR | - | 4 | 221 °C | -67 °C | White | - | 1 | Female | AMP | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9624 mm | 4 | Right Angle | - | 9.02 mm | not_compliant | 7 A | UL | - | COMMERCIAL | 4 | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-2 | White | - | 0.725 inch | AMP | 7 A | SQ PIN-SKT | 5 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | Non-Compliant | 600 V | IDC | - | POLARIZED HOUSING | 2200VAC V | Discrete | 25 Cycles | - | 24 AWG | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.0064 N | .8896 N | 7 A | - | WHITE | 4 | 2.413 mm | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | 9.02 mm | 15.8496 mm | - | 80u inch | - | No | - | UL94 V-2 | Not Applicable | ||
![]() 644943-7 TE Connectivity | In Stock | - | - | 13 Weeks | - | Tin | - | CABLE | - | - | Nylon | - | - | - | 0.7 inch | - | TE Connectivity / AMP | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 500 | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | Locking Ramp | - | - | 644943-7 | - | - | - | Cable Mount / Free Hanging | - | 1 | - | 105 °C | -55 °C | - | Active | - | - | - | 5.77 | Details | Yes | - | - | - | - | MTA | - | - | 250 VAC | 22 AWG | 22 AWG | Bulk | MTA-100 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Assembly | 7 Position | - | - | - | - | - | - | FEED THRU CONNECTOR | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 7 | - | - | - | compliant | - | UL, CSA | IDC | COMMERCIAL | - | NO | 0.305 inch | MALE | 94V-2 | Black | - | 0.52 inch | AMP | 5 A | SQ PIN-SKT | 6 mΩ | 22 AWG | 5000000000 Ω | - | 0.1 inch | PLUG | - | - | IDC | - | - | 750VAC V | - | 25 Cycles | - | - | Tin (Sn) | RECTANGULAR | 8.896 N | 3.614 N | - | - | BLACK | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | - | - | - | Wire Housings | Headers & Wire Housings | - | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 644083-5 TE Connectivity | In Stock | - | - | - | - | Tin | Cable, Free Hanging | CABLE | - | - | Nylon | - | LOCKING | CSA | 0.5 inch | - | TE Connectivity / AMP | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 500 | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 644083-5 | - | - | - | Cable Mount / Free Hanging | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.05 | N | No | - | No | - | - | MTA | 0.038907 oz | 250 V | 250 VAC | 22 AWG | 22 AWG | Bulk | MTA-100 | - | No | IDC | - | BOARD CONNECTOR | Receptacle Housing | 5 Position | 221 °C | -67 °C | Black | - | 1 Row | - | POLARIZED | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 5 | Right Angle | - | 6.99 mm | compliant | 5 A | UL | IDC | COMMERCIAL | 5 | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-0 | Black | - | 0.52 inch | AMP | - | SQ PIN-SKT | 10 mΩ | 22 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | 250 V | IDC | - | POLARIZED HOUSING | 750VAC V | Discrete | 25 Cycles | - | 22 AWG | - | RECTANGULAR | 8.896 N | 3.614 N | 5 A | - | BLACK | - | 1.52 mm | Headers & Wire Housings | - | PREASSEM CONN | - | - | - | - | Wire Housings | Headers & Wire Housings | - | - | 6.99 mm | 12.7 mm | - | 80u inch | - | No | - | UL94 V-0 | Not Applicable | ||
![]() 643193-5 TE Connectivity | In Stock | - | - | 15 Weeks | - | - | - | CABLE | - | - | - | - | LOCKING | - | 0.78 inch | - | - | - | - | TIN | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 643193-5 | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 5.74 | - | No | - | - | - | - | - | - | - | - | 22 AWG | 22 AWG | - | - | e3 | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | HIGH FORCE CONNECTOR | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | - | not_compliant | - | UL, CSA | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-2 | - | - | 0.725 inch | AMP | 7 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 1500VAC V | - | 25 Cycles | - | - | Tin (Sn) | RECTANGULAR | 7.1168 N | .8896 N | - | - | RED | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 640601-3 TE Connectivity | In Stock | - | - | - | - | Tin | - | CABLE | - | - | Nylon | - | LOCKING | - | 0.468 inch | - | TE Connectivity / AMP | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | 500 | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | Locking Ramp | - | - | 640601-3 | - | - | - | Cable Mount / Free Hanging | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.1 | N | No | - | - | - | - | MTA | 0.097674 oz | - | 600 VAC | 22 AWG | 22 AWG | Bulk | MTA-156 | e0 | No | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 3 Position | - | - | - | - | 1 Row | - | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 3 | - | - | - | not_compliant | 7 A | UL, CSA | IDC | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.385 inch | FEMALE | 94V-2 | Red | - | 0.725 inch | AMP | 7 A | SQ PIN-SKT | 5 mΩ | 22 AWG | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 2200VAC V | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.0064 N | .8896 N | - | - | RED | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | - | - | - | Wire Housings | Headers & Wire Housings | - | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 643819-4 TE Connectivity | In Stock | - | - | - | - | Tin | Cable, Free Hanging | CABLE | - | - | Nylon | - | LOCKING | CSA | 0.624 inch | - | - | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 643819-4 | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.61 | Compliant | No | - | No | - | - | - | - | 600 V | - | 22 AWG | 22 AWG | Bulk | - | e0 | No | IDC | EAR99 | BOARD CONNECTOR | - | 4 | 221 °C | -67 °C | Red | - | 1 | Receptacle | POLARIZED | 8536.69.40.40 | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9624 mm | 4 | Right Angle | - | 9.02 mm | not_compliant | 7 A | UL, CSA | - | COMMERCIAL | 4 | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-2 | Red, White | - | 0.725 inch | AMP | 7 A | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | Non-Compliant | 600 V | IDC | - | POLARIZED HOUSING | 1500VAC V | Discrete | 25 Cycles | - | 22 AWG | Tin/Lead (Sn/Pb) | RECTANGULAR | 7.1168 N | .8896 N | 7 A | - | RED | - | 2.41 mm | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | 9.02 mm | 15.85 mm | - | 80u inch | - | No | - | UL94 V-2 | Not Applicable | ||
![]() 641653-8 TE Connectivity | In Stock | - | - | - | - | Tin | Cable, Free Hanging | CABLE | - | - | Nylon | - | LOCKING | CSA | 0.8 inch | - | - | - | - | TIN LEAD | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 641653-8 | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.02 | Compliant | No | - | No | - | - | - | - | 250 V | - | 22 AWG | 22 AWG | Bulk | - | e0 | No | IDC | - | BOARD CONNECTOR | - | 8 | 221 °C | -67 °C | Red | - | 1 | Receptacle | - | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Right Angle | - | 7.75 mm | compliant | 5 A | UL | - | COMMERCIAL | 8 | - | 0.305 inch | FEMALE | 94V-2 | Red, White | - | 0.52 inch | AMP | - | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | 250 V | IDC | - | POLARIZED HOUSING | 750VAC V | Discrete | 25 Cycles | - | 22 AWG | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.896 N | 3.614 N | 5 A | - | RED | - | 1.52 mm | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | 7.75 mm | 20.32 mm | - | 80u inch | - | No | No SVHC | UL94 V-2 | Not Applicable | ||
![]() 640427-3 TE Connectivity | In Stock | - | - | 7 Weeks, 3 Days | - | Tin | Cable, Free Hanging | CABLE | - | - | Nylon | - | LOCKING | CSA | 0.468 inch | - | TE Connectivity / AMP | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | 500 | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | Locking Ramp | - | - | 640427-3 | - | - | - | Cable Mount / Free Hanging | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 7.48 | N | No | - | No | - | - | MTA | 0.096792 oz | 600 V | 600 VAC | 20 AWG | 20 AWG | Bulk | MTA-156 | e0 | No | IDC | - | BOARD CONNECTOR | Receptacle Housing | 3 Position | 221 °C | -67 °C | Yellow | - | 1 Row | Receptacle | AMP | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 3 | Right Angle | - | 9.02 mm | not_compliant | 7 A | UL, CSA | IDC | COMMERCIAL | 3 | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-2 | Yellow | - | 0.725 inch | AMP | 7 A | SQ PIN-SKT | 3 mΩ | 20 AWG | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | Non-Compliant | 600 V | IDC | - | POLARIZED HOUSING | 2200VAC V | Discrete | 25 Cycles | - | 20 AWG | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.0064 N | .8896 N | 7 A | - | YELLOW | 3 | 2.413 mm | Headers & Wire Housings | - | PREASSEM CONN | - | - | - | - | Wire Housings | Headers & Wire Housings | - | - | 9.02 mm | 11.8872 mm | - | 80u inch | - | No | No SVHC | UL94 V-2 | Not Applicable | ||
![]() 641435-6 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | Nylon | - | LOCKING | - | 1.092 inch | - | TE Connectivity / AMP | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 1100 | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 641435-6 | - | - | - | Cable Mount / Free Hanging | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.59 | N | No | - | - | - | - | MTA | 0.139826 oz | - | - | 18 AWG | 18 AWG | - | MTA-156 | e0 | No | - | EAR99 | BOARD CONNECTOR | Plug Housing | 6 Position | - | - | - | - | 1 Row | - | COMPATIBLE CONTACT: 3-641425-1 | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 6 | - | - | - | not_compliant | - | UL, CSA | Crimp | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.487 inch | MALE | 94V-2 | Orange | - | 1.01 inch | AMP | 7 A | SQ PIN-SKT | 7 mΩ | 18 AWG | 5000000000 Ω | - | 0.156 inch | PLUG | - | - | IDC | - | POLARIZED HOUSING | 1500VAC V | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | - | ORANGE | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | - | - | - | Wire Housings | Headers & Wire Housings | - | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 640426-3 TE Connectivity | In Stock |
| - | 15 Weeks | - | - | - | CABLE | - | - | - | - | LOCKING | - | 0.468 inch | - | - | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 640426-3 | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.16 | - | No | - | - | - | - | - | - | - | - | 18 AWG | 18 AWG | - | - | e0 | No | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 | - | - | - | not_compliant | - | CSA,UL | - | COMMERCIAL | - | - | 0.355 inch | FEMALE | 94V-2 | - | NO | 0.725 inch | AMP | 7 A | LEAF | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 2200VAC V | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | .8896 N | - | - | ORANGE | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 647630-3 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 647630-3 | - | - | - | RIGHT ANGLE | - | 1 | - | - | - | - | Obsolete | - | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 643814-5 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | - | LOCKING | - | 0.5 inch | - | - | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 643814-5 | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.59 | - | No | - | - | - | - | - | - | - | - | 24 AWG | 24 AWG | - | - | e0 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | - | compliant | - | UL | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | - | - | 0.52 inch | AMP | - | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 750VAC V | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.896 N | 3.614 N | - | - | WHITE | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 640620-8 TE Connectivity | In Stock | - | - | - | - | Tin | Cable, Free Hanging | CABLE | - | - | Nylon | - | LOCKING | CSA | 0.8 inch | - | - | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 640620-8 | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 7.67 | Compliant | No | - | No | - | - | - | - | 250 V | - | 22 AWG | 22 AWG | Bulk | - | e0 | No | IDC | - | BOARD CONNECTOR | - | 8 | 221 °C | -67 °C | Red | - | 1 | - | AMP | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Right Angle | - | 7.75 mm | not_compliant | 5 A | UL, CSA | - | COMMERCIAL | 8 | MULTIPLE MATING PARTS AVAILABLE | 0.305 inch | FEMALE | 94V-2 | Red, White | - | 0.52 inch | AMP | 5 A | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | 250 V | IDC | - | POLARIZED HOUSING | 750VAC V | Discrete | 25 Cycles | - | 22 AWG | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.896 N | 3.614 N | 5 A | - | RED | - | 1.52 mm | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | 7.75 mm | 20.32 mm | - | 80u inch | - | No | - | UL94 V-2 | Not Applicable | ||
![]() 643075-7 TE Connectivity | 7209 | - | - | 15 Weeks | Production (Last Updated: 1 week ago) | - | - | - | 7 | NYLON | Nylon | Nylon | - | UL | - | Straight | TE Connectivity | - | Socket connector MTA100 IDC | - | - | - | 1pc(s) | - | - | 500 | AMP MTA-100 Series IDC Connectors | MTA-100 Series | - | - | TE CONNECTIVITY LTD | - | - | - | ACTIVE (Last Updated: 1 week ago) | 643075-7 | 643075-7 | 643075 | + 85 C | - 40 C | - | - | - | -40C to 85C | - | - | ROHS COMPLIANT | Active | 7 | 7 | 8.76(mm) | 1.63 | Details | Yes | - | - | - | 7 | MTA | 0.013087 oz | - | - | - | - | - | MTA-100 | - | Yes | - | - | - | Cap Strain Relief | 7 | - | - | White | - | 1 | - | - | - | - | Headers & Wire Housings | NO | NO | NO | - | - | - | - | 2.54 mm | - | - | - | 8.76 mm | compliant | - | - | - | - | 7 | - | - | - | - | White | - | - | AMP | - | - | - | - | - | - | - | - | Compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | Strain Relief Cover | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | COVER ITEM | MTA-100 | Accessories | Headers & Wire Housings | 17.78 mm | 17.78(mm) | 8.64 mm | 17.78 mm | - | - | 8.64(mm) | - | - | - | Lead Free | ||
![]() 643075-3 TE Connectivity | 42960 | - | - | 15 Weeks | Production (Last Updated: 1 week ago) | - | - | - | 3 | NYLON | Nylon | Nylon | - | UL | - | Straight | TE Connectivity | - | - | - | - | - | - | - | - | 500 | MTA-100 Connectors | - | - | - | TE CONNECTIVITY LTD | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | 643075-3 | - | + 85 C | - 40 C | - | - | - | -40C to 85C | - | - | - | Active | - | - | 8.76(mm) | 1.66 | Details | Yes | - | - | - | - | MTA | 0.005997 oz | - | - | - | - | - | MTA-100 | - | Yes | - | - | - | Cover | 3 Position | - | - | White | - | 1 | - | - | - | - | Headers & Wire Housings | NO | NO | NO | - | - | - | - | 2.54 mm | - | - | - | 8.76 mm | compliant | - | - | - | - | 3 | - | - | - | - | White | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Strain Relief Cover | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | COVER ITEM | MTA-100 CONNECTOR | Accessories | Headers & Wire Housings | 7.62 mm | 7.62(mm) | - | 7.62 mm | - | - | 8.64(mm) | No | No SVHC | - | Lead Free | ||
![]() 643067-2 TE Connectivity | 2000 |
| - | - | Production (Last Updated: 1 week ago) | - | - | - | 2 | NYLON | Nylon | Nylon | - | UL | - | Straight | TE Connectivity | Nylon 6.6 UL 94V-2 | Socket connector MTA156 IDC | - | - | - | 1pc(s) | EAR99 | White | 500 | MTA-156 Connectors | - | - | - | TE CONNECTIVITY LTD | - | No | - | ACTIVE (Last Updated: 1 week ago) | 643067-2 | 643067-2 | 643067 | + 105 C | - 55 C | - | 1 | - | -55C to 105C | - | - | ROHS COMPLIANT | Active | 2 | 2 | 11.18(mm) | 1.64 | Details | Yes | 8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/8538907080/85 | - | - | 2 | MTA | 0.007055 oz | - | - | - | - | Bulk | MTA-156 | - | Yes | - | - | - | Cover | 2 Position | - | - | White | - | 1 | Female | - | - | - | Headers & Wire Housings | NO | NO | NO | - | - | - | - | 3.96 mm | - | - | - | 11.18 mm | compliant | - | - | - | - | 2 | - | - | - | - | White | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Strain Relief Cover | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | STRAIN RELIEF KIT | MTA-156 CONNECTOR | Accessories | Headers & Wire Housings | 7.92 mm | 7.92(mm) | 8.51 mm | 7.92 mm | 7.9248 mm | - | 8.51(mm) | No | No SVHC | UL94 V-2 | Lead Free | ||
![]() 640639-2 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | Brass | 6(mohm) | - | - | - | 25000 | - | - | - | - | TYCO ELECTRONICS AMP | - | - | - | - | - | 640639-2 | 640639 | + 105 C | - 55 C | Cable | - | - | - | - | - | ROHS COMPLIANT | Transferred | - | - | - | 5.73 | Details | - | - | - | IDT | - | MTA | 0.003280 oz | - | - | - | - | Bulk | MTA-100 | - | Yes | - | EAR99 | - | Terminals | - | - | - | - | Wire-to-Board, Wire-to-Wire | - | - | - | 8536.90.40.00 | - | Headers & Wire Housings | - | - | - | - | POWER | - | - | - | - | - | - | - | unknown | - | - | IDC | - | - | - | - | SKT | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | Headers & Wire Housings | NO | - | 0.09 mm2 | 5(A) | - | - | Contacts | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 641437-3 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | Cable | CABLE | - | - | Nylon | - | LOCKING | CSA | 0.624 inch | - | - | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | - | 641437-3 | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.6 | Compliant | No | - | Yes | - | - | - | - | - | 250 V | 22 AWG | 22 AWG | - | - | e0 | No | IDC | - | BOARD CONNECTOR | - | 3 | 221 °C | -67 °C | - | - | 1 | Male | COMPATIBLE CONTACT: 3-641427-1 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9624 mm | 3 | Right Angle | - | 12.37 mm | not_compliant | 5 A | UL, CSA | - | COMMERCIAL | 3 | MULTIPLE MATING PARTS AVAILABLE | 0.487 inch | MALE | 94V-2 | White | - | 1.01 inch | AMP | 7 A | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | PLUG | Non-Compliant | 600 V | IDC | - | POLARIZED HOUSING | 1500VAC V | - | 25 Cycles | - | 22 AWG | Tin/Lead (Sn/Pb) | RECTANGULAR | 7.1168 N | .8896 N | 7 A | - | RED | - | 2.41 mm | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | 12.37 mm | 15.85 mm | - | 80u inch | - | No | - | UL94 V-2 | Not Applicable |