- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Approvals | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max RMS Current | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Schedule B | Shrouded | Tail Length | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Number of Poles | Contact Finish Termination | Contact Pattern | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Connector System | Termination Post Length | Current Rating (Max) | Shell Plating | Keyed | High Temperature Housing | Shrouded End Dimension | High Speed Serial Data Connector | Product | Mounting Angle | Features | Standard | Compliance | Terminal Length | Contact Mating Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-146256-8 TE Connectivity | 14 |
| - | 15 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | Thermoplastic | - | 0.784 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 200 | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 5-146256-8 | - | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | Active | - | 2.54(mm) | 2.54mm | 4.88(mm) | 1.2 | Details | Yes | - | TE Connectivity AMPMODU Series, 2.54mm Pitch 16 Way 2 Row Straight PCB Header, Through Hole Termination | - | - | - | Solder | - | AMPMODU | 0.028960 oz | - | - | 30VAC | - | -65 to 105 °C | Box | AMPMODU MOD II | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Unshrouded Header | 16 Position | - | - | - | Board-to-Board | 2 Row | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 16 | - | 2.54 mm | - | compliant | - | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 16(POS) | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | - | 0.09 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1050VAC V | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | - | - | - | - | Headers | Straight | - | - | - | 0.12 inch | - | Headers & Wire Housings | 19.91 mm | 19.91(mm) | - | - | - | 15u inch | - | 8.13(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-102203-1 TE Connectivity | 1187 | - | - | 15 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | LOCKING | - | - | - | - | Thermoplastic | - | 0.52 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 40 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | - | - | 5-102203-1 | 102203 | - | - | + 105 C | - | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | 1 | 1 | -65C to 105C | 105 °C | -55 °C | - | Active | - | 2.54(mm) | - | 13.94(mm) | 1.27 | Details | Yes | - | - | - | - | - | Solder | - | AMPMODU | 0.035838 oz | - | - | - | - | -55 to 105 °C | Tube | AMPMODU MOD II | e3 | - | - | - | BOARD CONNECTOR | Shrouded Header | 4 Position | - | - | - | Board-to-Board | 1 | Header | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 4 | - | 2.54 mm | - | compliant | 3.0A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 4(POS) | RECTANGULAR | - | 0.229 inch | MALE | - | Black | - | - | 0.549 inch | TE Connectivity | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | 6.1 mm | Headers & Wire Housings | Wire to Board | 2.79 mm | 3/Contact(A) | - | - | - | - | - | Headers | Right Angle | - | - | - | 0.11 inch | - | Headers & Wire Housings | 13.21 mm | 13.2(mm) | - | - | - | 15u inch | - | 5.81(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-146254-7 TE Connectivity | In Stock |
| - | 19 Weeks | Production (Last Updated: 4 days ago) | Matte Tin | Through Hole | BOARD | Square | - | Thermoplastic | - | - | - | - | Vertical | CSA | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 200 | TE CONNECTIVITY LTD | - | - | ACTIVE (Last Updated: 4 days ago) | - | 5-146254-7 | - | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | 2 | 2 | -65C to 105C | - | - | - | Active | - | 2.54(mm) | - | 4.88(mm) | 1.23 | Compliant | Yes | - | - | 8536694040/8536694040/8536694040/8536694040/8536694040 | - | - | Solder | - | AMPMODU | 0.026455 oz | - | - | 30VAC | - | -65 to 105 °C | Box | AMPMODU MOD II | - | Yes | Through Hole | EAR99 | BOARD CONNECTOR | Unshrouded Header | 14 | 105 °C | -65 °C | Black | Board-to-Board | 2 | Header | - | 8536.69.40.40 | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 14 | Vertical | 2.54 mm | 4.88 mm | compliant | 3 A | - | - | Solder Pin | - | - | - | 14(POS) | - | - | - | MALE | - | Black | 3.048 mm | - | - | AMP | 30 V | - | - | Pin | - | 5 GΩ | 2.54 mm | - | - | Compliant | SOLDER | - | - | - | - | - | - | - | - | - | 3 A | - | - | 5.842 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | No | Yes | - | No | Headers | Straight | - | - | - | - | 5.842 mm | Headers & Wire Housings | 17.37 mm | 17.37(mm) | - | 17.37 mm | - | - | 1.5748 mm | 8.13(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 5-146256-9 TE Connectivity | 15 |
| - | 15 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | Thermoplastic | - | 0.884 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 100 | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 5-146256-9 | 146256 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | Active | - | 2.54(mm) | - | 4.88(mm) | 1.23 | - | Yes | - | - | - | - | - | Solder | - | AMPMODU | - | - | - | 30VAC | - | -65 to 105 °C | Box | AMPMODU MOD II | e3 | Yes | - | - | BOARD CONNECTOR | Unshrouded Header | 18 Position | - | - | - | Board-to-Board | 2 Row | Header | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 18 | - | 2.54 mm | - | compliant | - | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 18(POS) | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | - | 0.09 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1050VAC V | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | - | - | - | - | Headers | Straight | - | - | - | 0.12 inch | - | Headers & Wire Housings | 22.45 mm | 22.45(mm) | - | - | - | 15u inch | - | 8.13(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-103169-5 TE Connectivity | In Stock |
| - | 22 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | GUIDE SLOT | - | LOCKING | - | - | Thermoplastic | - | 0.98 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 192 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | Detent Windows | - | - | 5-103169-5 | 103169 | - | - | + 105 C | - | - | - 55 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | Active | - | 2.54(mm) | - | 10.16(mm) | 1.21 | Details | Yes | - | - | - | - | - | Solder | - | AMPMODU | 0.070548 oz | - | - | - | - | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | - | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 14 Position | - | - | - | Board-to-Board | 2 Row | Header | SHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | 2.54 mm | - | compliant | - | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 14(POS) | RECTANGULAR | - | 0.4 inch | MALE | - | Black | - | - | 0.44 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 750VAC V | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | 3/Contact(A) | - | - | - | - | - | Headers | Straight | - | - | - | 0.125 inch | - | Headers & Wire Housings | 24.89 mm | 24.89(mm) | - | - | - | 30u inch | - | 11.17(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-102618-3 TE Connectivity | 1468 | - | - | 22 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | LOCKING | - | DETENTS | Vertical | CSA | Thermoplastic | - | 0.612 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 320 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | Detent Windows | ACTIVE (Last Updated: 1 week ago) | - | 5-102618-3 | - | - | - | + 105 C | - | - | - 55 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -55 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | 2.54mm | 10.16(mm) | 1.27 | Compliant | Yes | - | - | - | - | - | Solder | - | AMPMODU | 0.046421 oz | 300 V | 300 V | - | - | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | Yes | Solder, Through Hole | - | BOARD CONNECTOR | Shrouded Header | 10 | 105 °C | -65 °C | Black | Board-to-Board | 2 | Header | SHROUDED | - | Detent | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 10 | Vertical | 2.54 mm | 10.16 mm | compliant | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | 2.54 mm | 10(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.4 inch | MALE | 94V-0 | Black | 3.175 mm | - | 0.44 inch | AMP | - | 300 V | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1050VAC V | - | 2.54 mm | - | 10 | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 3 A | 0.1 inch | BLACK | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | 3/Contact(A) | - | No | No | 1.68 mm | No | Headers | Straight | - | - | - | 0.125 inch | 8.0772 mm | Headers & Wire Housings | 15.54 mm | 15.54(mm) | 11.18 mm | 15.54 mm | - | 15u inch | 1.397 mm | 11.18(mm) | - | No SVHC | UL94 V-0 | Lead Free | ||
![]() 5-102619-6 TE Connectivity | 10 |
| - | 19 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | LOCKING | - | - | - | - | Thermoplastic | - | 1 inch | Straight | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | Detent Windows | - | - | 5-102619-6 | - | - | - | + 105 C | - | - | - 55 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -55 °C | - | Active | - | 2.54(mm) | - | 10.16(mm) | 1.56 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | - | - | - | -55 to 105 °C | Tray | - | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded Header | 16 Position | - | - | - | Board-to-Board | 2 Row | Header | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 16 | - | 2.54 mm | - | compliant | - | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 16(POS) | RECTANGULAR | - | 0.4 inch | MALE | - | Black | - | - | 0.44 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | PLUG | - | SOLDER | - | POLARIZED HOUSING | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | 3/Contact(A) | - | - | - | - | - | Headers | Straight | - | - | - | 0.125 inch | - | - | 25.4 mm | 27.43(mm) | - | - | - | 15u inch | - | 11.17(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-103675-7 TE Connectivity | In Stock | - | - | 10 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 5-103675-7 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | 2 | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 39 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-103166-5 TE Connectivity | 7399 | - | - | 19 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | LOCKING | - | DETENTS | - | - | Thermoplastic | - | 0.812 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 240 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | Detent Windows | - | - | 5-103166-5 | - | - | - | + 105 C | - | - | - 55 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -55 °C | - | Active | - | 2.54(mm) | - | 16.23(mm) | 1.27 | Details | Yes | - | - | - | - | - | Solder | - | AMPMODU | 0.099931 oz | - | - | - | - | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 14 Position | - | - | - | Board-to-Board | 2 Row | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | 2.54 mm | - | compliant | - | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 14(POS) | RECTANGULAR | - | 0.413 inch | MALE | - | Black | - | - | 0.639 inch | TE Connectivity | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1050VAC V | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 8.08 mm | Headers & Wire Housings | - | 3.43 mm | 3/Contact(A) | - | - | - | - | - | Headers | Right Angle | - | - | - | 0.135 inch | - | Headers & Wire Housings | 20.62 mm | 20.62(mm) | - | - | - | 30u inch | - | 10.49(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-104068-6 TE Connectivity | 3 |
| - | 21 Weeks | Production (Last Updated: 5 days ago) | Gold | Through Hole | BOARD | - | - | Thermoplastic | - | LOCKING | - | - | - | - | Thermoplastic | - | 1.744 inch | Straight | TE Connectivity | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | 11 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | ACTIVE (Last Updated: 5 days ago) | - | 5-104068-6 | - | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | 1.27(mm) | - | 8.73(mm) | 1.24 | Compliant | Yes | - | AMP - TE CONNECTIVITY - 5-104068-6 - HEADER, STR, 60WAY, TH | - | Yes | - | Solder | - | AMPMODU | 0.088009 oz | - | - | 30VAC | 30 VAC | -65 to 105 °C | Box/Tube | AMPMODU System 50 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded Header | 60 | - | - | Black | - | 2 | Header | SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.2700 mm | 60 | Vertical | 1.27 mm | - | compliant | 1 A | - | UL, CSA | Solder | COMMERCIAL | 2 | - | 60(POS) | RECTANGULAR | - | 0.344 inch | MALE | 94V-0 | Black | - | - | 0.39 inch | AMP | 30 V | - | - | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.05 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | Board to Board & Mezzanine Connectors | - | - | 1/Contact(A) | - | - | - | - | - | Headers | Vertical | - | - | - | 0.1 inch | - | Board to Board & Mezzanine Connectors | 44.29 mm | 44.29(mm) | - | - | - | 30u inch | - | 9.9(mm) | - | - | - | Lead Free | ||
![]() 5-534206-2 TE Connectivity | 80 |
| - | 13 Weeks, 5 Days | - | Gold | - | BOARD | - | - | Polyester (PCT) | - | LOCKING | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | 0.2 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 12(mohm) | - | - | - | - | 110 | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | - | - | 5-534206-2 | 534206 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | 2.54(mm) | 2.54mm | 5.03(mm) | 1.25 | Details | Yes | - | - | - | - | - | Solder | - | AMPMODU | 0.010300 oz | - | - | 333VAC | - | -65 to 105 °C | Tube | AMPMODU MOD II | e3 | Yes | - | - | BOARD CONNECTOR | Socket Strip | 4 Position | - | - | - | Board-to-Board | 2 Row | Receptacle | AMPMODU | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 4 | - | 2.54 mm | - | compliant | 2 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 4(POS) | RECTANGULAR | - | 0.198 inch | FEMALE | 94V-0 | Black | - | - | 0.34 inch | AMP | - | - | 2 A | SQ PIN-SKT | 12 mΩ | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | - | 2/Contact(A) | - | - | - | - | - | Headers | Straight | - | - | - | 0.115 inch | - | Headers & Wire Housings | 5.08 mm | 5.08(mm) | - | - | - | 30u inch | - | 8.12(mm) | - | - | - | - | ||
![]() 5-146285-5 TE Connectivity | 25 |
| - | 3 Weeks | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | 0.484 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 480 | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 5-146285-5 | 146285 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | 1.23 | Details | Yes | - | - | - | - | - | Solder | - | AMPMODU | 0.009348 oz | - | - | - | - | -65 to 105 °C | Bulk | AMPMODU MOD II | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 5 Position | - | - | - | Board-to-Board | 1 Row | Header | ROHS / ELV COMPLIANT | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 5 | - | 2.54 mm | - | compliant | - | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.092 inch | MALE | - | Black | - | - | 0.09 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | - | - | - | - | - | RECTANGULAR | - | - | BLACK | 5.84 mm | Headers & Wire Housings | - | 2.29 mm | - | - | - | - | - | - | Headers | Straight | - | - | - | 0.09 inch | - | Headers & Wire Housings | 12.29 mm | - | - | - | - | 30u inch | - | - | - | - | UL 94 V-0 | - | ||
![]() 5-146293-3 TE Connectivity | 9 |
| - | 15 Weeks | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | - | Straight | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 5-146293-3 | - | - | - | - | - | - | - | Through Hole | STRAIGHT | - | - | - | - | 1 | 1 | -65C to 105C | - | - | - | Active | - | 2.54(mm) | - | 2.34(mm) | 0.74 | - | Yes | - | - | - | - | - | Solder | - | - | - | - | - | - | - | -65 to 105 °C | Box | - | e3 | Yes | - | - | BOARD CONNECTOR | Unshrouded Header | - | - | - | - | - | - | Header | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 3 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | 3(POS) | - | - | - | MALE | - | Black | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.21 mm | 7.21(mm) | - | - | - | - | - | 8.13(mm) | - | - | - | - | ||
![]() 5-102567-2 TE Connectivity | 10 |
| - | 13 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 48 | TE CONNECTIVITY LTD | - | - | - | - | 5-102567-2 | - | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | 1.78 | Details | Yes | - | - | - | - | - | Solder | - | AMPMODU | 0.280190 oz | - | - | - | 250 VAC | -65 to 105 °C | Tube | AMPMODU MOD II | - | Yes | - | - | BOARD CONNECTOR | Shrouded | 24 Position | - | - | - | Wire-to-Board | 2 Row | Header | AMPMODU | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 24 | - | 2.54 mm | - | compliant | 3 A | - | - | Solder Pin | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Black | - | - | - | AMP | - | - | - | - | - | - | 2.54 mm | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | Headers & Wire Housings | 40.13 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-146257-4 TE Connectivity | 14 |
| - | 19 Weeks | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | - | - | - | Vertical | CSA | Thermoplastic | - | 0.384 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 320 | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | - | ACTIVE (Last Updated: 3 days ago) | - | 5-146257-4 | - | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | Active | - | 2.54(mm) | - | 4.88(mm) | 1.22 | Compliant | Yes | - | - | 8536694040/8536694040/8536694040/8536694040/8536694040 | - | - | Solder | - | AMPMODU | 0.015732 oz | - | - | 30VAC | 750 V | -65 to 105 °C | Box | AMPMODU MOD II | e3 | - | Through Hole | - | BOARD CONNECTOR | Unshrouded Header | 8 | 105 °C | -65 °C | Black | Board-to-Board | 2 | Header | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Vertical | 2.54 mm | 4.88 mm | compliant | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 8(POS) | RECTANGULAR | - | 0.192 inch | MALE | - | Black | 3.048 mm | - | 0.09 inch | AMP | 30 V | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | PLUG | Compliant | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 3 A | 0.1 inch | BLACK | 5.842 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | No | Yes | - | No | Headers | Straight | - | - | UL, CSA | 0.12 inch | 5.842 mm | Headers & Wire Housings | 9.75 mm | 9.75(mm) | - | 9.75 mm | - | 30u inch | 1.5748 mm | 8.13(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 5-102617-8 TE Connectivity | 4 |
| - | 19 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | LOCKING | - | - | - | - | Thermoplastic | - | 1.12 inch | Right Angle | TE Connectivity | - | - | - | - | TIN OVER NICKEL | NOT SPECIFIED | - | - | - | - | - | 176 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | Detent Windows | - | - | 5-102617-8 | - | - | - | + 105 C | - | - | - 55 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | - | 2 | - | 105 °C | -55 °C | - | Active | - | - | - | - | 1.24 | Details | Yes | - | - | - | - | - | Solder | - | AMPMODU | - | - | - | - | - | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded | 20 Position | - | - | - | - | 2 Row | Header | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 20 | - | 2.54 mm | - | compliant | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.413 inch | MALE | - | Black | - | - | 0.639 inch | TE Connectivity | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | CTR W/GUIDE SLOTS | 1050VAC V | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 8.08 mm | Headers & Wire Housings | - | 3.43 mm | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 0.135 inch | - | Headers & Wire Housings | 28.24 mm | - | - | - | - | 15u inch | - | - | - | - | UL 94 V-0 | - | ||
![]() 5-826646-0 TE Connectivity | 2931 | - | - | 20 Weeks, 3 Days | Production (Last Updated: 3 days ago) | Gold, Tin | Straddle Mount | BOARD | Square | - | PBT | - | LOCKING | - | - | Vertical | - | - | - | 5 inch | Straight | TE Connectivity | - | - | - | - | - | Brass | - | - | - | - | - | 300 | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | ACTIVE (Last Updated: 3 days ago) | - | 5-826646-0 | - | - | - | + 105 C | - | - | - 65 C | - | STRAIGHT | - | - | - | ONE | - | 1 | - | - | - | - | Active | - | - | 2.54mm | - | 1.71 | Compliant | Yes | - | - | - | - | - | Solder | - | AMPMODU | 0.000141 oz | - | - | - | - | - | Box | AMPMODU MOD II | e3 | Yes | Through Hole | - | BOARD CONNECTOR | Breakaway | 50 | 105 °C | -65 °C | Green | Board-to-Board | 1 | Male | AMPMODU | - | - | Headers & Wire Housings | - | - | - | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | Vertical | 2.54 mm | 2.5 mm | compliant | 3 A | - | UL | Solder Pin | - | 1 | - | 50 | RECTANGULAR | - | 2.5 inch | MALE | 94V-0 | Green | 3.19786 mm | - | 2.8 inch | AMP | - | - | - | SQ PIN-SKT | - | 5 GΩ | 2.54 mm | 0.1 inch | - | Compliant | SOLDER | - | - | - | - | - | - | - | Tin (Sn) | RECTANGULAR | - | - | GREEN | 5.8 mm | Headers & Wire Housings | Board to Board, Wire to Board | 3.2 mm | - | - | No | No | - | No | Headers | Straight | - | - | - | 0.125 inch | 5.7912 mm | Headers & Wire Housings | - | - | - | 127 mm | - | 118u inch | - | - | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 5-534237-2 TE Connectivity | In Stock |
| - | 11 Weeks, 2 Days | - | Gold | - | BOARD | - | - | Polyester (PCT) | - | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | - | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 12(mohm) | - | - | - | - | 56 | TE CONNECTIVITY LTD | - | - | - | - | 5-534237-2 | 534237 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | 1 | 1 | -65C to 105C | - | - | ROHS COMPLIANT | Active | - | 2.54(mm) | 2.54mm | 3.56(mm) | 1.24 | Details | Yes | - | - | - | - | - | Solder | - | AMPMODU | 0.015697 oz | - | - | 333VAC | 333 V | -65 to 105 °C | Box/Tube | AMPMODU MOD II | e3 | Yes | - | - | BOARD CONNECTOR | Socket Strip | 4 Position | - | - | - | Board-to-Board | 1 | Receptacle | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 4 | - | 2.54 mm | - | compliant | 12A | - | - | Solder Pin | - | - | - | 4(POS) | - | - | - | FEMALE | - | Black | - | - | - | AMP | - | - | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | Headers & Wire Housings | - | - | 2/Contact(A) | - | - | - | - | - | Headers | Straight | - | - | - | - | - | Headers & Wire Housings | 10.16 mm | 10.16(mm) | - | - | - | - | - | 8.64(mm) | - | - | - | - | ||
![]() 5788336-2 TE Connectivity | In Stock |
| - | 7 Weeks | Production (Last Updated: 4 days ago) | Gold | Through Hole, Vertical | BOARD | - | P-CUSN | Polyester | 4 | LOCKING | SOLDERABLE RETENTION CLIPS | - | - | - | Polyester | - | 0.474 inch | Straight | TE Connectivity | - | Signal | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 144 | TE CONNECTIVITY LTD | POLYESTER | - | ACTIVE (Last Updated: 4 days ago) | - | 5788336-2 | - | 1 A | - | + 85 C | - | - | - 55 C | Through Hole | STRAIGHT | - | - | - | ONE | - | - | - | 85 °C | -55 °C | ROHS COMPLIANT | Active | - | 2.5(mm) | - | 11.46(mm) | 1.64 | Details | Yes | - | - | - | - | 3.01 mm | Solder | - | - | 0.352740 oz | - | - | - | - | - | Box or Tray | - | - | - | Through Hole | EAR99 | USB CONNECTOR | USB Type B | 4 | 185 °C | -67 °C | Black | - | - | Receptacle | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5000 mm | 4 | Vertical | 2.4892 mm | 11.46 mm | compliant | 1 A | TIN | UL | Solder Pin | COMMERCIAL | 2 | - | 4(POS) | RECTANGULAR | - | 0.451 inch | FEMALE | - | Black | - | NO | 0.615 inch | AMP | - | - | 1 A | USB, SER B SQ | - | 1000000000 Ω | - | - | RECEPTACLE | Compliant | SOLDER | Tin | POLARIZED HOUSING | 750VAC V | 1 | 3.2258 mm | 1500 Cycles | - | - | - | 1 A | - | - | - | USB Connectors | - | - | - | Tin | - | - | - | - | USB Type B Connectors | Vertical | - | USB 2.0 | - | 0.118 inch | - | USB Connectors | 12.03 mm | 12.03(mm) | - | 12.03 mm | - | 15u inch | 1.57 mm | 15.62(mm) | - | Unknown | UL 94 V-0 | Lead Free | ||
![]() 5499910-3 TE Connectivity | 269 | - | - | 14 Weeks | - | Gold | - | BOARD | - | - | Nylon/Polyester | - | LATCH & EJECT | - | GUIDE SLOT | - | - | Nylon/Polyester | Tin plated | 1.56 inch | Straight | TE Connectivity | Nylon (NL) | - | Gold plated | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | 2.54mm | (L x W x H) 39.88 x 3.81 x 13.94 mm | Black | 56 | TE CONNECTIVITY LTD | THERMOPLASTIC | Ejection | - | 5499910-3 | 5499910-3 | 5499910 | - | +105°C | + 105 C | 250 | -65°C | - 65 C | Through Hole | STRAIGHT | 2 | 1A | 250V AC | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | 8 | 2.54(mm) | 2.54mm | 8.53(mm) | 1.25 | Details | Yes | Yes | - | - | - | - | Solder | 16 | AMP-LATCH | 0.176017 oz | - | - | 250VAC | - | -65 to 105 °C | Tray | AMP-LATCH | - | Yes | - | - | BOARD CONNECTOR | Ejector Header | 16 Position | - | - | - | Wire-to-Board | 2 | Header | MILITARY, CENTER AND DUAL POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 16 | - | 2.54 mm | - | compliant | 1.0A | - | UL | Solder Pin | COMMERCIAL | 2 | - | 16(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | - | 1 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | DUAL POLARIZED | 1000VAC V | - | 2.54 mm | - | - | - | RECTANGULAR | - | 0.1 inch | BLACK | - | Headers & Wire Housings | Wire to Board | 2.79 mm | 1/Contact(A) | - | - | - | - | - | Headers | Straight | + ejector (short) | - | - | 0.11 inch | - | Headers & Wire Housings | 39.62 mm | 39.62(mm) | 13.94mm | 39.88mm | 3.81mm | 15u inch | - | 23.09(mm) | - | - | UL 94 V-0 | - |