- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Industrial packaging | Insulator Material | Itar Registered | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Tail Length | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Number of Poles | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Connector System | Hole Diameter | Contact Design | Termination Post Length | Current Rating (Max) | Stackable | Keyed | VDE Tested | High Temperature Housing | Shrouded End Dimension | High Speed Serial Data Connector | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Product Category | Product Length | Connector Shell Size | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 292253-9 TE Connectivity | 70 | - | - | 13 Weeks | - | Tin | - | BOARD | - | - | - | - | Nylon | - | - | - | - | - | - | - | Nylon 66 | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 500 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 292253-9 | 292253 | - | + 105 C | - | - | - 40 C | Through Hole | RIGHT ANGLE | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Active | - | - | - | - | - | 1.69 | Details | Yes | - | - | - | Solder | - | Common Termination | 0.026385 oz | - | - | 125 V | - | - | -30 to 105 °C | - | AMP CT | - | Yes | - | - | BOARD CONNECTOR | Shrouded | 9 Position | - | - | - | Wire-to-Board | 1 Row | Header | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | Pin | NO | GENERAL PURPOSE | 2.0000 mm | 9 | - | 2 mm | - | compliant | 4 A | - | Solder Pin | - | - | - | - | - | - | - | MALE | 94V-0 | Natural | - | - | - | AMP | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | Headers & Wire Housings | 19.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207378-7 TE Connectivity | 5 |
| - | 6 Weeks | - | Gold | - | BOARD | - | - | POLYAMIDE | - | Nylon | 6 | LOCKING | HOLE .099-.111 | - | - | - | - | Nylon | - | 2.042 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | 10 | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 207378-7 | - | - | + 130 C | - | - | - 55 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | 1 | 1 | -55C to 130C | 130C | -55C | 130 °C | -55 °C | - | Active | - | - | 5(mm) | - | 17.5(mm) | 0.88 | Details | Yes | - | - | - | Solder | - | Metrimate | - | - | 600VDC/600VAC | 600 V | - | - | -55 to 130 °C | Tube | Metrimate | e3 | Yes | - | EAR99 | COMBINATION LINE CONNECTOR | Rectangular | 6 Position | - | - | - | - | 1 | Pin | ROHS COMPLIANT | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0000 mm | 6 | - | 5.0038 mm | - | not_compliant | 14.0A | CSA, UL | Solder | COMMERCIAL | 1 | - | 6(POS) | RECTANGULAR | - | 0.5 inch | MALE | - | Red | - | NO | 0.689 inch | AMP | - | 7.5 A | SQ PIN-SKT | - | - | - | - | 0.197 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | - | 1(Port) | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | - | RED | - | Power to the Board | Wire to Board | - | - | - | 7.5/Contact(A) | - | - | - | - | - | - | - | Right Angle | - | 0.192 inch | - | Power to the Board | 51.87 mm | - | - | 51.87(mm) | - | - | - | 30u inch | - | - | 12.7(mm) | - | - | - | - | ||
![]() 215309-8 TE Connectivity | 19 |
| - | 32 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | - | Square | - | - | Polyester | - | LOCKING | - | - | Vertical | With | - | Polyester | - | 0.8 inch | Straight | TE Connectivity | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | 12(mohm) | - | - | - | - | - | 88 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | - | ACTIVE (Last Updated: 1 week ago) | - | 215309-8 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 2 | 2 | -65C to 105C | - | - | 125 °C | -65 °C | - | Active | - | - | 2.54(mm) | - | 5.06(mm) | 1.7 | Details | Yes | - | - | 3.1 mm | Solder | - | AMPMODU | 0.042117 oz | - | - | - | - | - | -65 to 105 °C | Box | AMPMODU HV100 | e3 | Yes | Solder | EAR99 | BOARD CONNECTOR | Socket Strip | 8 Position | 105 °C | -55 °C | Green | Board-to-Board | 2 | Receptacle | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 16 | Vertical | 2.54 mm | 5.06 mm | compliant | 12A | UL | Solder Pin | COMMERCIAL | 2 | - | 16(POS) | RECTANGULAR | - | 0.199 inch | FEMALE | 94V-0 | Green | 3.1 mm | - | 0.335 inch | AMP | - | - | BELLOWED TYPE | 12 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | - | SOLDER | Gold | - | 750VAC V | - | 2.54 mm | - | - | - | Tin (Sn) | - | RECTANGULAR | - | - | No | 3 A | 0.1 inch | GREEN | - | Headers & Wire Housings | - | - | - | - | 3/Contact(A) | Yes | - | - | - | - | - | Headers | Straight | - | 0.118 inch | - | Headers & Wire Housings | 20.32 mm | - | - | 20.32(mm) | 8.5 mm | 20.32 mm | - | 31u inch | 762 nm | 1.6 mm | 8.5(mm) | No | - | UL94 V-0 | - | ||
![]() 280615-2 TE Connectivity | 40 |
| - | 30 Weeks, 5 Days | - | Gold Over Nickel | - | BOARD | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | 0.283 inch | Right Angle | - | - | - | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYCARBONATE | - | - | - | - | 280615-2 | - | - | + 105 C | - | - | - 65 C | - | RIGHT ANGLE | - | - | - | - | ONE | 1 | 1 | -65C to 105C | - | - | 105 °C | -65 °C | - | Active | - | - | 3.96(mm) | - | 20.3(mm) | 1.69 | - | Yes | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Box | AMPMODU MOD I | - | Yes | - | EAR99 | BOARD CONNECTOR | Wire to Board | 2 Position | - | - | - | Board-to-Board | 1 Row | HDR | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 2 | - | 3.96 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 2(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | MALE | 94V-1 | Green | - | - | 0.795 inch | AMP | - | 5 A | SQ PIN-SKT | 12 mΩ | - | 5000000000 Ω | - | 0.156 inch | - | - | - | SOLDER | - | - | 1200VAC V | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | GREEN | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.126 inch | - | - | - | - | - | 7.2(mm) | - | - | - | 15u inch | - | - | 8.8(mm) | - | - | - | - | ||
![]() 207528-9 TE Connectivity | 124 | - | - | 6 Weeks | - | Gold Plated Contacts | - | BOARD | - | - | POLYAMIDE | - | Thermoplastic | - | LOCKING | HOLE .099-.111 | - | - | - | - | - | - | 1.28 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 55 | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 207528-9 | - | - | + 130 C | - | - | - 55 C | - | STRAIGHT | - | - | - | - | ONE | - | 3 | - | - | - | 130 °C | -55 °C | - | Active | - | - | - | 5mm | - | 1.72 | Details | Yes | - | - | - | - | - | - | 0.260075 oz | - | - | 600 V | - | - | - | - | Metrimate | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Receptacle | 12 Position | - | - | - | Wire-to-Board | 4 Row | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 mm | 12 | - | 5 mm | - | not_compliant | 14 A | CSA, UL | Solder Pin | COMMERCIAL | 4 | - | - | RECTANGULAR | - | 0.84 inch | FEMALE | 94V-0 | Red | - | NO | 0.565 inch | AMP | - | 7.5 A | RND PIN-SKT | - | - | 100000000 Ω | 5 mm | 0.197 inch | PLUG | - | - | SOLDER | - | - | 2000VAC V | - | 5.0038 mm | 250 Cycles | - | - | - | - | RECTANGULAR | 4.8928 N | - | - | - | 0.197 inch | RED | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 0.181 inch | - | Headers & Wire Housings | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 229913-1 TE Connectivity | 12 |
| - | 9 Weeks, 2 Days | Production (Last Updated: 6 days ago) | Gold | Cable, Free Hanging | - | - | - | - | - | Thermoplastic | 50 | - | - | - | - | - | - | Thermoplastic | - | - | Right Angle | TE Connectivity / AMP | - | Signal | - | - | - | Copper Alloy | - | - | - | - | - | - | 1 | - | - | TE CONNECTIVITY LTD | - | - | - | - | ACTIVE (Last Updated: 6 days ago) | - | 229913-1 | - | - | + 75 C | - | - | - 40 C | Cable Mount | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.16(mm) | - | 97.92(mm) | 1.28 | No -RoHS Version Available | Yes | - | - | - | IDT | - | - | 0.761918 oz | - | - | - | - | - | - | Kit | Champ | - | No | IDT | EAR99 | Receptacle | IEEE 488 | 50 Position | - | - | Black | - | 2 | Receptacle | - | 8536.69.40.30 | - | I/O Connectors | - | - | - | - | - | - | - | 2.1600 mm | - | Right Angle | - | - | compliant | 1 A | - | IDC | - | - | - | 50 POS | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Receptacle Kit | - | - | - | - | - | - | No | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | Kits | Right Angle | IDC Connectors | - | - | I/O Connectors | 18.77 mm | - | - | 18.77(mm) | - | 18.77 mm | - | - | - | - | 33.43(mm) | - | - | - | Contains Lead | ||
![]() 292228-2 TE Connectivity | 753 | - | - | 11 Weeks | - | Tin | - | BOARD | - | - | - | - | Nylon 6/6 | - | LOCKING | - | - | - | - | - | Nylon 66 | - | 0.295 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 30(mohm) | - | - | - | - | - | 700 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED NYLON | - | - | - | - | 292228-2 | - | - | + 105 C | - | - | - 30 C | Surface Mount | RIGHT ANGLE | - | - | - | - | ONE | 1 | 1 | -40C to 105C | - | - | 105 °C | -30 °C | - | Active | - | - | 1.5(mm) | 1.5mm | 9.2(mm) | 1.69 | Details | Yes | - | - | - | Solder | - | Common Termination | 0.009136 oz | - | 50VDC/50VAC | 50 V | - | - | -30 to 105 °C | Tape and Reel | Mini CT | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 2 Position | - | - | - | - | 1 Row | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | Pin (Male) | NO | GENERAL PURPOSE | 1.5000 mm | 2 | - | 1.5 mm | - | compliant | 2 A | UL, CSA | - | COMMERCIAL | 1 | - | 2(POS) | RECTANGULAR | - | 0.193 inch | MALE | - | Beige | - | - | 0.362 inch | AMP | - | 2 A | SQ PIN-SKT | - | - | 100000000 Ω | - | 0.059 inch | PLUG | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 500VAC V | - | - | 30 Cycles | - | - | - | - | RECTANGULAR | - | - | - | - | - | BEIGE | - | Headers & Wire Housings | - | - | - | - | 2/Contact(A) | - | - | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | 7.5 mm | - | - | 9.5(mm) | - | - | - | 39u inch | - | - | 4.9(mm) | - | - | - | - | ||
![]() 281742-8 TE Connectivity | 10 |
| - | 13 Weeks, 5 Days | - | Tin | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Right Angle | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 281742-8 | 281742 | - | + 100 C | - | - | - 40 C | Through Hole | RIGHT ANGLE | - | - | - | - | - | - | 2 | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 2.54mm | - | 1.52 | - | Yes | - | - | - | Solder | - | - | - | - | - | - | - | - | -55 to 125 °C | - | AMPMODU HE14 | e3 | - | - | - | BOARD CONNECTOR | Shrouded | 16 Position | - | - | - | Wire-to-Board | 2 | Header | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 16 | - | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | 16 | - | - | - | MALE | 94V-0 | Blue | - | - | - | AMP | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Wire to Board | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | 20.32 mm | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 207599-7 TE Connectivity | In Stock | - | - | 13 Weeks | - | Gold | - | BOARD | - | - | POLYAMIDE | - | Nylon | - | LOCKING | - | - | - | - | - | Thermoplastic | - | 4.041 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | 5 | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 207599-7 | - | - | + 130 C | 600 | - | - 55 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 1 | 1 | -55C to 130C | - | - | 130 °C | -55 °C | - | Active | - | - | 5(mm) | - | 12.7(mm) | 1.45 | Details | Yes | - | - | - | Solder | - | Metrimate | 0.372634 oz | - | 600VDC/600VAC | 600 V | - | - | - | Tube | Metrimate | e3 | Yes | - | EAR99 | COMBINATION LINE CONNECTOR | Wire to Board | 16 Position | - | - | - | - | 1 | Pin | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0000 mm | 16 | - | 5.0038 mm | - | not_compliant | 7.5 A | CSA, UL | Solder | COMMERCIAL | 1 | - | 16 POS | RECTANGULAR | - | 0.5 inch | MALE | - | Red | - | NO | 0.689 inch | AMP | - | 7.5 A | RND PIN-SKT | - | - | - | - | 0.197 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | - | RED | - | Power to the Board | - | - | - | - | 7.5/Contact(A) | - | - | - | - | - | - | - | Straight | - | 0.186 inch | - | Power to the Board | 102.64 mm | - | - | 102.64(mm) | - | - | - | 30u inch | - | - | 17.5(mm) | - | - | - | - | ||
![]() 280523-1 TE Connectivity | 15 |
| - | 30 Weeks, 5 Days | - | Tin | - | BOARD | - | - | - | - | Thermoplastic | - | LOCKING | - | - | - | - | - | Thermoplastic | - | 1.303 inch | Right Angle | - | Thermoplastic UL94V-O | - | Soldering | Nickel plated | NOT SPECIFIED | PHOSPHOR BRONZE | - | 1pc(s) | 2.54mm | (L x W x H) 8.5 x 33.1 x 14.9 mm | - | Black | - | - | - | TE CONNECTIVITY LTD | No | THERMOPLASTIC | - | Detent Windows | - | 280523-1 | 280523-1 | - | +105°C | + 105 C | - | -65°C | - 55 C | Through Hole | RIGHT ANGLE | 1 | 3A | 3A | 750V | ONE | 1 | 1 | -65C to 105C | - | - | 105 °C | -65 °C | - | Active | Square | 12 | 2.54(mm) | - | 14.9(mm) | 1.71 | - | Yes | - | Headers & Wire Housings BARRE MODU 2 1X12 | - | Solder | 12 | - | - | - | 40V | - | - | - | -55 to 105 °C | Box/Carton | AMPMODU MOD II | - | Yes | - | - | BOARD CONNECTOR | AMPMODU | 12 Position | - | - | - | Board-to-Board | 1 Row | Header | SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 12 | - | 2.54 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 12(POS) | RECTANGULAR | - | 0.197 inch | MALE | 94V-0 | Black | - | - | 0.587 inch | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | - | - | - | SOLDER | - | - | 1050VAC V | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | BLACK | 6.6 mm | Headers & Wire Housings | - | - | - | 3.5 mm | 3(A) | - | - | - | - | - | - | Headers | Right Angle | - | 0.138 inch | - | - | 33.1 mm | - | - | 33.1(mm) | 14.9mm | 8.5mm | 33.1mm | 138u inch | - | - | 5(mm) | - | - | UL 94 V-0 | - | ||
![]() 207542-1 TE Connectivity | In Stock |
| - | 13 Weeks | - | Gold | - | CABLE | - | - | POLYETHYLENE | - | Polyamide | - | LATCH | - | LOCKING | - | - | - | Thermoplastic | - | 3.535 inch | Straight | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | PCB Connector | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | - | 207542-1 | - | - | - | 600 | - | - | - | Cable | - | - | - | - | - | 1 | 1 | -55C to 130C | - | - | 130 °C | -55 °C | - | Active | - | - | 5(mm) | - | 27.5(mm) | 1.66 | - | Yes | - | - | - | - | - | - | - | - | 600VDC/600VAC | - | - | - | -55 to 130 °C | Box | Metrimate | - | Yes | - | EAR99 | COMBINATION LINE CONNECTOR | Housing | 10 Position | - | - | - | - | 1 | Plug | COMPATIBLE CONTACTS: 788088-3; 788088-1; 66428-3; 66428-4; 66424-6, PLUG | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0000 mm | 16 | - | - | - | not_compliant | - | CSA, UL | Crimp | COMMERCIAL | - | - | 16 POS | - | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | 94V-0 | Red | - | YES | 1.083 inch | AMP | - | - | RND PIN-SKT | - | - | - | - | 0.197 inch | PLUG | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | RED | - | Headers & Wire Housings | - | - | PREASSEM CONN | - | 14/Contact(A) | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | 89.79 mm | - | - | 89.79(mm) | - | 89.79mm | 7.85mm | - | - | - | 7.85(mm) | - | - | - | - | ||
![]() 281695-6 TE Connectivity | 21 |
| - | 12 Weeks, 2 Days | - | Tin | - | BOARD | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | Tin plated | - | Straight | TE Connectivity | PBT | - | Crimp | Tin plated | TIN | PHOSPHOR BRONZE | 15(mohm) | 1pc(s) | 2.54mm | (L x W x H) 5.08 x 15.24 x 14.3 mm | - | Blue | 4000 | - | - | TE CONNECTIVITY LTD | No | - | - | - | - | 281695-6 | 281695-6 | 281695 | +105°C | + 100 C | - | -55°C | - 40 C | Through Hole | STRAIGHT | 1 | 5A | 5A | 500V | - | 1 | 1 | -55C to 105C | - | - | - | - | - | Active | Square | 6 | 2.54(mm) | 2.54mm | 5.08(mm) | 1.7 | Details | Yes | - | - | - | Solder | 6 | AMPMODU | 0.035309 oz | - | - | - | - | - | -55 to 125 °C | Box | AMPMODU HE14 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded Header | 6 Position | - | - | - | Wire-to-Board | 1 | Header | AMPMODU | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 6 | - | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | 6(POS) | - | - | - | MALE | 94V-0 | Blue | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Wire to Board | - | - | - | 3/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | 15.24 mm | - | - | 15.24(mm) | 14.3mm | 5.08mm | 15.24mm | - | - | - | 11.4(mm) | - | - | UL 94 V-0 | - | ||
![]() 280373-1 TE Connectivity | 94 |
| - | 30 Weeks, 5 Days | Production (Last Updated: 2 days ago) | Tin | Through Hole | BOARD | 8 | Round | - | - | Thermoplastic | - | - | - | - | Vertical | - | CSA | Thermoplastic | - | - | Straight | TE Connectivity | Thermoplastic UL94V-O | - | Soldering | Nickel plated | NOT SPECIFIED | PHOSPHOR BRONZE | - | 1pc(s) | 2.54mm | (L x W x H) 5.0 x 22.9 x 7.7 mm | - | Black | 500 | - | - | TE CONNECTIVITY LTD | No | - | - | Detent Windows | ACTIVE (Last Updated: 2 days ago) | 280373-1 | 280373-1 | - | +105°C | + 105 C | - | -65°C | - 65 C | Through Hole | STRAIGHT | 1 | 3A | 3A | 750V | - | 1 | 1 | -65C to 105C | - | - | - | - | - | Active | Square | 8 | 2.54(mm) | 2.54mm | 5(mm) | 1.72 | Compliant | Yes | - | - | - | Solder | 8 | AMPMODU | 0.044798 oz | - | 40V | - | - | - | -55 to 105 °C | Box | AMPMODU MOD II | - | Yes | Through Hole | - | BOARD CONNECTOR | AMPMODU | 8 | 105 °C | -65 °C | Black | Board-to-Board | 1 | Header | SHROUDED | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Vertical | 2.54 mm | 5 mm | compliant | - | - | Solder Pin | - | - | 2.54 mm | 8(POS) | - | - | - | MALE | 94V-0 | Black | 3.5052 mm | - | - | AMP | - | - | Pin | - | - | - | 2.54 mm | - | - | Compliant | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.604 mm | Headers & Wire Housings | Board to Board, Wire to Board | - | - | 3.5 mm | 3(A) | - | No | - | No | 1.65 mm | No | Headers | Straight | - | - | 6.604 mm | Headers & Wire Housings | 22.9 mm | - | - | 22.9(mm) | 7.7mm | 5.0mm | 22.9mm | 3.5 µm | - | - | 12.6(mm) | No | Unknown | UL94 V-0 | - | ||
![]() 229974-1 TE Connectivity | 368 | - | - | 12 Weeks | - | Gold | - | CABLE | - | - | POLYETHYLENE | - | Thermoplastic | 50 | #4-40 | - | LOCKING | - | - | - | Thermoplastic | - | 3.28 inch | Right Angle | - | - | - | - | - | GOLD (30) OVER NICKEL/GOLD FLASH (30) OVER PALLADIUM NICKEL | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | - | 229974-1 | - | - | + 75 C | - | - | - 40 C | Cable Mount | Cable | - | - | - | - | - | - | 2 | -40C to 75C | 75C | -40C | 75 °C | -40 °C | - | Active | - | - | 2.16(mm) | - | 15.37(mm) | 1.61 | - | Yes | - | - | - | IDT | - | - | - | - | 250VAC | - | 24 AWG | 26 AWG | -40 to 75 °C | Box or Tray | CHAMP | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | IEEE 488 | 50 Position | - | - | - | - | 2 | Plug | CHAMP | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.1600 mm | 50 | - | - | - | compliant | 3.5A | UL | IDC | COMMERCIAL | - | - | 50(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | - | - | NO | 1.535 inch | AMP | - | 3 A | CENTRONIC | 20 mΩ | - | 20000000000 Ω | - | 0.085 inch | PLUG | - | - | IDC | - | - | 1000VAC V | 1(Port) | - | - | - | - | - | - | RECTANGULAR | 2.6966 N | .6672 N | - | - | - | BLACK | - | - | Wire to Board | - | - | - | - | - | - | - | - | - | - | Docking Connectors | Vertical | - | - | - | - | 83.32 mm | - | - | 83.32(mm) | - | - | - | 30u inch | - | - | 17.53(mm) | - | - | - | - | ||
![]() 207121-3 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | - | POLYAMIDE | - | Nylon | 36 | - | - | - | Vertical | - | UL | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 207121-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.34 | Compliant | No | - | - | 4.5974 mm | - | - | - | - | 600 V | - | 600 V | - | - | - | Bulk | - | e0 | No | Solder | - | COMBINATION LINE CONNECTOR | - | 36 | 130 °C | -55 °C | Red | - | 4 | Male | PIN HEADER | - | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0038 mm | 36 | Vertical | - | 29.36 mm | compliant | 14 A | - | - | - | - | 5 mm | 36 | - | 207019-1 | - | MALE | 94V-0 | Red | - | NO | - | AMP | - | - | - | - | - | - | 5.0038 mm | - | PLUG | Non-Compliant | 600 V | SOLDER | - | - | - | 1 | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 600.6 kV | - | - | - | - | 7.5 A | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.79 mm | 62.31 mm | 29.36 mm | - | - | 1.6002 mm | - | No | - | UL94 V-0 | Contains Lead | ||
![]() 207528-7 TE Connectivity | 3 |
| - | 16 Weeks | - | Tin | - | BOARD | - | - | - | - | Polyamide | 12 | LOCKING | HOLE .099-.111 | - | - | - | - | Nylon | - | 1.28 inch | Straight | TE Connectivity | - | - | - | - | TIN | PHOSPHOR BRONZE | - | - | - | - | - | - | 55 | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 207528-7 | - | - | - | - | - | - | Through Hole | STRAIGHT | - | - | - | - | ONE | 4 | 4 | -55C to 130C | 130C | -55C | 130 °C | -55 °C | - | Active | - | - | 5(mm) | 5mm | 32.51(mm) | 2.23 | Details | Yes | - | AMP - TE CONNECTIVITY - 207528-7 - CONNECTOR, HEADER, 12WAY | - | Solder | - | - | 0.031993 oz | - | 600VDC/600VAC | 600 V | - | - | -55 to 130 °C | Tray | Metrimate | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Power | 12 Position | - | - | - | Wire-to-Board | 4 Row | Receptacle | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0000 mm | 12 | - | 5 mm | - | compliant | 14 A | UL, CSA | Solder | COMMERCIAL | 3 | - | 12 POS | RECTANGULAR | - | 0.84 inch | MALE | 94V-0 | Red | - | - | 0.565 inch | AMP | - | 7.5 A | RND PIN-SKT | - | - | 100000000 Ω | 5 mm | 0.197 inch | SOCKET | - | - | SOLDER | - | POLARIZED HOUSING | 2000VAC V | 1 | 5.0038 mm | 250 Cycles | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 4.8928 N | .278 N | - | - | 0.197 inch | RED | - | Headers & Wire Housings | - | - | - | - | 7.5/Contact(A) | - | - | - | - | - | - | Headers | - | - | 0.181 inch | - | Headers & Wire Housings | 21.34 mm | - | - | 21.34(mm) | - | - | - | 150u inch | - | - | 14.35(mm) | - | - | - | - | ||
![]() 207440-1 TE Connectivity | 37132 | - | - | 13 Weeks | - | - | - | CABLE AND PANEL | - | - | POLYETHYLENE | - | Nylon | - | LOCKING | - | LATCHING | - | - | - | Thermoplastic | - | 0.937 inch | Straight | TE Connectivity | Nylon (NL) | - | - | Tin plated | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | 5mm | - | EAR99 | Red | 1 | Square Grid Pin & Socket Connector | - | TE CONNECTIVITY LTD | No | THERMOPLASTIC | No | - | - | 207440-1 | 207440-1 | - | +130°C | - | 600 | -55°C | - | - | Cable | 3 | - | - | 600V AC,600V DC | - | 3 | 3 | -55C to 130C | - | - | 130 °C | -55 °C | - | Active | - | 3 | 5(mm) | 5mm | 33.02(mm) | 0.71 | Details | Yes | Yes | - | - | - | 9 | - | 0.328718 oz | - | 600VDC/600VAC | - | - | - | -55 to 130 °C | PACKAGE | Metrimate | - | - | - | - | RACK AND PANEL CONNECTOR | Housing | 9 Position | - | - | - | - | 3 | Receptacle | LATCHED, POLARIZED, COMPATIBLE CONTACTS: 788085-2; 66182-1; 226537-2; 193846-1 | - | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 5.0000 mm | 9 | - | - | - | compliant | - | CSA, UL | Crimp | COMMERCIAL | - | - | 9 POS | - | MULTIPLE MATING PARTS AVAILABLE | 1.014 inch | MALE | 94V-0 | Red | - | YES | 1.3 inch | AMP | - | 7.5 A | RND PIN-SKT | - | - | 100000000 Ω | - | 0.197 inch | RECEPTACLE | - | - | CRIMP/SOLDER | - | POLARIZED HOUSING | 2000VAC V | - | - | 250 Cycles | - | - | - | - | RECTANGULAR | 4.8928 N | .278 N | - | - | 0.197 inch | RED | - | Headers & Wire Housings | - | - | - | - | 14/Contact(A) | - | - | - | - | - | - | Wire Housings | - | - | - | - | Headers & Wire Housings | 23.8 mm | - | - | 23.8(mm) | - | 23.8mm | - | - | - | - | 33.02(mm) | - | - | - | - | ||
![]() 281695-4 TE Connectivity | 1317 | - | - | 12 Weeks, 2 Days | - | Tin | - | BOARD | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | Tin plated | - | Straight | TE Connectivity | PBT | - | Crimp | Tin plated | NOT SPECIFIED | NOT SPECIFIED | 15(mohm) | 1pc(s) | 2.54mm | (L x W x H) 5.08 x 14.3 x 10.16 mm | - | Blue | 2000 | - | - | TE CONNECTIVITY LTD | No | - | - | - | - | 281695-4 | 281695-4 | - | +105°C | + 100 C | - | -55°C | - 40 C | Through Hole | STRAIGHT | 1 | 5A | 5A | 500V | - | 1 | 1 | -55C to 105C | - | - | - | - | - | Active | Square | 4 | 2.54(mm) | 2.54mm | 5.08(mm) | 1.72 | Details | Yes | - | - | - | Solder | 4 | AMPMODU | 0.018589 oz | - | - | - | - | - | -55 to 125 °C | Bag | AMPMODU HE14 | e0 | Yes | - | - | BOARD CONNECTOR | Shrouded Header | 4 Position | - | - | - | Wire-to-Board | 1 | Header | AMPMODU | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 4 | - | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | 4(POS) | - | - | - | MALE | 94V-0 | Blue | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Wire to Board | - | - | - | 3/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | 10.16 mm | - | - | 10.16(mm) | 10.16mm | 5.08mm | 14.3mm | - | - | - | 11.4(mm) | - | - | UL 94 V-0 | - | ||
![]() 281742-3 TE Connectivity | In Stock |
| - | 12 Weeks, 2 Days | Production (Last Updated: 4 days ago) | Tin | Through Hole | BOARD | - | Square | - | Glass, Polyester | Thermoplastic | - | - | - | - | Right Angle | - | - | Thermoplastic | Tin plated | 0.3 inch | Right Angle | TE Connectivity | PBT | - | Crimp | Tin plated | NOT SPECIFIED | PHOSPHOR BRONZE | - | 1pc(s) | 2.54mm | (L x W x H) 7.62 x 15.34 x 10.52 mm | - | Blue | 500 | - | - | TE CONNECTIVITY LTD | No | THERMOPLASTIC | - | - | ACTIVE (Last Updated: 4 days ago) | 281742-3 | 281742-3 | - | +105°C | - | - | -55°C | - | Through Hole | RIGHT ANGLE | 2 | 5A | 5A | 500V | ONE | - | 2 | - | - | - | 100 °C | -40 °C | ROHS COMPLIANT | Active | Square | 3 | - | 2.54mm | - | 1.53 | Compliant | Yes | - | 6 way 2 row r/a HE14 shrouded header | - | Solder | 6 | AMPMODU | 0.031993 oz | 500 V | - | - | - | - | -55 to 125 °C | Box | AMPMODU HE14 | e3 | - | Through Hole | - | BOARD CONNECTOR | AMPMODU | 6 | 105 °C | -55 °C | Blue | - | 2 | Header | ROHS AND ELV COMPLIANT | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 6 | Right Angle | 2.54 mm | 15.34 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | 2.54 mm | 6 | RECTANGULAR | - | 0.3 inch | MALE | 94V-0 | Blue | 2.9 mm | - | 0.604 inch | AMP | 500 V | 3 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | - | Compliant | - | SOLDER | - | - | 700VAC V | - | 2.54 mm | 30 Cycles | - | 6 | Tin (Sn) | - | RECTANGULAR | 3.0024 N | - | - | 3 A | 0.1 inch | BLUE | 6.75 mm | Headers & Wire Housings | Wire to Board | 1 mm | - | - | - | - | No | - | - | 1.27 mm | - | Headers | Right Angle | - | 0.114 inch | 7.0104 mm | Headers & Wire Housings | 7.62 mm | - | - | - | 10.52mm | 7.62mm | 15.34mm | - | - | - | - | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 292174-6 TE Connectivity | In Stock | - | - | 15 Weeks | - | Tin | - | BOARD | - | - | - | - | Polyamide 6T | - | LOCKING | PEG | - | - | - | - | Polyamide 6T | - | 0.724 inch | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 20(mohm) | - | - | - | - | - | 700 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYAMIDE | - | - | - | - | 292174-6 | - | - | + 105 C | 125 | - | - 40 C | Surface Mount | STRAIGHT | - | - | - | - | ONE | 1 | 1 | -30C to 105C | - | - | 105 °C | -40 °C | - | Active | - | - | 2(mm) | - | 8.6(mm) | 1.71 | Details | Yes | - | - | - | Solder | - | Common Termination | 0.022117 oz | - | 125VDC/125VAC | 125 V | - | - | -30 to 105 °C | BOX/TAPE AND REEL | AMP CT | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 6 Position | - | - | - | Wire-to-Board, Wire-to-Wire | 1 | Header | ROHS COMPLIANT | 8536.69.40.40 | - | - | NO | NO | NO | NO | Pin | NO | GENERAL PURPOSE | 2.0000 mm | 6 | - | 2 mm | - | compliant | 4 A | UL | Solder | COMMERCIAL | 1 | - | 6(POS) | RECTANGULAR | - | 0.228 inch | MALE | 94V-0 | Natural | - | - | 0.307 inch | AMP | - | 3 A | SQ PIN-SKT | 30 mΩ | 28 AWG to 22 AWG | 1000000000 Ω | - | 0.079 inch | PLUG | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 1000VAC V | - | - | 30 Cycles | - | - | - | - | RECTANGULAR | - | - | - | - | - | NATURAL | - | Headers & Wire Housings | - | - | - | - | 4/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | 18.4 mm | - | - | 18.4(mm) | - | - | - | 40u inch | - | - | 7.8(mm) | - | - | - | - |