- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Body Material | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Approvals | AWG | Base/Housing Material | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pins | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Schedule B | Tail Length | Termination Method | Total no. of pins | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Contact Design | Termination Post Length | Current Rating (Max) | Stackable | Keyed | High Temperature Housing | High Speed Serial Data Connector | Product | Insulation Diameter-Min | Mounting Angle | Compliance | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-146457-6 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.584 inch | - | - | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146457-6 | - | - | - | - | STRAIGHT | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | - | 2.54 mm | - | not_compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | Matte Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 2-146481-7 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 5 days ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | - | Vertical | Without | CSA | - | - | 2.684 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 150 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146481-7 | 146481 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.69 | N | No | - | 2.54 mm | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 27 Position | 125 °C | -65 °C | - | - | 1 | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 27 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 27 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 36.32 mm | 1 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | Gold | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | - | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | Yes | - | - | - | Headers | - | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | 381 nm | 25.4 mm | - | - | UL94 V-0 | - | ||
![]() 2-146472-7 TE Connectivity | In Stock | - | - | 20 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | 2.684 inch | - | TE Connectivity | - | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | 150 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146472-7 | 146472 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.68 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e4 | No | - | EAR99 | BOARD STACKING CONNECTOR | Stacker | 27 Position | - | - | - | - | 1 Row | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 27 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | Black | - | 0.7 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | Straight | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 2-146472-9 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | 2.884 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 150 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146472-9 | 146472 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.68 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Stacker | 29 Position | - | - | - | - | 1 Row | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 29 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | Black | - | 0.7 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | Straight | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 2-146477-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.084 inch | - | - | - | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146477-1 | - | - | - | - | STRAIGHT | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 21 | - | 2.54 mm | - | not_compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | - | - | 1.1 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 2-146509-7 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | 2.684 inch | - | TE Connectivity | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | 90 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146509-7 | 146509 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.67 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 54 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 54 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | 1 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 2-215882-6 TE Connectivity | 1730 | - | - | 10 Weeks | - | Gold | - | CABLE | - | - | Thermoplastic | - | LOCKING | - | - | - | 30 | Thermoplastic | 1.48 inch | Right Angle | TE Connectivity | PA | - | Gold plated | NOT SPECIFIED | PHOSPHOR BRONZE | - | 1pc(s) | 2.54mm | (L x W x H) 7.3 x 37.6 x 14.2 mm | Grey | 42 | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | 2-215882-6 | 2-215882-6 | - | + 105 C | - 40 C | Cable Mount | Cable | 2 | - | 2 | 2 | -55C to 125C | 105 °C | -65 °C | - | Active | 26 | 13 | 2.54(mm) | 2.54mm | 14.2(mm) | 1.72 | Details | Yes | - | - | IDT | 26 | AMP-LATCH | 0.065433 oz | - | - | - | - | - | Bulk | AMP-LATCH | e3 | Yes | - | EAR99 | BOARD CONNECTOR | IDC Connector | 26 Position | - | - | - | Cable-to-Board | 2 | Receptacle | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 26 | - | - | - | compliant | 1A | UL | Crimp | - | - | 26(POS) | - | - | 0.287 inch | FEMALE | 94V-0 | Gray | - | 0.559 inch | AMP | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | IDC | - | - | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | - | Tin (Sn) | RECTANGULAR | - | - | - | 0.1 inch | GRAY | - | Headers & Wire Housings | PREASSEM CONN | - | 1/Contact(A) | - | - | - | - | Headers | - | Straight | - | - | Headers & Wire Housings | 37.6 mm | 37.6(mm) | 14.2mm | 7.3mm | 37.6mm | 31u inch | - | - | 7.3(mm) | - | - | - | ||
![]() 2-146507-9 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | - | Vertical | Without | CSA | - | - | 2.884 inch | - | TE Connectivity | - | - | - | GOLD (15) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | 90 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146507-9 | 146507 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.76 | Compliant | Yes | - | 8.38 mm | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e4 | Yes | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 58 | 125 °C | -65 °C | - | - | 2 | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 58 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 58 | RECTANGULAR | NO | 0.192 inch | MALE | - | Black | 33.78 mm | 0.67 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | SOLDER | Gold | - | - | 750VAC V | 2.54 mm | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | Yes | - | - | - | Headers | - | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | 381 nm | 17.01 mm | - | No | UL94 V-0 | - | ||
![]() 2-173983-7 TE Connectivity | 139 |
| - | 11 Weeks | - | Tin | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | - | 0.63 inch | - | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 180 | - | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 2-173983-7 | - | + 105 C | - 40 C | - | RIGHT ANGLE | - | ONE | - | 1 | - | 105 °C | -40 °C | - | Active | - | - | - | - | - | 1.74 | Details | Yes | - | - | - | - | Common Termination | 0.017390 oz | - | 125 V | - | - | - | Tray | AMP CT | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 7 Position | - | - | - | Wire-to-Board | 1 Row | - | SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | - | NO | NO | NO | NO | Pin (Male) | NO | GENERAL PURPOSE | 2 mm | 7 | - | 2 mm | - | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.201 inch | MALE | 94V-0 | Yellow | - | 0.157 inch | AMP | 2 A | - | 20 mΩ | 28 AWG to 26 AWG | 1000000000 Ω | - | 0.079 inch | PLUG | - | SOLDER | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | Right Angle | - | 0.138 inch | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-146507-1 TE Connectivity | In Stock | - | - | 20 Weeks | Production (Last Updated: 2 days ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | - | Vertical | Without | CSA | - | - | 2.084 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 90 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146507-1 | 146507 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.76 | Compliant | Yes | - | 8.38 mm | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e4 | Yes | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 42 | 125 °C | -65 °C | - | - | 2 | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 42 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 42 | RECTANGULAR | NO | 0.192 inch | MALE | - | Black | 33.78 mm | 0.67 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | SOLDER | Gold | - | - | 750VAC V | 2.54 mm | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | Yes | - | - | - | Headers | - | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | 381 nm | 17.01 mm | - | No | UL94 V-0 | - | ||
![]() 2-146483-1 TE Connectivity | In Stock | - | - | 20 Weeks | Production (Last Updated: 1 week ago) | Tin | - | BOARD | Square | - | Thermoplastic | - | - | Vertical | - | CSA | - | - | 2.084 inch | - | TE Connectivity | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | 90 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146483-1 | 146483 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.85 | N | No | - | 3.3 mm | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 42 Position | 125 °C | -65 °C | - | - | 2 | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 42 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 42 | RECTANGULAR | - | 0.192 inch | MALE | - | Black | 11.18 mm | 0.2 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | - | - | 750VAC V | 2.54 mm | - | - | Matte Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | Yes | - | - | - | Headers | - | - | - | 0.11 inch | Headers & Wire Housings | - | - | - | - | - | 100u inch | - | 5.08 mm | - | No | UL94 V-0 | - | ||
![]() 2-146459-7 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | 2.684 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 75 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146459-7 | 146459 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.69 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Stacker | 27 Position | - | - | - | - | 1 Row | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 27 | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | - | 0.4 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | Straight | - | 0.11 inch | Headers & Wire Housings | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 2-146484-0 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 1.984 inch | - | - | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146484-0 | - | - | - | - | STRAIGHT | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 40 | - | 2.54 mm | - | not_compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | 2.54 mm | - | - | Matte Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 2-102536-3 TE Connectivity | 69 | - | - | 12 Weeks | Production (Last Updated: 2 days ago) | - | - | - | - | Thermoplastic | Thermoplastic | Thermoplastic | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | 1 | - | TE CONNECTIVITY LTD | - | ACTIVE (Last Updated: 2 days ago) | - | 2-102536-3 | 102536 | - | - | - | - | - | - | - | - | -65C to 105C | - | - | - | Active | - | - | - | - | 7.49(mm) | 1.63 | Compliant | Yes | 8538907080, 8538907080/8538907080, 8538907080/8538907080/8538907080, 8538907080/8538907080/8538907080/8538907080 | - | - | - | AMPMODU | - | - | - | - | - | - | Bulk | AMPMODU MT | - | Yes | - | - | - | Cover | 50 | - | - | Black | - | 2 | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 7.49 mm | not_compliant | - | - | - | - | - | 50 | - | - | - | - | - | Black | - | - | AMP | - | - | - | - | - | 2.54 mm | - | - | Compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | Cover | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Accessories | - | - | - | - | Headers & Wire Housings | 63.5 mm | 63.5(mm) | - | 63.5 mm | - | - | - | - | - | No | UL94 V-0 | Not Applicable | ||
![]() 2-146471-3 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.284 inch | - | - | - | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146471-3 | - | - | - | - | STRAIGHT | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 23 | - | 2.54 mm | - | not_compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | - | - | 0.9 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 2-111623-0 TE Connectivity | 8 |
| - | 10 Weeks | - | Gold | - | CABLE | - | - | Polyester | - | LATCH | - | - | - | - | Polyester | 0.834 inch | Right Angle | - | - | - | - | NOT SPECIFIED | BERYLLIUM COPPER | 25(mohm) | - | - | - | - | - | - | TE CONNECTIVITY LTD | POLYESTER | - | - | 2-111623-0 | 111623 | +105°C | -65°C | Cable Mount | Cable | - | - | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | 2(mm) | 2mm | 5.16(mm) | 1.24 | - | Yes | - | - | IDT | - | - | - | 125VAC | 125 V ac | 28 AWG | 28 AWG | -65 to 105 °C | Box or Tray | AMP-LATCH | e4 | Yes | - | - | BOARD CONNECTOR | IDC Connector | 16 Position | - | - | - | Wire-to-Board | 2 | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 16 | - | - | - | compliant | 500mA | UL, CSA | IDC | COMMERCIAL | - | 16(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.203 inch | FEMALE | 94V-0 | Black | - | 0.403 inch | AMP | 0.5 A | SQ PIN-SKT | 25 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | IDC | - | - | POLARIZED HOUSING | - | - | 150 Cycles | - | GOLD FLASH | RECTANGULAR | .139 N | 1.668 N | - | 0.079 inch | BLACK | - | Headers & Wire Housings | PREASSEM CONN | - | 0.5/Contact(A) | - | - | - | - | Headers | 0.024 inch | - | - | - | - | 21.18 mm | 21.18(mm) | - | - | - | 30u inch | - | - | 8.48(mm) | - | - | - | ||
![]() 2-146502-7 TE Connectivity | In Stock | - | - | 20 Weeks | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | 2.684 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 90 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146502-7 | 146502 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.66 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 54 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 54 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | 1 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | - | - | 0.11 inch | Headers & Wire Housings | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 2-146481-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | 2.284 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 150 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146481-3 | 146481 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.69 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 23 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 23 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | - | 1 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 2-146483-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 1 week ago) | Tin | - | BOARD | Square | - | Thermoplastic (TP) | - | - | Vertical | - | CSA | - | - | 2.284 inch | - | TE Connectivity | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | 90 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146483-3 | 146483 | + 125 C | - 65 C | - | STRAIGHT | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.85 | N | No | - | 3.3 mm | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 46 Position | 125 °C | -65 °C | - | - | 2 | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 46 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 46 | RECTANGULAR | - | 0.192 inch | MALE | - | Black | 11.18 mm | 0.2 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | - | - | 750VAC V | 2.54 mm | - | - | Matte Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | Yes | - | - | - | Headers | - | - | - | 0.11 inch | Headers & Wire Housings | - | - | - | - | - | 100u inch | - | 5.08 mm | - | No | UL94 V-0 | - | ||
![]() 2-103185-4 TE Connectivity | 348 | - | - | 21 Weeks | Production (Last Updated: 2 months ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | - | Vertical | - | CSA | - | Thermoplastic | 2.384 inch | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 100 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | ACTIVE (Last Updated: 2 months ago) | - | 2-103185-4 | - | + 105 C | - 65 C | Through Hole | STRAIGHT | - | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | 2.54(mm) | - | 2.34(mm) | 1.45 | N | No | - | - | Solder | - | AMPMODU | 0.053652 oz | - | - | - | - | -65 to 105 °C | Box | AMPMODU MOD II | e0 | No | Solder, Through Hole | EAR99 | BOARD CONNECTOR | Unshrouded Header | 24 Position | 105 °C | -65 °C | - | Board-to-Board | 1 Row | Header | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 24 | Vertical | 2.54 mm | 2.34 mm | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 24(POS) | RECTANGULAR | 2-103668-3 | 0.092 inch | MALE | 94V-0 | Black | 3.048 mm | 0.09 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | - | BLACK | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | No | No | No | Headers | - | Straight | UL, CSA | 0.12 inch | Headers & Wire Housings | 60.55 mm | 60.55(mm) | - | 60.55 mm | - | 15u inch | - | - | 8.13(mm) | No | UL 94 V-0 | - |