- Contact Materials
- RoHS
- Pitch
- Number of Rows
- Number of Positions
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Type
- Series
- Connector Type
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Shape | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Rows Loaded | Samacsys Description | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Halogen Free | Mating Retention | Number of Signal Positions | Thread Size | Product Type | Connector System | Hole Diameter | Number of Columns | Current Rating (Max) | Mating Alignment | Preloaded | Assembly Item Name | VDE Tested | Name of Rows Loaded | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5650461-4 TE Connectivity | 1000 |
| - | 15 Weeks, 3 Days | - | Gold | Through Hole | Through Hole | - | - | Polymer | - | LOCKING | Right Angle | - | - | - | Polymer | 3.696 inch | Right Angle | TE Connectivity | - | NOT SPECIFIED | Copper Alloy | - | 28 | TE CONNECTIVITY LTD | Polymer | GLASS FILLED POLYMER | TE Connectivity | - | 5650461-4 | - | - | - | - | - | Through Hole | Through Hole | - | 3 | 3 | -55C to 105C | 125 °C | -55 °C | - | LEAD FREE | Active | 2.54(mm) | 2.54mm | - | - | 1.24 | Details | Yes | a + b + c | Eurocard DIN41612 R,rcp,r/a,96way | 2.79 mm | Solder | - | 0.583079 oz | 250VAC | - | - | Box | Eurocard | e3 | Yes | Solder | EAR99 | Connector, Receptacle, Socket | DIN 41612 | - | 96 Position | 221 °C | -67 °C | Grey | 3 | Receptacle | ROHS AND ELV COMPLIANT | 8536.69.40.40 | Backplane Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 96 | Right Angle | - | 2.54 mm | 13.97 mm | compliant | 1.5 A | UL, CSA | Solder Pin | COMMERCIAL | 3 | 96(POS) | RECTANGULAR | - | 0.413 inch | FEMALE | - | Gray | 2.79 mm | 0.7 inch | AMP | - | - | SQ PIN-SKT | 3.5 mΩ | 1000000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | 600 V | SOLDER | - | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | .9452 N | .15012 N | - | 1.5 A | 0.1 inch | GRAY | - | - | - | - | DIN 41612 Connectors | - | - | 15 | 1.5/Contact(A) | - | - | - | - | A,B,C | Receptacles | Right Angle | - | DIN 41612 Connectors | 93.88 mm | 93.88(mm) | 10.49 mm | 93.88 mm | 17.6 mm | - | 1.5748 mm | 10.49(mm) | No | Unknown | UL94 V-0 | Lead Free | ||
![]() 8-530843-2 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | - | Polyester | - | - | Vertical | - | Nickel | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | - | - | 8-530843-2 | 530843 | - | - | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | - | Obsolete | - | - | - | - | 5.87 | Compliant | No | - | - | - | - | - | - | - | - | - | Bulk | - | e3 | - | Solder | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 3 | Vertical | - | 2.54 mm | - | unknown | - | - | - | - | - | 6 | - | - | - | FEMALE | 94V-0 | - | 3.18 mm | - | - | - | - | - | - | - | - | - | - | Compliant | - | SOLDER | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | UL94 V-0 | - | ||
![]() 767156-2 TE Connectivity | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 767156-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-100525-3 TE Connectivity | 212 |
| - | 15 Weeks | - | - | - | - | - | GLASS FILLED POLYAMIDE66 | Polyamide (PA) | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | 500 | TE CONNECTIVITY LTD | - | - | - | - | 6-100525-3 | 100525 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 10.8(mm) | - | 1.64 | Details | Yes | - | - | - | - | Z-Pack | 0.007619 oz | - | - | - | Bag | Z-Pack HM | - | - | - | - | - | Coding Key | - | - | - | - | - | 8 Row | - | - | - | Backplane Connectors | NO | NO | NO | - | - | - | 2 mm | - | - | - | - | - | compliant | - | - | Snap Fit | - | - | - | - | - | - | - | - | Pastel Orange | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | - | - | - | CODE KEY | - | - | Coding Keys | - | - | Hard Metric Connectors | 8.9 mm | 8.9(mm) | - | - | - | - | - | 6.5(mm) | - | - | - | - | ||
![]() 646328-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | GUIDE PIN | - | - | - | - | - | 2.384 inch | - | - | - | MATTE TIN | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | 646328-1 | 646328 | - | - | - | - | - | STRAIGHT | ONE | - | 6 | - | 125 °C | -65 °C | - | - | Obsolete | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Z-PACK | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 123 | - | - | 1.27 mm | - | unknown | - | UL, CSA | - | COMMERCIAL | 6 | - | MIXED | - | - | MALE | - | - | - | - | - | - | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | PRESS FIT | - | - | POLARIZED KEY | 600VAC V | 2.54 mm | 500 Cycles | - | MATTE TIN | RECTANGULAR | .834 N | .1112 N | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.145 inch | - | - | - | - | - | - | 50u inch | - | - | - | - | - | - | ||
![]() 646917-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 646917-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.83 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646728-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | - | - | 646728-1 | 646728 | - | - | - | - | - | STRAIGHT | - | - | 8 | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | - | - | 2 mm | - | unknown | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646243-8 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | GUIDE PIN | - | - | - | - | - | 4.896 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | 646243-8 | 646243 | - | - | - | - | - | RIGHT ANGLE | ONE | - | 4 | - | 125 °C | -65 °C | - | - | Obsolete | - | - | - | - | 5.83 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Z-PACK | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 160 | - | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 6 | - | MIXED | MULTIPLE MATING PARTS AVAILABLE | 0.535 inch | FEMALE | - | - | - | 0.936 inch | - | - | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLARIZED KEY | 600VAC V | 1.905 mm | 250 Cycles | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | .834 N | .1112 N | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 inch | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | ||
![]() 6469025-1 TE Connectivity | 400 |
| - | 12 Weeks | - | Gold | - | BOARD | - | - | Polyester | - | - | - | - | - | - | Polyester | 0.98 inch | Straight | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | 20(mohm) | 20 | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | - | 6469025-1 | - | +105°C | 250 | - | -65°C | Through Hole | STRAIGHT | ONE | 4 | 4 | -65C to 105C | 105 °C | -65 °C | - | ROHS COMPLIANT | Active | 2.5(mm) | - | 15.43(mm) | - | 1.25 | Details | Yes | - | - | - | Press Fit | - | 0.144623 oz | 250VAC | 250 V ac | -65 to 105 °C | Tube | Z-PACK HM-Zd | e3 | Yes | - | EAR99 | BOARD CONNECTOR | High Speed | - | 40 Position | - | - | - | 4 | Header | SHIELDED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5000 mm | 40 | - | - | 2.5 mm | - | compliant | 700mA | UL | Press Fit | COMMERCIAL | 6 | 40 POS | RECTANGULAR | - | 0.607 inch | MALE | - | Gray | - | 0.528 inch | AMP | - | 0.7 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | - | 0.098 inch | RECEPTACLE | - | - | PRESS FIT | - | - | POLARIZED HOUSING | 650VAC V | 1.4986 mm | 600 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .3892 N | .139 N | - | - | 0.059 inch | - | - | - | - | - | Hard Metric Connectors | - | - | 10 | 0.7/Contact(A) | - | - | - | - | - | Headers | Vertical | 0.098 inch | Hard Metric Connectors | 24.9 mm | 24.95(mm) | - | - | - | 30u inch | - | 13.4(mm) | - | - | - | - | ||
![]() 6469085-1 TE Connectivity | 403 | - | - | 6 Weeks | - | Gold | - | BOARD | - | - | Polyester | - | LOCKING | - | - | - | - | Polyester | 0.982 inch | Straight | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | 20 | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | - | 6469085-1 | 6469085 | - | - | - | - | Through Hole | STRAIGHT | ONE | 6 | 6 | - | 105 °C | -60 °C | - | - | Active | 2.5(mm) | - | 18.93(mm) | - | 2.27 | Details | Yes | - | - | - | Press Fit | - | 0.345120 oz | - | - | - | Tube | - | e3 | - | - | EAR99 | BOARD CONNECTOR | Hard Metric | - | - | - | - | - | 6 | Header | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5000 mm | 60 | - | - | 2.5 mm | - | compliant | - | UL | - | COMMERCIAL | 9 | 60 POS | RECTANGULAR | - | 0.745 inch | MALE | 94V-0 | Gray | - | 0.528 inch | AMP | - | 0.7 A | CENTRONIC | 20 mΩ | 10000000000 Ω | - | 0.098 inch | RECEPTACLE | - | - | PRESS FIT | - | - | POLARIZED HOUSING | 550VAC V | 1.4986 mm | 250 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .3892 N | .139 N | - | - | 0.059 inch | - | - | - | - | - | Hard Metric Connectors | - | - | - | - | - | - | - | - | - | Headers | - | 0.07 inch | Hard Metric Connectors | 24.9 mm | 24.9(mm) | - | - | - | - | - | 13.4(mm) | - | - | - | - | ||
![]() 1392374-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | - | - | - | - | 1392374-1 | - | - | - | - | - | - | RIGHT ANGLE | - | - | 5 | - | - | - | - | - | Obsolete | - | - | - | - | 5.87 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | 2 mm | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100526-3 TE Connectivity | In Stock | - | - | 11 Weeks | - | - | - | - | - | GLASS FILLED POLYAMIDE66 | Polyamide (PA) | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | 500 | TE CONNECTIVITY LTD | - | - | - | - | 100526-3 | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Active | - | - | 10.6(mm) | - | 1.64 | Details | Yes | - | - | - | - | Z-Pack | 0.007619 oz | - | - | - | Bag | Z-Pack HM | - | - | - | - | - | Coding Key | - | - | - | - | - | - | - | - | - | Backplane Connectors | NO | NO | NO | - | - | - | - | - | - | - | - | - | compliant | - | - | Press Fit | - | - | - | - | - | - | - | - | Nut Brown | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | - | - | - | CODE KEY | - | - | Coding Keys | - | - | Hard Metric Connectors | 9.9 mm | 9.9(mm) | - | - | - | - | - | 6.1(mm) | - | - | - | - | ||
![]() 106726-1 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | BOARD | 110 | - | - | - | LOCKING | - | - | - | - | - | 1.964 inch | Straight | - | - | SN ON NI | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | - | 106726-1 | 106726 | - | - | TE Connectivity | - | - | STRAIGHT | ONE | - | 5 | - | 125 °C | -55 °C | Tube | - | Obsolete | 2(mm) | - | - | Active | 8.74 | Compliant | No | - | - | - | Press Fit | - | - | - | - | - | - | * | - | - | - | EAR99 | BOARD CONNECTOR | Hard Metric | - | - | - | - | - | - | PL | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 110 | - | - | 2.0066 mm | - | not_compliant | - | - | - | COMMERCIAL | 5 | 110(POS) | RECTANGULAR | - | 0.606 inch | MALE | - | - | - | 0.529 inch | - | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | - | POLARIZED HOUSING | - | 2.0066 mm | - | - | TIN OVER NICKEL | RECTANGULAR | .7506 N | .15012 N | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.145 inch | - | - | - | - | - | - | 20u inch | - | - | - | - | - | - | ||
![]() 120747-2 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 0.521 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | - | 120747-2 | 120747 | - | - | - | - | - | STRAIGHT | ONE | - | 10 | - | 105 °C | -65 °C | - | - | Obsolete | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Z-PACK, HIGH DENSITY | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | 2.5 mm | - | unknown | - | UL, CSA | - | COMMERCIAL | 15 | - | MIXED | MULTIPLE MATING PARTS AVAILABLE | 0.945 inch | MALE | - | - | - | 0.465 inch | - | - | 1.2 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | - | 0.098 inch | RECEPTACLE | - | - | PRESS FIT | - | - | POLARIZED HOUSING | 600VAC V | .9906 mm | 125 Cycles | - | - | RECTANGULAR | .7228 N | .139 N | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.146 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 352115-9 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 0.984 inch | - | - | - | MATTE TIN | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | - | 352115-9 | 352115 | - | - | - | - | - | RIGHT ANGLE | ONE | - | 5 | - | - | - | - | - | Obsolete | - | - | - | - | 5.85 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | ACTION PIN | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 55 | - | - | 2 mm | - | compliant | - | UL | - | COMMERCIAL | 5 | - | RECTANGULAR | - | 0.482 inch | FEMALE | - | - | - | 0.827 inch | - | - | 1.5 A | BELLOWED TYPE | 20 mΩ | - | - | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | - | POLARIZED HOUSING | - | 2.0066 mm | - | - | MATTE TIN | RECTANGULAR | - | - | - | - | 0.079 inch | GRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 352029-2 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | - | - | 352029-2 | - | - | - | - | - | - | RIGHT ANGLE | - | - | 6 | - | - | - | - | - | Obsolete | - | - | - | - | 5.74 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | ACTION PIN, Z-PACK, 10 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 105 | - | - | 2 mm | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-223610-1 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | Through Hole | BOARD | - | - | - | - | LOCKING | - | - | - | - | - | 0.468 inch | - | - | - | AU-PD-NI ON NI | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | 7-223610-1 | 223610 | - | - | - | - | - | STRAIGHT | ONE | - | 4 | - | 125 °C | -55 °C | - | - | Obsolete | - | - | - | - | 5.91 | Compliant | No | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Press-Fit | - | BOARD CONNECTOR | - | 4 Ω | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2 mm | 24 | - | - | 2.0066 mm | - | compliant | - | - | - | COMMERCIAL | 4 | 24 | RECTANGULAR | - | 0.622 inch | MALE | - | - | - | 0.669 inch | - | - | 4.5 A | SQ PIN-SKT | 10 mΩ | 100000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1000VAC V | 2.0066 mm | 250 Cycles | - | TIN/LEAD OVER NICKEL | RECTANGULAR | .695 N | .1112 N | - | - | 0.079 inch | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.167 inch | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 5120678-1 TE Connectivity | 917 |
| - | 37 Weeks | - | Gold | - | BOARD | - | - | Polyester | - | - | - | - | - | - | Polyester | - | Straight | TE Connectivity / AMP | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 34 | TE CONNECTIVITY LTD | - | - | - | - | 5120678-1 | 5120678-1 | - | - | - | - | Through Hole | STRAIGHT | - | 6 | 6 | -65C to 105C | - | - | - | - | Active | 2(mm) | - | - | - | 1.73 | Details | Yes | - | - | - | Press Fit | - | 0.105046 oz | 250VAC | - | - | Tube | - | e3 | Yes | - | - | BOARD CONNECTOR | Wire to Board | - | 60 Position | - | - | - | 6 Row | Header | - | - | Backplane Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0000 mm | 30 | - | - | 2 mm | - | compliant | - | - | Press Fit | - | - | 30(POS) | - | - | - | MALE | - | Black | - | - | AMP | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | 1.15/Contact(A) | - | - | - | - | - | Headers | Vertical | - | High Speed / Modular Connectors | 17 mm | 17(mm) | - | - | - | - | - | 11.8(mm) | - | - | - | - | ||
![]() 5353177-1 TE Connectivity | In Stock | - | - | 18 Weeks, 6 Days | Production (Last Updated: 2 days ago) | Gold | Panel, Through Hole | - | - | Glass, Nylon | Resin | Rectangular | - | Vertical | With | - | UL | - | - | Straight | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | 10 | TE CONNECTIVITY LTD | - | - | - | ACTIVE (Last Updated: 2 days ago) | 5353177-1 | 5353177 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2.32 | Compliant | Yes | - | - | - | Solder | - | - | - | - | - | Bulk | M-ZIF | - | Yes | Solder | EAR99 | PCB CONNECTOR | Zero Insertion Force | - | 156 | 185 °C | -67 °C | Black | 10 | Receptacle | - | 8536.69.40.40 | Backplane Connectors | - | - | - | - | - | - | 2.5400 mm | - | Vertical | Unshielded | - | - | compliant | 3 A | - | Through Hole | - | - | 156 POS | - | - | - | - | - | Black | 7.1882 mm | - | TE Connectivity | 250 V | - | - | - | - | 2.54 mm | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 mA | - | - | Halogen Free | With | 156 | M3 | High Speed / Modular Connectors | Wire-to-Board | 1.1 mm | - | - | With | Yes | - | No | - | Receptacles | Vertical | - | High Speed / Modular Connectors | - | - | - | - | - | - | 1.6002 mm | - | - | - | UL94 V-0 | Lead Free | ||
![]() 5646492-1 TE Connectivity | 133 |
| - | 11 Weeks, 3 Days | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | - | - | Polyester | - | LOCKING | Right Angle | - | - | - | Polyester | 0.982 inch | Right Angle | TE Connectivity | Signal | NOT SPECIFIED | NOT SPECIFIED | - | 20 | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | ACTIVE (Last Updated: 1 week ago) | 5646492-1 | - | - | - | - | - | Through Hole | RIGHT ANGLE | ONE | 8 | 8 | - | 125 °C | -55 °C | - | - | Active | 2(mm) | - | - | - | 2.28 | Compliant | Yes | - | - | - | Press Fit | Z-Pack | 0.586535 oz | - | 750 V | - | Tube | Z-Pack HM | - | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | Hard Metric | - | 88 | 125 °C | -55 °C | - | 8 | Receptacle | SHIELDED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0000 mm | 88 | Right Angle | Yes | 2 mm | - | compliant | 1.5 A | UL | - | COMMERCIAL | 8 | 88 POS | RECTANGULAR | 5646513-1 | 0.685 inch | FEMALE | 94V-0 | Gray | - | 0.913 inch | AMP | - | 1.5 A | SQ PIN-SKT | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | Compliant | - | PRESS FIT | 1.5 A | - | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .7506 N | .139 N | No | - | 0.079 inch | GRAY | - | - | - | - | Hard Metric Connectors | - | - | 11 | - | - | - | - | - | - | Receptacles | Right | 0.129 inch | Hard Metric Connectors | 24.93 mm | 24.93(mm) | - | 24.93 mm | - | 760 nm | - | - | - | - | UL94 V-0 | Not Applicable |