- Contact Materials
- RoHS
- Pitch
- Number of Rows
- Number of Positions
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Type
- Series
- Connector Type
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of I/O Lines | Number of Rows Loaded | Number of Words | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Rows Loaded | Supplier Package | Tail Length | Termination Method | Timing Type | Typical Operating Supply Voltage | Unit Weight | Usage Level | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Sealable | Mating Contact Row Spacing | Insulator Color | Number of Signal Positions | Address Bus Width | Product Type | Density | Screening Level | Number of Columns | Termination Post Length | Current Rating (Max) | Make First / Break Last | Name of Rows Loaded | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Plating Thickness | PCB Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 536437-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | Polyester | - | - | Polyester | - | Right Angle | TE Connectivity / AMP | - | - | Brass | - | 30 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | Through Hole | 3 | - | - | - | - | - | - | - | 2.54(mm) | - | 17.73(mm) | - | Details | - | - | - | - | Solder | - | - | - | - | - | - | - | Box | 536437 | - | - | - | - | DIN 41612 | - | - | - | Pin | - | - | Backplane Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | 96(POS) | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | DIN 41612 Connectors | 94 mm | 94(mm) | - | - | - | 11.1(mm) | - | ||
![]() 1-148167-5 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | Polyester | - | Straight | TE Connectivity | - | - | Phosphor Bronze | - | 30 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Press Fit | - | - | 0.600962 oz | - | - | - | -55 to 125 °C | Bulk | 148167 | - | - | - | - | DIN 41612 | 64 Position | - | 3 | Receptacle | - | - | Backplane Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | 1.5 A | - | - | Solder Pin | - | - | 64 POS | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | Receptacles | Straight | - | DIN 41612 Connectors | 93.98 mm | - | - | - | - | - | - | ||
![]() 374544-E TE Connectivity | 29 |
| - | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C | 64 Position | - | 3 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 2 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 124098-E TE Connectivity | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERmet Hardmetric 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354645-E TE Connectivity | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284893-E TE Connectivity | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 374001-E TE Connectivity | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type R | 96 Position | - | 3 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 374390-E TE Connectivity | 29 |
| - | - | - | Gold | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type TE | 160 Position | - | 5 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 2 A | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 374460-E TE Connectivity | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 536366-1 TE Connectivity | 20 |
| - | - | Production (Last Updated: 1 week ago) | Gold | Through Hole | - | Polyester | - | Right Angle | Polyester | - | Right Angle | TE Connectivity | Signal | - | Brass | - | 30 | - | - | TE Connectivity | - | - | - | - | - | Surface Mount | - | - | 16 Bit | - | 256 kWords | - | - | - | - | - | - | - | - | Non-Compliant | - | - | TSOP-II | 2.64 mm | Solder | Asynchronous | 2.5, 3.3 V | - | Industrial grade | - | - | -40 to 85 °C | Bulk | 536366 | - | Solder | - | Plug | - | 96 | Grey | 3 | Plug | - | - | Backplane Connectors | - | - | - | - | - | - | 2.54 mm | - | Right Angle | Unshielded | - | - | 1.5 A | 44 | - | - | - | - | 96 | - | - | - | - | - | Gray | 2.65 mm | - | - | - | - | 2.54 mm | - | - | Compliant | - | 1.5 A | - | - | 1 | - | No | - | - | 96 | 18 Bit | DIN 41612 Connectors | 4 Mbit | Industrial | 32 | 2.65 mm | - | Yes | - | - | - | - | DIN 41612 Connectors | - | - | 12.62 mm | 760 nm | 1.5748 mm | - | UL94 V-0 | ||
![]() 650462-4 TE Connectivity | In Stock | - | - | 17 Weeks, 4 Days | - | Gold Over Nickel | - | BOARD | Polyester | LOCKING | - | Polyester | 3.696 inch | Right Angle | TE Connectivity / AMP | - | NOT SPECIFIED | Phosphor Bronze | 15(mohm) | 28 | TE CONNECTIVITY LTD | POLYESTER | TE Connectivity | 650462-4 | 650462 | - | 250 | - | Through Hole | Through Hole | 3 | - | 3 | - | -55C to 125C | 125 °C | -55 °C | Active | 2.54(mm) | - | 18.01(mm) | 1.41 | Details | No | - | - | 4.24 mm | Solder | - | - | - | - | 250VAC | - | -55 to 125 °C | Tube | 650462 | No | - | EAR99 | BOARD EURO CONNECTOR | DIN 41612 | 96 Position | - | 3 | Receptacle | STANDARDS: DIN 41612; IEC 603-2, POLARIZED | 8536.69.40.40 | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.5400 mm | 96 | - | - | 2.54 mm | not_compliant | - | - | UL | Solder Pin | COMMERCIAL | 3 | 96 POS | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | Gray | - | 0.701 inch | SQ PIN-SKT | 15 mΩ | 1000000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1000VAC V | - | 2.54 mm | - | 0.1 inch | GRAY | - | - | DIN 41612 Connectors | - | - | - | - | 1.5/Contact(A) | - | A,B,C | Receptacles | Right | 0.167 inch | DIN 41612 Connectors | 93.88 mm | 93.88(mm) | - | 30u inch | - | 10.49(mm) | - | ||
![]() 535098-4 TE Connectivity | 50 |
| - | - | - | Gold | - | - | Polyester | - | - | Polyester | - | Straight | TE Connectivity | - | - | Phosphor Bronze | - | 30 | - | - | TE Connectivity | - | - | - | 250 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | In Transition | - | - | - | 3.3 mm | Solder | - | - | 0.594613 oz | - | - | - | - | Bulk | 535098 | - | - | - | - | DIN 41612 | 120 Position | - | 3 | Receptacle | - | - | Backplane Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | Solder Pin | - | - | 120 POS | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | Receptacles | Straight | - | DIN 41612 Connectors | 114.3 mm | - | - | - | - | - | - | ||
![]() 536154-5 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold | Through Hole | - | Thermoplastic | - | Vertical | Nylon/Polyester | - | Right Angle | TE Connectivity / AMP | Signal | - | Phosphor Bronze | - | 20 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.3 mm | Solder | - | - | - | - | - | - | -65 to 105 °C | Box | - | - | Solder | - | Receptacle | DIN 41612 | 96 | - | 3 | Header | - | - | Backplane Connectors | - | - | - | - | - | - | 2.5400 mm | - | Straight | Unshielded | - | - | 1.5 A | - | - | - | - | - | 96 POS | - | - | - | - | - | Black | 3.302 mm | - | - | - | - | 2.54 mm | - | - | Compliant | - | 1.5 A | - | - | - | - | No | - | - | 96 | - | DIN 41612 Connectors | - | - | 32 | 3.3 mm | - | No | - | - | - | - | DIN 41612 Connectors | 62.48 mm | - | 11.489512 mm | 760 nm | 1.567205 mm | - | UL94 V-0 | ||
![]() 5536386-5 TE Connectivity | 1 |
| - | - | - | Gold Plated Contacts | - | - | Polymer | - | - | Polymer | - | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | - | 28 | - | - | TE Connectivity | - | - | + 125 C | - | - 55 C | Through Hole | Through Hole | 2 | - | - | - | -55C to 125C | - | - | - | 2.54(mm) | 2.54mm | 12.65(mm) | - | Details | - | a + b | - | 2.64 mm | Solder | - | - | 0.195982 oz | - | 250VDC/250VAC | 250 V | -55 to 125 °C | Box or Tray | 5536386 | - | - | - | - | DIN 41612 | 32 Position | - | 2 Row | Receptacle | - | - | Backplane Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | 1.5 A | - | - | Solder Pin | - | - | 32(POS) | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | 1.5/Contact(A) | - | - | Plugs | Right Angle | - | DIN 41612 Connectors | 53.34 mm | 53.34(mm) | - | - | - | 12.62(mm) | - | ||
![]() 5148295-5 TE Connectivity | 62 |
| - | - | - | Tin | - | - | Polyester | - | - | Polyester | - | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | - | 28 | - | - | TE Connectivity | - | - | - | 250 | - | Through Hole | Through Hole | 3 | - | - | - | -55C to 125C | - | - | - | 2.54(mm) | - | 18.54(mm) | - | Details | - | - | - | - | Solder | - | - | 1 oz | - | 250VAC | - | -55 to 125 °C | Box | - | - | - | - | - | DIN 41612 | 150 Position | - | 2 Row | Receptacle | - | - | Backplane Connectors | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | - | - | Solder Pin | - | - | 150 POS | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | Receptacles | Right Angle | - | DIN 41612 Connectors | - | 139.6(mm) | - | - | - | 10.49(mm) | - | ||
![]() 5148417-5 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | Polymer | - | - | Polymer | - | Straight | TE Connectivity / AMP | - | - | Copper Alloy | - | 30 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | Through Hole | 3 | - | - | - | - | - | - | - | 2.54(mm) | - | 8.45(mm) | - | Details | - | a + b + c | - | - | Press Fit | - | - | 0.350658 oz | - | - | - | - | Box | Type M | - | - | - | - | DIN 41612 | 80 Position | - | 3 | Header | - | - | Backplane Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | Solder Pin | - | - | 2Power/78Signal POS | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | Receptacles | Straight | - | DIN 41612 Connectors | 93.98 mm | 93.98(mm) | - | - | - | 11.51(mm) | - | ||
![]() 535091-5 TE Connectivity | 8000 | - | - | - | - | Gold | - | - | Polyester | - | - | Polyester | - | Straight | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | 3 | - | - | - | - | - | - | - | 2.54(mm) | - | 10.6(mm) | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Box | - | - | - | - | - | DIN 41612 | 48 Position | - | 3 | Receptacle | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | Solder Pin | - | - | 48 POS | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | Receptacles | Straight | - | - | 53.34 mm | 53.34(mm) | - | - | - | 11.5(mm) | - | ||
![]() 148103-1 TE Connectivity | In Stock | - | - | - | - | Tin-Lead | - | - | - | - | - | Polyester | - | Right Angle | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.34 mm | - | - | - | - | - | - | ||
![]() 5650462-5 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | Polymer | - | - | Polymer | - | Right Angle | TE Connectivity / AMP | - | - | Copper Alloy | - | 28 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | Through Hole | 3 | - | - | - | -55C to 105C | - | - | - | 2.54(mm) | 2.54mm | - | - | Details | - | a + b + c | - | 4.24 mm | Solder | - | - | 0.644420 oz | - | 250VAC | - | - | - | 5650462 | - | - | - | - | DIN 41612 | 96 Position | - | 3 Row | Receptacle | - | - | Backplane Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | Solder Pin | - | - | 96(POS) | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | 1.5/Contact(A) | - | - | Receptacles | Right Angle | - | DIN 41612 Connectors | 93.88 mm | 93.88(mm) | - | - | - | 10.49(mm) | - | ||
![]() 650983-5 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | Polyester | - | - | Polyester | - | Straight | TE Connectivity / AMP | - | - | Phosphor Bronze | - | 30 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | Through Hole | 3 | - | - | - | - | - | - | - | 2.54(mm) | - | 10.6(mm) | - | - | - | - | - | 3.3 mm | Solder | - | - | 0.421771 oz | - | - | - | - | Bulk | - | - | - | - | - | DIN 41612 | 64 Position | - | 3 Row | Receptacle | - | - | Backplane Connectors | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | Solder Pin | - | - | 64 POS | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | 1.5/Contact(A) | - | - | Receptacles | Vertical | - | DIN 41612 Connectors | - | 93.98(mm) | - | - | - | 11.5(mm) | - |