- Contact Materials
- RoHS
- Pitch
- Number of Rows
- Number of Positions
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Type
- Series
- Connector Type
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | PCB Mounting Orientation | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Rows Loaded | Tail Length | Terminate To | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Max Current Rating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Impedance | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Number of Signal Positions | Product Type | Number of Columns | Termination Post Length | Current Rating (Max) | Preloaded | Assembly Item Name | Stackable | Level, Class | Used With | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Contact Finish Thickness | Plating Thickness | PCB Thickness | Stack Height | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 149009-1 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | BOARD | 40 | - | Thermoplastic | - | LOCKING | - | Vertical | - | - | - | 1.214 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | 149009-1 | - | - | - | STRAIGHT | ONE | - | 2 | - | 125 °C | -65 °C | - | Obsolete | - | - | - | - | 8.76 | Non-Compliant | No | - | 2.41 mm | - | - | - | - | - | - | - | - | - | - | Solder | EAR99 | BOARD STACKING CONNECTOR | - | 7 | 257 °C | -85 °C | - | 2 | Male | HIGH DENSITY, POLARZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.27 mm | 40 | Straight | 1.27 mm | - | - | - | compliant | - | - | - | - | - | COMMERCIAL | 5 | - | 40 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.285 inch | MALE | - | Natural | 2.41 mm | 0.648 inch | AMP | - | 10.5 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 2.54 mm | 0.05 inch | PLUG | Compliant | SOLDER | - | - | POLARIZED HOUSING | 500VAC V | - | 1.27 mm | 50 Cycles | - | - | RECTANGULAR | - | - | - | 10.5 A | 0.1 inch | NATURAL | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | 0.095 inch | - | - | - | 16.46 mm | 30.84 mm | - | 30u inch | - | 18.7452 mm | - | - | - | - | - | ||
![]() 120948-1 TE Connectivity | 104 | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | - | - | 120948-1 | 120948 | - | - | STRAIGHT | - | - | 6 | - | - | - | - | Obsolete | - | - | - | - | 5.85 | - | No | - | - | - | - | - | - | - | - | - | - | e3 | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90 | - | 2 mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | PRESS FIT | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120747-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 0.521 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | 120747-1 | 120747 | - | - | STRAIGHT | ONE | - | 10 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | 5.87 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | Z-PACK, HIGH DENSITY | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 50 | - | 2.5 mm | - | - | - | compliant | - | - | UL, CSA | - | - | COMMERCIAL | 15 | - | - | MIXED | MULTIPLE MATING PARTS AVAILABLE | 0.945 inch | MALE | - | - | - | 0.465 inch | - | - | 1.2 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | - | 0.098 inch | RECEPTACLE | - | PRESS FIT | - | - | POLARIZED HOUSING | 600VAC V | - | .9906 mm | 125 Cycles | - | - | RECTANGULAR | .7228 N | .139 N | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.146 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 106458-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | POLYESTER | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 106458-2 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SHROUD | - | - | PCB MOUNT CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100773-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 100773-2 | 100773 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.81 | Compliant | Yes | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | Not Applicable | ||
![]() 223008-7 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | EDGE MOUNT | - | - | - | - | 3.302 inch | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | 223008-7 | 223008 | - | - | RIGHT ANGLE | ONE | - | 5 | - | 125 °C | -55 °C | - | Obsolete | - | - | - | - | 8.51 | - | No | - | - | - | - | - | - | - | - | - | - | - | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Z-PACK | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 210 | - | 2 mm | - | - | - | compliant | - | - | UL, CSA | - | - | COMMERCIAL | 5 | - | - | RECTANGULAR | - | 0.543 inch | FEMALE | 94V-0 | - | - | 0.884 inch | - | - | 1 A | SQ PIN-SKT | - | - | - | 0.079 inch | RECEPTACLE | - | PRESS FIT | - | - | POLARIZED HOUSING | - | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .695 N | .1112 N | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 inch | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | ||
![]() 223524-4 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 1.885 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | 223524-4 | 223524 | - | - | RIGHT ANGLE | ONE | - | 5 | - | 125 °C | -55 °C | - | Obsolete | - | - | - | - | 5.88 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | Z-PACK | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 120 | - | 2 mm | - | - | - | compliant | - | - | UL, CSA | - | - | COMMERCIAL | 5 | - | - | RECTANGULAR | - | 0.701 inch | MALE | - | - | - | 1.339 inch | - | - | 1 A | SQ PIN-SKT | 45 mΩ | 100000000 Ω | - | 0.079 inch | RECEPTACLE | - | PRESS FIT | - | - | POLARIZED HOUSING | 1000VAC V | - | 2.0066 mm | 100 Cycles | - | - | RECTANGULAR | .695 N | .1112 N | - | - | 0.079 inch | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.132 inch | - | - | - | - | - | - | 31u inch | - | - | - | - | - | - | - | ||
![]() 223524-1 TE Connectivity | In Stock | - | - | 25 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 0.468 inch | Right Angle | - | - | GOLD FLASH OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | 223524-1 | 223524 | - | - | RIGHT ANGLE | ONE | 5 | 5 | - | 125 °C | -55 °C | - | Obsolete | 2(mm) | - | 34(mm) | - | 8.58 | - | No | - | - | - | Press Fit | - | - | 30VAC | - | - | - | - | No | - | - | BOARD CONNECTOR | Backplane | - | - | - | - | - | Pin | Z-PACK | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 30 | - | 2 mm | - | - | - | not_compliant | - | - | UL, CSA | - | - | COMMERCIAL | 5 | - | 30(POS) | RECTANGULAR | - | 0.701 inch | MALE | - | Natural | - | 1.339 inch | - | - | 1 A | SQ PIN-SKT | 45 mΩ | 100000000 Ω | - | 0.079 inch | RECEPTACLE | - | PRESS FIT | - | - | POLARIZED HOUSING | 1000VAC V | - | 2.0066 mm | 100 Cycles | - | - | RECTANGULAR | .695 N | .1112 N | - | - | 0.079 inch | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.132 inch | - | - | 11.88(mm) | - | - | - | 31u inch | - | - | 17.8(mm) | - | - | - | - | ||
![]() 2187194-1 TE Connectivity | In Stock | - | - | 15 Weeks | - | Tin | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Thermoplastic | - | Right Angle | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | - | - | 2187194-1 | - | - | Through Hole | Through Hole | - | 9 | - | -55C to 105C | - | - | - | Active | 1.1(mm) | 3.9mm | 43.79(mm) | - | 2.26 | - | Yes | - | - | - | Solder | - | - | 80VAC | - | Tube | - | - | - | - | - | BOARD CONNECTOR | Backplane | 96 Position | - | - | - | 8 Row | RCP | - | - | - | - | - | - | - | - | - | - | 3.9000 mm | - | - | - | - | - | - | compliant | - | 296 | - | - | Press Fit | - | - | - | 108(POS) | - | - | - | - | - | Black | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4/Contact(A) | - | - | - | - | - | Receptacles | Right Angle | - | - | - | 23.9 mm | 23.9(mm) | - | - | - | - | - | - | 26.6(mm) | - | - | - | - | ||
![]() 3-100525-7 TE Connectivity | In Stock | - | - | 20 Weeks | - | - | - | - | - | GLASS FILLED POLYAMIDE66 | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 500 | TE CONNECTIVITY LTD | - | - | - | 3-100525-7 | 100525 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.7 | Details | Yes | - | - | - | - | Z-Pack | - | - | - | Bulk | Z-Pack HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Snap Fit | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | - | CODE KEY | - | - | - | Coding Keys | - | - | - | Hard Metric Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-223083-7 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | - | - | 3-223083-7 | 223083 | - | - | STRAIGHT | - | - | 5 | - | - | - | - | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 60 | - | 4 mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-1393640-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 100 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 294733 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 233234 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223827 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354242 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384993 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254370 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | DIN | - | - | Solder | - | Receptacle, Female Sockets | - | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | B/3 (1/3 B) | All | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 5650936-5 TE Connectivity | 6000 |
| - | - | - | Gold | - | - | - | - | Polymer | - | - | - | - | - | - | Polymer | - | Right Angle | TE Connectivity / AMP | - | - | Phosphor Bronze | 30 | - | - | - | TE Connectivity | - | - | - | Through Hole | Through Hole | - | 3 | - | -55C to 125C | - | - | - | - | 2.54(mm) | 2.54mm | 11.1(mm) | - | - | Details | - | a + c | - | PCB | Solder | - | 0.190338 oz | - | -55 to 85 °C | Box | 5650936 | - | - | - | - | - | BNC | 32 Position | - | - | - | 3 Row | Receptacle | - | - | Backplane Connectors | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | 32(POS) | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | Plugs | Straight | - | - | DIN 41612 Connectors | 14.4 mm | 54.36(mm) | - | - | - | - | - | - | 11.51(mm) | - | - | - | - | ||
![]() 5650408-5 TE Connectivity | 6000 | - | - | - | Production (Last Updated: 1 week ago) | Gold, Tin | Through Hole | - | - | - | Polymer | - | - | - | Vertical | - | - | Polymer | - | Straight | TE Connectivity | Signal | - | Copper Alloy | 30 | - | Polymer | - | Fagor Automation | - | - | - | Through Hole | Through Hole | - | 3 | - | -55C to 105C | - | - | - | - | 2.54(mm) | 2.54mm | 10.59(mm) | - | - | Compliant | - | a + c | 4.57 mm | - | Solder | - | 0.423146 oz | 250VAC | - | Box | 5650408 | - | - | Solder | - | Receptacle | DIN 41612 | 64 | 221 °C | -67 °C | Grey | 3 | Receptacle | - | - | Backplane Connectors | - | - | - | - | - | - | - | 2.5400 mm | - | Straight | - | 10.59 mm | - | 64 | - | 1.5 A | - | - | - | Solder Pin | - | - | 2.54 mm | 64 POS | - | - | - | - | - | Gray | 1.27 mm | - | - | 250 V | - | - | - | - | 2.54 mm | - | - | Compliant | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | No | 1.5 A | - | - | 64 | DIN 41612 Connectors | 32 | 4.57 mm | 1.5/Contact(A) | - | - | - | - | - | Receptacles | Straight | - | - | DIN 41612 Connectors | 94 mm | 94(mm) | 11.5 mm | 94 mm | - | - | 1.5748 mm | - | 11.51(mm) | - | No | UL94 V-0 | Lead Free |