- Contact Materials
- RoHS
- Pitch
- Number of Rows
- Number of Positions
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Type
- Series
- Connector Type
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | PCB Mount Alignment | Base/Housing Material | Body Length | Body Orientation | Brand | Card Thickness (mm) | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Rows Loaded | Shrouded | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Shell Size, MIL | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Family | Insulator Color | Number of Power Positions | Number of Signal Positions | Product Type | Includes | Hole Diameter | Number of Columns | Current Rating (Max) | Contact Retention | Resistance Tolerance | Mating Alignment | Preloaded | Assembly Item Name | Stackable | Contact Arrangement | Make First / Break Last | Differential Signaling | Product | Differential Pairs per Column | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Card Thickness | PCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7-1393644-4 TE Connectivity | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | Polyester | - | Right Angle | - | - | - | - | Copper Alloy | 15(mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | - | 3 | - | -55C to 125C | - | - | - | - | - | - | 2.54(mm) | - | 12.7(mm) | - | - | - | - | - | - | - | - | Solder | - | - | - | 250VAC | - | -55 to 125 °C | Tray | 1393644 | - | - | - | - | - | - | - | - | DIN 41612 | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48(POS) | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.36 mm | - | 53.36(mm) | - | - | - | - | - | - | - | 11.1(mm) | - | - | - | - | - | ||
![]() 1345008-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 1345008-1 | 1345008 | - | - | - | - | RIGHT ANGLE | - | - | 6 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | ACTION PIN, Z-PACK, 10 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 105 | - | - | - | 2 mm | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5223524-2 TE Connectivity | In Stock | - | - | 10 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | LOCKING | PEG | - | - | - | - | - | 0.94 inch | - | TE Connectivity | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 24 | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 5223524-2 | 5223524 | - | - | - | - | RIGHT ANGLE | ONE | - | 5 | - | - | - | 125 °C | -55 °C | - | Active | - | - | - | - | - | 2.32 | Details | Yes | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Yes | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Z-PACK | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 60 | - | - | - | 2 mm | - | - | compliant | - | - | - | - | - | COMMERCIAL | 5 | - | - | RECTANGULAR | 0.7 inch | MALE | - | - | - | 1.339 inch | AMP | - | - | SQ PIN-SKT | - | 100000000 Ω | - | - | 0.079 inch | PLUG | - | - | PRESS FIT | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .69778 N | .11954 N | - | - | 0.079 inch | - | NATURAL | - | - | Hard Metric Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | 0.132 inch | Hard Metric Connectors | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | - | - | - | - | ||
![]() 5176139-1 TE Connectivity | In Stock | - | - | 16 Weeks | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | - | - | - | - | - | Polyester | - | - | - | - | Vertical | - | Nickel | - | Polyester | - | Straight | TE Connectivity | 1.37 TO 1.78(mm) | Power | NOT SPECIFIED | NOT SPECIFIED | 10(mohm) | - | 72 | TE CONNECTIVITY LTD | Glass | - | - | - | ACTIVE (Last Updated: 3 days ago) | 5176139-1 | 5176139 | - | - | - | Through Hole | STRAIGHT | - | 2 | 2 | -55C to 85C | - | - | - | - | ROHS COMPLIANT | Active | 2.54(mm) | - | - | - | - | 2.14 | Compliant | Yes | - | - | - | Solder | - | 0.846998 oz | - | 1000VAC | 400 V | -55 to 85 °C | Box | - | - | Yes | - | - | Solder | - | - | CARD EDGE CONNECTOR | Card Edge | - | 98 | 85 °C | -55 °C | Black | 2 | Female | - | - | - | Backplane Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 104 | Vertical | - | - | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | 98(POS) | - | - | FEMALE | 94V-0 | Black | - | - | AMP | 400 V | - | - | 10 mΩ | - | 4.85 mm | - | - | - | - | 1 kV | SOLDER | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | 98 | - | High Speed / Modular Connectors | - | - | - | 3/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | 15.494 mm | - | - | 1.27 µm | - | 1.778 mm | - | 15.49(mm) | - | - | - | UL94 V-0 | - | ||
![]() 5223961-1 TE Connectivity | 1000 |
| - | - | - | Gold | - | BOARD | - | - | - | - | - | Polyester | - | 12 | LOCKING | PEG | - | - | - | - | LCP (Liquid Crystal Polymer) | 0.472 inch | Right Angle | TE Connectivity | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 5(mohm) | - | 48 | TE CONNECTIVITY LTD | - | POLYESTER | - | - | - | 5223961-1 | - | - | - | - | Through Hole | RIGHT ANGLE | ONE | 1 | 3 | -55C to 125C | 125C | -55C | - | - | - | Active | 3(mm) | 2mm | 22.34(mm) | Not Required(mm) | - | 1.53 | Details | Yes | - | - | - | Press Fit | - | 0.126845 oz | - | 48VDC/250VAC | - | - | Box/Tube | Z-Pack | e3 | Yes | - | - | - | EAR99 | - | BOARD CONNECTOR | Backplane | - | 3 Position | - | - | - | - | Header | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 3 | - | - | - | 3 mm | - | - | compliant | - | - | UL | - | Press Fit | COMMERCIAL | - | - | 3Power(POS) | - | 0.562 inch | MALE | 94V-0 | Natural | - | 0.88 inch | AMP | - | - | BLADE PIN-SKT | - | 10000000000 Ω | - | - | - | PLUG | - | - | PRESS FIT | - | - | - | - | 1000VAC V | 1(Port) | - | - | 250 Cycles | - | Tin (Sn) | - | 1.0008 N | .5004 N | - | - | - | - | GRAY | - | - | Hard Metric Connectors | - | - | - | 10/Contact(A) | - | - | - | - | - | - | S0P3 | - | - | Headers | - | Right Angle | - | 0.127 inch | Hard Metric Connectors | 12 mm | - | 12(mm) | - | - | - | 50u inch | - | - | - | 14.28(mm) | - | - | - | - | - | ||
![]() 5188836-1 TE Connectivity | 13 |
| - | 15 Weeks | Production (Last Updated: 4 days ago) | Gold | Through Hole | BOARD | - | - | - | - | - | Polyester | - | - | LOCKING | - | Right Angle | - | - | - | Polyester | 1.73 inch | Right Angle | TE Connectivity | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 12 | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | - | ACTIVE (Last Updated: 4 days ago) | 5188836-1 | 5188836 | - | - | - | Through Hole | RIGHT ANGLE | ONE | 5 | 5 | - | - | - | 125 °C | -55 °C | - | Active | 2(mm) | - | 20.2(mm) | - | - | 2.26 | Compliant | Yes | - | - | - | Press Fit | Z-Pack | 0.347625 oz | - | - | 500 V | - | Tube | Z-Pack HM | - | Yes | - | - | Press-Fit | EAR99 | - | BOARD CONNECTOR | Daughter Card | - | 110 | 125 °C | -55 °C | - | 5 | Receptacle | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 110 | Right Angle | No | - | 2 mm | 20.2 mm | - | compliant | 1.5 A | - | UL | - | Press Fit | COMMERCIAL | 5 | - | 110 POS | RECTANGULAR | 0.448 inch | FEMALE | 94V-0 | Gray | - | 0.795 inch | AMP | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | - | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | 1.5 A | Nickel | - | POLARIZED HOUSING | - | - | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .7506 N | .139 N | No | - | 0.079 inch | - | GRAY | - | - | Hard Metric Connectors | - | - | 22 | - | - | - | - | - | - | - | - | - | - | Receptacles | - | Right | - | 0.129 inch | Hard Metric Connectors | 43.9 mm | - | 43.9(mm) | - | 43.9 mm | - | 1.27 µm | - | - | - | 11.4(mm) | - | No | - | UL94 V-0 | - | ||
![]() 5536507-1 TE Connectivity | 101 |
| - | 14 Weeks | Production (Last Updated: 6 days ago) | Gold | Edge, Through Hole | BOARD | - | 24 | - | - | - | Liquid Crystal Polymer | - | - | LOCKING | PEG | Right Angle | With | - | With | LCP (Liquid Crystal Polymer) | 0.468 inch | Right Angle | TE Connectivity | - | Signal | TIN | PHOSPHOR BRONZE | - | - | 48 | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | ACTIVE (Last Updated: 6 days ago) | 5536507-1 | - | +105°C | - | -55°C | Through Hole | RIGHT ANGLE | ONE | 4 | 4 | -55C to 105C | - | - | 125 °C | -55 °C | - | Active | 2(mm) | 2mm | 20.45(mm) | - | - | 1.26 | Details | Yes | - | - | 2.73 mm | Solder | - | 0.174959 oz | 30 V | 30VAC | 30 V ac | -55 to 105 °C | Tube | Z-PACK | e3 | Yes | - | - | Solder | EAR99 | - | BOARD CONNECTOR | Backplane | - | 24 Position | 125 °C | -55 °C | Natural | 4 | Receptacle | Z-PACK, POLARIZED | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 24 | Right Angle | - | - | 2 mm | 20.45 mm | - | compliant | 3A | - | UL, CSA | - | Solder Pin | COMMERCIAL | 4 | 2 mm | 24(POS) | RECTANGULAR | 0.465 inch | FEMALE | - | Natural | 2.73 mm | 0.805 inch | AMP | - | - | SQ PIN-SKT | - | 5000000000 Ω | 2 mm | - | 0.079 inch | RECEPTACLE | Compliant | 30 V | SOLDER | - | Gold | - | POLARIZED HOUSING | 1000VAC V | - | - | 2.0066 mm | 100 Cycles | - | Tin (Sn) | RECTANGULAR | .695 N | .1112 N | No | 3 A | 0.079 inch | - | NATURAL | - | 24 | High Speed / Modular Connectors | - | - | - | 3/Contact(A) | - | - | With | - | - | No | - | - | - | Receptacles | - | - | - | 0.107 inch | High Speed / Modular Connectors | 11.88 mm | - | 11.88(mm) | 9.0678 mm | 11.88 mm | - | 30u inch | 760 nm | - | 1.3 mm | 11.8(mm) | - | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 5646347-1 TE Connectivity | In Stock | - | - | 13 Weeks | Production (Last Updated: 4 days ago) | Gold | Through Hole | BOARD | - | 200 | - | - | - | Polyester | - | - | LOCKING | - | Vertical | - | - | - | Polyester | 1.965 inch | Straight | TE Connectivity | - | Signal | NOT SPECIFIED | PHOSPHOR BRONZE | 50(mohm) | - | 10 | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | - | ACTIVE (Last Updated: 4 days ago) | 5646347-1 | 5646347 | - | 750 | - | Through Hole | STRAIGHT | ONE | 8 | 8 | -55C to 125C | - | - | 125 °C | -55 °C | - | Active | 2(mm) | 2mm | 13.45(mm) | - | - | 1.24 | Compliant | Yes | - | - | - | Press Fit | Z-Pack | 0.342228 oz | - | 750VAC | 500 V | -55 to 125 °C | Tube | Z-Pack HM | e3 | Yes | - | - | Press-Fit | EAR99 | - | BOARD CONNECTOR | Hard Metric | - | 200 | 125 °C | -55 °C | - | 8 | Plug | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 200 | Vertical | No | - | 2 mm | 13.45 mm | - | compliant | 1.5 A | - | UL | - | Press Fit | COMMERCIAL | 8 | 2 mm | 200 POS | RECTANGULAR | 0.842 inch | MALE | - | Gray | - | 0.529 inch | AMP | - | 1.5 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 2 mm | - | 0.079 inch | PLUG | - | 750 V | PRESS FIT | 1.5 A | - | - | POLARIZED HOUSING | 750VAC V | - | - | 2.0066 mm | 250 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .7506 N | .139 N | No | - | 0.079 inch | - | GRAY | - | - | Hard Metric Connectors | - | - | 25 | 1.5/Contact(A) | - | - | - | - | - | - | - | - | - | Headers | - | Vertical | - | 0.146 inch | Hard Metric Connectors | 49.9 mm | - | 49.9(mm) | - | 49.9 mm | - | 760 nm | - | - | - | 21.4(mm) | - | No | - | UL94 V-0 | - | ||
![]() 5120752-1 TE Connectivity | 30 |
| - | 32 Weeks | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | - | - | - | - | - | Polyester | - | - | - | - | Vertical | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | TE Connectivity / AMP | - | Signal | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 22 | TE CONNECTIVITY LTD | - | - | - | - | ACTIVE (Last Updated: 3 days ago) | 5120752-1 | 5120752-1 | - | - | - | Through Hole | STRAIGHT | - | 10 | 10 | -65C to 105C | - | - | - | - | - | Active | 2.5(mm) | - | 24(mm) | - | - | 1.73 | Compliant | Yes | - | Partially Shrouded | 3.7084 mm | Press Fit | - | 0.100531 oz | - | 250VAC | 250 V | - | Tube | - | e3 | Yes | - | - | Press-Fit | - | - | BOARD CONNECTOR | Hard Metric | - | 50 | 105 °C | -65 °C | - | 10 | Header | - | - | - | Backplane Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5000 mm | 50 | Vertical | - | - | - | 24 mm | - | compliant | 1.15 A | - | - | - | Press Fit | - | - | - | 50 POS | - | - | MALE | - | Black | 3.7 mm | - | AMP | 250 V | - | - | - | - | 3.5 mm | - | - | - | Compliant | - | SOLDER | 1.15 A | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | No | 1.15 A | - | - | - | - | - | High Speed / Modular Connectors | - | 50 µm | 5 | 1.15/Contact(A) | - | - | With | Yes | - | No | - | No | No | Headers | 5 | Vertical | - | - | High Speed / Modular Connectors | 29.9 mm | - | 29.9(mm) | 11.7856 mm | 22.3012 mm | 24 mm | - | - | - | 1.4 mm | 11.8(mm) | - | - | - | UL94 V-0 | Not Applicable | ||
![]() 536600-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | LOCKING | PEG | - | - | - | - | - | 0.466 inch | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 536600-1 | 536600 | - | - | - | - | STRAIGHT | ONE | - | 4 | - | - | - | 125 °C | -55 °C | - | Obsolete | - | - | - | - | - | 8.57 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Z-PACK | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | - | - | 2 mm | - | - | compliant | - | - | UL, CSA | - | - | COMMERCIAL | - | - | - | - | 0.622 inch | MALE | - | - | - | 0.669 inch | - | - | - | BLADE PIN-SKT | - | 100000000 Ω | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | 1000VAC V | - | - | - | 250 Cycles | - | - | - | 2.3352 N | .30024 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S0P8 | - | - | - | - | - | - | 0.167 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 536507-3 TE Connectivity | In Stock | - | - | 15 Weeks | Production (Last Updated: 3 years ago) | Gold | Through Hole | BOARD | - | 96 | - | - | - | Liquid Crystal Polymer (LCP) | - | - | LOCKING | - | Right Angle | Without | - | With | LCP (Liquid Crystal Polymer) | 1.885 inch | Right Angle | TE Connectivity / AMP | - | Signal | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 12 | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | ACTIVE (Last Updated: 3 years ago) | 536507-3 | - | - | - | - | Through Hole | RIGHT ANGLE | ONE | 4 | 4 | -55C to 125C | - | - | 105 °C | -55 °C | - | Active | 2(mm) | - | 20.45(mm) | - | - | 1.42 | N | No | - | - | 2.73 mm | Solder | - | 1.340411 oz | 30 V | 30VAC | 30 V | - | Tube | Z-PACK FB | e0 | No | - | - | Solder, Through Hole | - | - | BOARD CONNECTOR | Backplane | - | 96 Position | 125 °C | -55 °C | Natural | 4 Row | Receptacle | Z-PACK | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 96 | Right Angle | - | - | 2 mm | 20.45 mm | - | not_compliant | - | - | UL, CSA | - | Solder Pin | COMMERCIAL | 4 | 2 mm | 96(POS) | RECTANGULAR | 0.464 inch | FEMALE | 94V-0 | Natural | 2.73 mm | 0.805 inch | AMP | 30 V | - | SQ PIN-SKT | - | 100000000 Ω | 2 mm | - | 0.079 inch | RECEPTACLE | Compliant | 30 V | SOLDER | - | Gold | - | POLARIZED HOUSING | 1000VAC V | - | - | 2.0066 mm | 100 Cycles | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | .4448 N | .11954 N | No | 5 A | 0.079 inch | - | NATURAL | - | 96 | High Speed / Modular Connectors | - | - | - | 5/Contact(A) | - | - | With | - | - | No | - | - | - | Receptacle Housings | - | - | - | 0.107 inch | High Speed / Modular Connectors | 47.88 mm | - | 47.88(mm) | 11.8 mm | 47.88 mm | - | - | 762 nm | - | 1.3 mm | 11.8(mm) | - | - | - | UL94 V-0 | Lead Free | ||
![]() 5-100525-4 TE Connectivity | 11072075 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | GLASS FILLED POLYAMIDE66 | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | - | - | 500 | TE CONNECTIVITY LTD | - | - | - | - | - | 5-100525-4 | 100525 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 10.8(mm) | - | - | 1.64 | Details | Yes | - | - | - | - | Z-Pack | 0.007619 oz | - | - | - | - | Bag | Z-Pack HM | - | - | - | - | - | - | - | - | Coding Key | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | NO | NO | NO | - | - | - | - | 2 mm | - | - | - | - | - | - | - | compliant | - | - | - | - | Snap Fit | - | - | - | - | - | - | MALE | - | Reseda Green | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | - | - | - | - | - | CODE KEY | - | - | - | - | Coding Keys | - | - | - | - | Hard Metric Connectors | 8.9 mm | - | 8.9(mm) | - | - | - | - | - | - | - | 6.5(mm) | - | - | - | - | - | ||
![]() 536540-2 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.94 inch | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | 536540-2 | 536540 | - | - | - | - | STRAIGHT | ONE | - | 4 | - | - | - | 125 °C | -55 °C | - | Obsolete | - | - | - | - | - | 5.85 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | FIRST MAKE LAST BREAK | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 48 | - | - | - | 2 mm | - | - | unknown | - | - | UL, CSA | - | - | COMMERCIAL | 4 | - | - | RECTANGULAR | 0.622 inch | MALE | - | - | - | 0.669 inch | - | - | 1 A | SQ PIN-SKT | 45 mΩ | 100000000 Ω | - | - | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .695 N | .1112 N | - | - | 0.079 inch | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.167 inch | - | - | - | - | - | - | - | 31u inch | - | - | - | - | - | - | - | - | - | ||
![]() 536642-6 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | - | - | - | - | TYCO ELECTRONICS AMP | - | - | - | - | - | 536642-6 | 536642 | - | - | - | - | STRAIGHT | - | - | 5 | - | - | - | - | - | - | Transferred | - | - | - | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Z-PACK | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | - | 2 mm | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | TIN LEAD (50) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-5223961-1 TE Connectivity | 8 |
| - | - | Production (Last Updated: 1 week ago) | Gold | - | BOARD | - | - | - | - | - | Thermoplastic | - | 3 | - | PEG | - | - | - | - | LCP (Liquid Crystal Polymer) | 0.472 inch | Right Angle | TE Connectivity | - | Power | NOT SPECIFIED | COPPER ALLOY | - | - | 48 | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | ACTIVE (Last Updated: 1 week ago) | 5-5223961-1 | 5223961 | - | - | - | Through Hole | RIGHT ANGLE | ONE | 1 | 3 | -55C to 125C | - | - | 125 °C | -55 °C | - | Active | 2(mm) | - | 14.28(mm) | - | - | 1.56 | Details | Yes | - | - | - | Press Fit | - | 0.159368 oz | - | 250VDC/250VAC | - | - | Box/Tube | Z-PACK HM | e3 | Yes | - | - | - | - | - | BOARD CONNECTOR | Hard Metric | - | 3 Position | - | - | - | 1 | Header | ROHS AND ELV COMPLIANT | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 12 | Right Angle | - | - | 2 mm | - | - | compliant | 10A | - | UL, CSA | - | - | COMMERCIAL | - | 2 mm | 3(POS) | - | 0.382 inch | MALE | 94V-0 | Natural | - | 0.88 inch | AMP | 250 V | - | SQ PIN-SKT | 5 mΩ | 10000000000 Ω | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | 1000VAC V | 1(Port) | - | - | 250 Cycles | - | TIN | - | .973 N | .5004 N | No | - | - | - | GRAY | 3 | 0 | Hard Metric Connectors | - | - | - | 16/Contact(A) | With | - | - | - | - | - | S0P3 | - | - | Headers | - | - | - | 0.127 inch | Hard Metric Connectors | 12 mm | - | 12(mm) | - | - | - | 50u inch | - | - | - | 22.34(mm) | - | - | - | - | - | ||
![]() 148528-1 TE Connectivity | In Stock | - | - | - | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Stainless Steel | - | - | -- | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | 22D (14), 8 Twinax (4) | 40 | - | - | - | -- | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | - | - | Plug Housing | For Male Pins | - | 18 (14 + 4 Twinax) | - | - | - | - | - | - | - | Threaded | Backplane Connectors | - | - | - | - | - | Crimp | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | - | Nickel | - | 19-18 | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | Eurocard Board-to-Board & Wire-to-Board Connectors | - | - | - | DIN 41612 Connectors | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() 216087-4 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | Polyester | - | Straight | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | - | 3 | - | - | - | - | - | - | - | - | 2.54(mm) | - | 10.6(mm) | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 | - | - | - | - | - | 3 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 POS | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.9 mm | - | 93.9(mm) | - | - | - | - | - | - | - | 11.6(mm) | - | - | - | - | - | ||
![]() 5535032-5 TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | Polymer | - | Straight | TE Connectivity | - | - | - | Copper Alloy | 15(mohm) | - | 30 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | Through Hole | - | 3 | - | -55C to 125C | - | - | - | - | - | - | 2.54(mm) | - | 10.59(mm) | - | - | - | Details | - | - | - | - | Solder | - | 0.423288 oz | - | 250VAC | - | -55 to 125 °C | Bulk | 5535032 | - | - | - | - | - | - | - | - | DIN 41612 | - | 96 Position | - | - | - | 3 Row | Receptacle | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | 96(POS) | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | 1/Contact(A) | - | - | - | - | - | - | - | - | - | Receptacles | - | Straight | - | - | DIN 41612 Connectors | 93.98 mm | - | 93.98(mm) | - | - | - | - | - | - | - | 11.51(mm) | - | - | - | - | - | ||
![]() 650870-5 TE Connectivity | 35 |
| - | - | - | Gold | - | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | Polyester | - | Right Angle | TE Connectivity / AMP | - | - | - | Phosphor Bronze | - | - | 28 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | - | - | -55 to 125 °C | Bulk | 650870 | - | - | - | - | - | - | - | - | - | - | 64 Position | - | - | - | 3 Row | Receptacle | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | DIN 41612 Connectors | 93.87 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 536460-5 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | Polyester | - | Straight | TE Connectivity / AMP | - | - | - | Phosphor Bronze | - | - | 40 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | In Transition | - | a + b | - | 3.3 mm | Solder | - | 0.188998 oz | - | - | 200 V | - | Bulk | Eurocard | - | - | - | - | - | - | 100 ppm/°C | - | DIN 41612 | 1 kOhm | 32 Position | - | - | - | 2 Row | Receptacle | - | - | - | Backplane Connectors | 0.25 W | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | General Purpose | - | - | - | - | - | Solder Pin | - | - | - | 32 POS | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Receptacles | - | Straight | - | - | DIN 41612 Connectors | 3.1 mm | 1.55 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - |