- Contact Materials
- RoHS
- Pitch
- Number of Rows
- Number of Positions
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Type
- Series
- Connector Type
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | PCB Mounting Orientation | Base Product Number | Base/Housing Material | Body Orientation | Brand | Circuit Applications | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pitch (mm) | Product Depth (mm) | Product Status | RoHS | Rows Loaded | Tail Length | Termination Method | Unit Weight | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Current Rating (Amps) | Pitch | Orientation | Shielding | Style | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Lead Pitch | Number of Contacts | Housing Color | Lead Length | Row Spacing | Note | ELV | Max Current Rating | Connector Style | Sealable | Number of Signal Positions | Product Type | Number of Columns | Termination Post Length | Current Rating (Max) | Connector Usage | Level, Class | Make First / Break Last | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Height | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 334203-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type F | 48 Position | - | - | - | 3 Row | - | - | - | 5.08 mm | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 374004-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 043508 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354872-E TE Connectivity | 44 | - | - | - | Gold | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Copper Alloy | - | - | - | + 125 C | - | TE Connectivity Erni | - 55 C | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | DIN | Solder | Header, Male Pins | Type E | 48 | - | - | - | 3 | - | - | - | 0.200 (5.08mm) | - | - | E | All | 5.5 A | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Headers | Right Angle | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 384298-E TE Connectivity | 23 |
| - | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | DIN | Solder | Header, Male Pins | Type E | 160 | - | - | - | 5 | - | - | - | 0.100 (2.54mm) | - | - | E | All | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Headers | Right Angle | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 2314579-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 4-1393640-2 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | Solder | Receptacle | - | - | 125 °C | -55 °C | Grey | 3 | - | - | - | 2.54 mm | - | - | - | 42 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | - | ||
![]() 284168-E TE Connectivity | 1169 |
| - | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | DIN | Solder | Receptacle, Female Sockets | Type B/2 | 32 | - | - | - | 2 | - | - | - | 0.100 (2.54mm) | - | - | B/2 (1/2 B) | All | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Receptacles | Straight | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 2-164241-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 20 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 024070 TE Connectivity | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | DIN | - | Housing for Female Sockets | - | 160 | - | - | - | 5 | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | DIN 41612, Type E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284258 TE Connectivity | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | DIN | Solder | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | - | - | - | 0.100 (2.54mm) | - | - | R | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 650915-5 TE Connectivity | 23 |
| - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 30 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | 650915 | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 148528-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 40 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 5148656-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 30 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 9-1393640-0 TE Connectivity | In Stock | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | 3 | - | - | 2.54(mm) | 10.6(mm) | - | - | - | - | Solder | - | - | Box | - | - | - | DIN 41612 | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | 96(POS) | Gray | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | - | - | - | - | - | - | - | 95(mm) | - | - | - | 11.55(mm) | - | - | - | - | ||
![]() 148360-5 TE Connectivity | In Stock | - | - | - | Tin | - | - | Polyester | - | - | - | - | - | TE Connectivity / AMP | - | Phosphor Bronze | 28 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | Eurocard | - | - | R | 120 Position | - | - | - | 3 Row | - | Backplane Connectors | - | - | - | - | - | - | - | - | Wire | - | - | Gray | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | Vertical | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 1-536366-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 30 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 148020-5 TE Connectivity | In Stock | - | - | - | - | - | - | Polyester | - | - | - | - | Right Angle | TE Connectivity | - | Brass | 30 | - | TE Connectivity | - | - | - | - | - | Through Hole | - | -55C to 125C | - | - | - | - | Details | A, B, C | 2.64 mm | Solder | 0.253267 oz | - | PACKAGE | - | - | - | DIN 41612 | 48 Position | - | - | - | 3 Row | PL | Backplane Connectors | - | 2.54 mm | - | - | - | - | - | - | Solder Pin | - | 48(POS) | Gray | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | 3/Contact(A) | - | - | - | Plugs | Right Angle | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 535071-5 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | Through Hole | - | Polyester | - | Vertical | - | Polyester | Straight | TE Connectivity / AMP | Signal | Phosphor Bronze | 30 | Glass | TE Connectivity | - | 250 | - | - | Through Hole | - | - | - | - | - | - | - | Compliant | - | 4.57 mm | Solder | - | -55 to 125 °C | Bulk | 535071 | Solder | Receptacle | DIN 41612 | 48 | 125 °C | -55 °C | Grey | 3 | Receptacle | Backplane Connectors | - | 2.5400 mm | Straight | Unshielded | - | - | 1.5 A | - | Solder Pin | 2.54 mm | 48 POS | Gray | 4.572 mm | 2.54 mm | - | Compliant | 1.5 A | - | No | 48 | DIN 41612 Connectors | 16 | 4.57 mm | - | - | - | No | - | - | - | DIN 41612 Connectors | - | 11.51 mm | - | 760 nm | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 5536751-4 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | 30 | - | TE Connectivity | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | - | Bulk | - | Solder | - | Shrouded Header | - | - | - | - | - | Header | Backplane Connectors | - | 2.5400 mm | - | - | - | - | - | - | - | - | 16 POS | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | No | - | - |