- Contact Materials
- RoHS
- Pitch
- Number of Rows
- Number of Positions
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Type
- Series
- Connector Type
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Number of Rows | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Level, Class | Product | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 354660-E TE Connectivity | 2801 |
| - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | TE Connectivity Erni | - | Tray | Active | -55°C ~ 125°C | - | Solder | Receptacle, Female Sockets | - | 48 | 3 | - | 0.200 (5.08mm) | E | All | - | Gold | - | 2 | - | - | - | - | UL94 V-0 | ||
![]() 374543-E TE Connectivity | 123 |
| - | Gold | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | + 125 C | TE Connectivity Erni | - 55 C | Tray | Active | -55°C ~ 125°C | DIN | Solder | Header, Male Pins | Type C | 96 | 3 | - | 0.100 (2.54mm) | C | All | 2 A | Gold | Solder Pin | 1 | Headers | Right Angle | - | - | UL94 V-0 | ||
![]() 284944-E TE Connectivity | 297 |
| - | Gold | Through Hole | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | + 125 C | TE Connectivity Erni | - 55 C | Tray | Active | -55°C ~ 125°C | DIN | Solder | Receptacle, Female Sockets | C/2 | 48 | 3 | - | 0.100 (2.54mm) | C/2 (1/2 C) | All | 2 A | Gold | Solder Pin | 2 | Headers | Straight | - | - | UL94 V-0 | ||
![]() 374171-E TE Connectivity | 1705 |
| - | Gold | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | + 125 C | TE Connectivity Erni | - 55 C | Tray | Active | -55°C ~ 125°C | - | Solder | Header, Male Pins | Type M | 64 (60 + 4 Power) | 3 | - | 0.100 (2.54mm) | M | All | 2 A | Gold | Solder Pin | 2 | Headers | Right Angle | - | - | UL94 V-0 | ||
![]() 043619 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 244810 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C/2 | 48 Position | 3 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Receptacles | Straight | - | - | - | ||
![]() 354646-E TE Connectivity | 990 |
| - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | + 125 C | - | - 55 C | - | - | - | - | - | - | Type D | 32 Position | 3 Row | - | 2.54 mm | - | - | 5.5 A | - | Press Fit | - | Receptacles | Straight | - | - | - | ||
![]() 284812-E TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | MicroSpeed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284082-E TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C | 48 Position | 3 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Receptacles | Straight | - | - | - | ||
![]() 254370-E TE Connectivity | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type B/3 | 20 Position | 2 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Receptacles | Straight | - | - | - | ||
![]() 354111-E TE Connectivity | 822 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type M | 60 Position | 3 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Headers | Straight | - | - | - | ||
![]() 244268-E TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C | 64 Position | 3 Row | - | 2.54 mm | - | - | - | - | Press Fit | - | Receptacles | Straight | - | - | - | ||
![]() 384294-E TE Connectivity | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type E | 160 Position | 5 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Headers | Straight | - | - | - | ||
![]() 384600-E TE Connectivity | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C | 48 Position | 3 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Headers | Right Angle | - | - | - | ||
![]() 284182-E TE Connectivity | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type CD | 128 Position | 4 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Receptacles | Straight | - | - | - | ||
![]() 374182-E TE Connectivity | 383 |
| - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | + 125 C | - | - 55 C | - | - | - | - | - | - | Type M | 16 Position | 1 Row | - | 2.54 mm | - | - | 2 A | - | Solder Pin | - | Headers | Right Angle | - | - | - | ||
![]() 374470-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type TE | 160 Position | 5 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Headers | Straight | - | - | - | ||
![]() 374466-E TE Connectivity | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type RD | 128 Position | 4 Row | - | 2.54 mm | - | - | - | - | Press Fit | - | Headers | Straight | - | - | - | ||
![]() 243246-E TE Connectivity | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Power | 11 Position | 1 Row | - | 7.62 mm | - | - | - | - | Faston | - | Receptacles | Straight | - | - | - | ||
![]() 594751-E TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type H15 | 15 Position | 2 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Receptacles | Straight | - | - | - |