- RoHS
- Manufacturer
- Subcategory
- Product Category
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Contact Plating
- Pitch
- Packaging
- Number of Contacts
- Number of Positions
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | PCB Mounting Orientation | Underplate Material | Brand | Circuit Applications | Contact Materials | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Shrouded | Tail Length | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Orientation | Shielding | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Housing Color | Lead Length | Operating Supply Voltage | Dielectric | Contact Style | Row Spacing | Voltage | ELV | Ripple Current | Max Voltage Rating (AC) | Max Current Rating | Impedance | Sealable | Contact Current Rating | Data Rate | Number of Power Positions | Number of Signal Positions | Mating Post Length | Product Type | Hole Diameter | Number of Columns | Contact Retention | Mating Alignment | Stackable | Polarized | Make First / Break Last | Differential Signaling | Number of Pairs | Differential Pairs per Column | Number of Ground Positions | Product Category | Height | Length | Width | Plating Thickness | PCB Thickness | Stack Height | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534026-4 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | Solder | - | Receptacle | 3 Ω | 150 | 125 °C | -65 °C | - | Black | 3 | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 2.54 mm | 150 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 1-2110186-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 weeks ago) | Gold, Tin | - | - | Polymer | Vertical | Nickel | - | Signal | - | - | - | - | ACTIVE (Last Updated: 4 weeks ago) | - | - | - | - | Non-Compliant | Fully Shrouded | 1.4 mm | - | - | 150 V | - | - | 1 % | Press-Fit | 25 ppm/°C | Receptacle | 336 Ω | 180 | 155 °C | -55 °C | Thin Film | - | 15 | - | - | - | 500 mW | 1.905 mm | Vertical | - | - | 750 mA | - | - | - | 180 | Black | - | 30 V | - | - | 1.35 mm | - | - | - | - | 750 mA | - | No | 750 mA | 25 Gbps | - | 120 | - | - | 381 µm | 12 | - | With | No | - | No | Yes | 60 | 5 | 60 | - | 650 µm | 30.70098 mm | 24.8 mm | 1.27 µm | 990.6 µm | - | - | UL94 V-0 | - | ||
![]() 2149906-5 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 weeks ago) | Gold, Tin | - | Surface Mount | Polymer | Vertical | Nickel | - | Signal | - | - | - | - | - | - | - | - | - | Y | Unshrouded | 1.2 mm | - | - | - | Tape & Reel, Tray Package | 0.055in (1.4mm) L x 0.055in (1.4mm) W x 0.056in (1.4mm) H | ±0.05pF | Press-Fit | - | Receptacle | - | 210 | 185 °C | -67 °C | - | - | 15 | - | 2.7pF | - | - | 1.905 mm | Vertical | - | - | 750 mA | - | - | - | 210 | Black | - | 30 V | - | Press-Fit | 1.35 mm | 600V | - | - | - | 750 mA | 100 Ω | No | 750 mA | 25 Gbps | - | 140 | - | - | 381 µm | 14 | - | With | No | - | No | Yes | - | 5 | 70 | - | 37.338 mm | 34.07 mm | 32.3 mm | 1.27 µm | 1.6 mm | 40 mm | - | UL94 V-0 | - | ||
![]() 1-352168-2 TE Connectivity | In Stock | - | - | - | Gold | Free Hanging, Through Hole | Panel mounting hole | Polymer | - | - | - | - | Bronze | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | Compliant | - | - | - | - | - | Packed by set, 10 sets per box | Compact Size, NO - 0, NC - 1 | - | IDC | - | Receptacle | - | 20 | - | - | - | Black | 5 | Female | - | - | - | 2 mm | Right Angle | Unshielded | 35.8 mm | - | - | - | - | 20 | Black | - | - | - | - | - | 6V AC/DC | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 13.6 mm | - | - | - | - | - | - | Not Applicable | ||
![]() 6648036-1 TE Connectivity | In Stock | - | - | - | - | - | Terminal: ¼in Combos: 2, 3 or 4, Ground Lug | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | Y | - | - | - | - | - | 1.75in Round Case | - | ±3% | - | - | - | - | - | - | - | - | - | - | - | 755uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6643410-1 TE Connectivity | In Stock | - | - | - | - | - | Single Mount | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | Y | - | - | - | - | - | 160g | 79x34x74mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5V | - | 2% Vp-p Max. for output voltage@ Full Load | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007712-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 weeks ago) | Gold, Tin | - | Panel mounting hole | Polymer | Right Angle | Nickel | - | Signal | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | Non-Compliant | Unshrouded | 1.2 mm | - | - | - | Packed by set, 10 sets per box | Compact Size, NO - 3, NC - 0 | - | Press-Fit | - | Receptacle | - | 120 | 185 °C | -67 °C | - | - | 12 | - | - | - | - | 1.905 mm | Right Angle | - | - | 750 mA | - | - | - | 120 | Black | - | 30 V | - | Press-Fit | 1.35 mm | 110V AC | - | - | - | 750 mA | 100 Ω | No | 750 mA | 25 Gbps | - | 80 | - | - | 457.2 µm | 10 | - | With | No | - | No | Yes | 40 | 4 | 40 | - | 17.3 mm | 26.5938 mm | 28.2 mm | 1.27 µm | 1 mm | 17.3 mm | - | UL94 V-0 | - | ||
![]() 1892430-6 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | - | Thermoplastic | Vertical | - | - | Power | - | - | - | DALE RESISTOR | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | Solder | - | Socket | - | 110 | 105 °C | -20 °C | - | - | 4 | Female | - | - | - | 2.54 mm | Vertical | - | - | 42 A | - | - | - | 110 | Black | - | 60 V | - | Socket | 2.54 mm | - | Compliant | - | - | - | - | No | 42 A | - | 26 | 84 | - | - | - | - | Without | - | - | - | - | - | - | - | - | - | - | - | - | 3.43 µm | - | - | No | UL94 V-0 | - | ||
![]() 1892302-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | IP67 | 22 | TE Connectivity | - | Gold | -30 - 80 | -5 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() 223002-1 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | Polymer | Vertical | - | - | - | Bronze | - | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | 30 V | - | - | - | Press-Fit | - | Header, Pin, Plug | - | 30 | 125 °C | -55 °C | - | Natural | 5 | - | - | - | - | 2 mm | Straight | - | - | - | - | - | 2 mm | 30 | Natural | 4.25 mm | - | - | - | - | - | Non-Compliant | - | 30 V | - | - | - | - | - | - | 30 | 6.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | Not Applicable | ||
![]() 1-5223083-0 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | 30 V | - | - | - | Press-Fit | - | - | - | 120 | 125 °C | -55 °C | - | Natural | 5 | - | - | - | - | 2.0066 mm | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | Not Applicable | ||
![]() 2143275-1 TE Connectivity | In Stock | - | - | - | Gold, Tin | - | - | Polymer | Vertical | Nickel | - | Signal | - | - | - | - | PRELIMINARY (Last Updated: 6 months ago) | - | - | - | - | Non-Compliant | Partially Shrouded | 1.4 mm | - | - | - | - | - | - | Press-Fit | - | Plug | - | 216 | 185 °C | -67 °C | - | - | 18 | - | - | - | - | 1.905 mm | Vertical | - | - | 750 mA | - | - | - | 216 | Black | - | 30 V | - | Press-Fit | 1.15 mm | - | - | - | - | 750 mA | 100 Ω | No | 750 mA | 25 Gbps | - | 144 | - | - | 457.2 µm | 12 | - | With | No | - | No | Yes | 72 | 6 | 36 | - | 11.95 mm | 31 mm | 28.9 mm | 1.27 µm | 3 mm | - | - | UL94 V-0 | - | ||
![]() 5-5223080-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-6450160-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | 1 % | - | 50 ppm/°C | - | 21.3 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | ||
![]() 1892100-5 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | - | - | Thermoplastic | Right Angle | - | - | Power | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Solder | - | Pin | - | 22 | 105 °C | -20 °C | - | - | 4 | - | - | - | - | 6.35 mm | Right Angle | - | - | 42 A | - | - | - | 22 | Black | - | 60 V | - | Pin | 2.54 mm | - | Compliant | - | - | - | - | No | 42 A | - | 6 | 16 | - | - | - | - | Without | - | - | - | - | - | - | - | - | - | - | - | - | 3.43 µm | - | - | - | UL94 V-0 | - | ||
![]() 2-6450840-7 TE Connectivity | 1056 | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 22 | TE Connectivity | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() 1926325-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 80 | TE Connectivity | - | - | - | - | - | Non-Compliant | - | - | - | 500 V | 500 V | - | - | 10 % | SMD/SMT | - | - | - | - | 125 °C | -55 °C | Ceramic | - | - | - | 43 pF | Power Connectors | - | - | - | - | - | - | 2828 | 1111 | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | 45.212 mm | 70.866 mm | 70.866 mm | - | - | - | - | - | - | ||
![]() 1-6600120-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | - | 100 ppm/°C | - | 12.9 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | ||
![]() 1-6450150-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | TE Connectivity | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() 1-6450122-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |