- RoHS
- Manufacturer
- Subcategory
- Product Category
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Contact Plating
- Pitch
- Packaging
- Number of Contacts
- Number of Positions
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Housing Material | PCB Mounting Orientation | Underplate Material | Base/Housing Material | Body Orientation | Brand | Circuit Applications | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Part # Aliases | Pitch (mm) | RoHS | Shrouded | Tail Length | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Wire Gauge Range | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Pitch | Orientation | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Operating Supply Voltage | Contact Style | Row Spacing | ELV | Max Current Rating | Impedance | Sealable | Contact Current Rating | Data Rate | Number of Signal Positions | Product Type | Hole Diameter | Number of Columns | Current Rating (Max) | Mating Alignment | Preloaded | Stackable | Make First / Break Last | Differential Signaling | Product | Number of Pairs | Differential Pairs per Column | Mounting Angle | Number of Ground Positions | Product Category | Product Length | Height | Length | Width | Plating Thickness | PCB Thickness | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 175149-2 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | TE Connectivity / AMP | - | Brass | 1 | TE Connectivity | - | + 105 C | - | - 30 C | - | - | - | - | 175149-2 | - | Details | - | - | - | - | - | 50 VAC, 300 VAC | 26 AWG to 22 AWG | - | Bulk | Universal Power Module (UPM) | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | 12 A | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | ||
![]() 6651754-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 1680 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | ||
![]() 2-211431-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Gold | - | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.6324 mm | - | - | - | - | - | ||
![]() 6469106-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007824-2 TE Connectivity | In Stock | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | TE Connectivity | - | - | 13 | TE Connectivity | - | + 85 C | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | - | 120 V | - | - | Bulk | IMPACT Backplane | - | - | - | 192 Position | - | - | - | 12 Row | - | Backplane Connectors | - | - | - | Through Hole | - | - | Black | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | - | Headers | - | - | Right, Vertical | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | - | ||
![]() 927771-9 (CUT STRIP) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 100 | TE Connectivity | - | - | - | - | - | - | - | - | 927771-9 | - | Details | - | - | - | - | - | - | - | - | Cut Tape | Junior Power Timer | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | ||
![]() 536297-3 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | 80 | Thermoplastic | Right Angle | - | - | Right Angle | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Through Hole | 2 | -65C to 125C | - | 1.27(mm) | Non-Compliant | - | 3.18 mm | Solder | - | 30VAC | - | - | - | Tube | - | Solder | Receptacle, Socket | Board to Board | 80 | 125 °C | -65 °C | - | 2 | RCP | - | 1.27 mm | Right Angle | - | - | 80(POS) | - | Natural | - | - | 2.54 mm | Compliant | - | - | - | - | - | - | - | - | - | 10.5/Contact(A) | - | Yes | No | - | - | - | - | - | - | - | - | - | 8 mm | - | - | - | - | - | - | ||
![]() 5536274-7 TE Connectivity | In Stock | - | - | - | Gold, Tin | Through Hole | - | Thermoplastic | Vertical | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 3.683 mm | - | - | - | - | - | - | - | - | Press-Fit | Pin, Plug | - | 160 | 257 °C | -85 °C | Natural | 2 | - | - | 1.2446 mm | Straight | - | - | - | - | Natural | - | - | 2.54 mm | Compliant | - | - | - | 10.5 A | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | 8.624621 mm | - | - | - | - | 10.92 mm | - | ||
![]() 3-6450860-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | ||
![]() 2057767-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Gold, Tin | - | - | Polymer | Vertical | Nickel | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Partially Shrouded | 1.2 mm | - | - | - | - | - | - | - | - | Press-Fit | Receptacle | - | 72 | 185 °C | -67 °C | - | 9 | - | - | 1.905 mm | Vertical | 750 mA | - | 72 | - | Black | 30 V | - | 1.3462 mm | - | 750 mA | - | No | 750 mA | 25 Gbps | 48 | - | 381 µm | 8 | - | With | - | No | No | Yes | - | 24 | 3 | - | 24 | - | - | 11.95 mm | 16.4846 mm | 16.7 mm | 1.27 µm | 990.6 µm | - | UL94 V-0 | ||
![]() 2132621-2 TE Connectivity | In Stock | - | - | - | Gold, Tin | - | - | Polymer | Vertical | Nickel | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Partially Shrouded | 1.4 mm | - | - | - | - | - | - | - | - | Press-Fit | Header, Pin | - | 96 | 185 °C | -67 °C | - | 12 | - | - | 1.905 mm | Vertical | 750 mA | - | 96 | - | Black | 30 V | Press-Fit | 1.15 mm | - | 750 mA | 100 Ω | No | 750 mA | 25 Gbps | 64 | - | 457.2 µm | 8 | - | With | - | No | No | Yes | - | 32 | 4 | - | 32 | - | - | 11.95 mm | 16.05026 mm | 20.8026 mm | 1.52 µm | 3 mm | - | UL94 V-0 | ||
![]() 2057752-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Gold, Tin | - | - | Polymer | Vertical | Nickel | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Partially Shrouded | 1.2 mm | - | - | - | - | - | - | - | - | Press-Fit | Receptacle | - | 72 | 185 °C | -67 °C | - | 9 | - | - | 1.905 mm | Vertical | 750 mA | - | 72 | - | Black | 30 V | - | 1.3462 mm | - | 750 mA | - | No | 750 mA | 25 Gbps | 48 | - | 457.2 µm | 8 | - | With | - | No | No | Yes | - | 24 | 3 | - | 24 | - | - | 11.95 mm | 21.6916 mm | 16.7 mm | 1.27 µm | 990.6 µm | - | UL94 V-0 | ||
![]() 6648043-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 52 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | Socket Connector | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | ||
![]() 6643844-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 8 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | ||
![]() 6651486-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | ELCON | - | - | - | - | - | Elcon Drawer | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | ||
![]() 5223965-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 48 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | ||
![]() 5316600-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 10 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | ||
![]() 6648100-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-532448-1 TE Connectivity | In Stock | - | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | TE Connectivity / AMP | - | Copper Alloy | 3 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Tube | AMP-HDI | - | - | - | 26 Position | - | - | - | 4 Row | - | Backplane Connectors | - | - | - | Through Hole | - | - | Brown | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | - | ||
![]() 1469079-1 TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | Polyester | Straight | - | - | Phosphor Bronze | - | - | - | - | 250 | - | Through Hole | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | -65 to 105 °C | - | - | - | - | Hard Metric | - | - | - | - | 8 | Header | - | 2.5000 mm | - | - | - | 80 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.95 mm | - | - | - | - | - | - | - |