- RoHS
- Manufacturer
- Subcategory
- Product Category
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Contact Plating
- Pitch
- Packaging
- Number of Contacts
- Number of Positions
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | PCB Mounting Orientation | Underplate Material | Approvals | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Mounting Styles | Number of Contact Rows | Operating Temp Range | Pitch (mm) | Product Depth (mm) | Rad Hardened | RoHS | Row Spacing (mm) | Tail Length | Termination Method | Unit Weight | Voltage Rating Max | Voltage, Rating | Packaging | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Pitch | Orientation | Depth | Current Rating | Lead Pitch | Number of Contacts | Housing Color | ELV | Max Voltage Rating (AC) | Number of Ports | Number of Power Positions | Number of Signal Positions | Product Type | Current Rating (Max) | Make First / Break Last | Product | Product Category | Product Length (mm) | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1926732-5 TE Connectivity | In Stock | - | - | Gold, Lead, Nickel, Tin | - | - | Polymer | Right Angle | Nickel | CSA, UL | - | - | Copper | - | - | - | - | - | - | - | - | - | Compliant | - | 3.3 mm | - | - | - | 250 V | - | Press-Fit | Pin, Plug | - | 35 | -125 °C | -40 °C | - | 1 | - | - | 2 mm | Right Angle | 32.5 mm | - | - | - | Black | Compliant | 250 V | 1 | 10 | 25 | - | - | Yes | - | - | - | 51.71 mm | 32.5 mm | 1.27 µm | - | - | UL94 V-0 | - | ||
![]() 213389-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21124-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007807-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007815-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007811-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2139421 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2007799-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1643232-1 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | Solder | - | - | - | - | - | - | - | Female | - | - | Right Angle | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1888367-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5533294-5 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Press-Fit | - | - | 312 | 125 °C | -65 °C | Natural | 3 | Male | - | 2.54 mm | - | - | - | 2.54 mm | 312 | Brown | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | Not Applicable | ||
![]() 6646517-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1926015-1 TE Connectivity | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | Right Angle | - | - | - | Thermoplastic | - | Through Hole | 5 | - | 7.5(mm) | 14(mm) | No | - | 2.5(mm) | - | Solder | - | - | 250V | - | - | - | Socket Array | - | - | - | - | - | SKT | - | - | - | - | 35/CONTACT(A) | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | 16(mm) | - | - | - | 15(mm) | - | - | - | ||
![]() 1645681-1 TE Connectivity | 15 |
| - | Gold, Tin | Through Hole | 30 | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Press-Fit | - | - | - | 105 °C | -65 °C | - | - | - | - | 2.5 mm | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.04 mm | - | - | - | - | - | - | ||
![]() 6469281-1 TE Connectivity | 128 |
| - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | 18 | - | TE Connectivity | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | Hard Metric Connectors | - | - | - | - | - | - | - | - | ||
![]() 2327090-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2180822-5 TE Connectivity | In Stock |
| - | Tin | - | - | Thermoplastic | - | - | - | Straight | TE Connectivity | Copper Alloy | 18 | - | TE Connectivity | Through Hole | - | -55C to 85C | 4.5(mm) | 27.4(mm) | - | Details | - | - | Press Fit | 0.529109 oz | 80VAC | - | Tube | - | - | Backplane | - | - | - | - | - | HDR | Terminal Blocks | - | - | - | - | - | 96SIGNAL/54GROUND(POS) | Black | - | - | - | - | - | Barrier Terminal Blocks | 0.5/Contact(A) | - | Barrier Terminal Blocks | Barrier Terminal Blocks | 25.4(mm) | - | - | - | 11.3(mm) | - | - | - | ||
![]() 6469292-1 TE Connectivity | In Stock | - | - | Gold Over Nickel | - | - | Polyester | - | - | - | Straight | TE Connectivity | Phosphor Bronze | 20 | - | TE Connectivity | Through Hole | 8 | - | 2.5(mm) | 23.43(mm) | - | Details | - | - | Press Fit | - | - | - | Tube | - | - | Hard Metric | - | - | - | - | - | Pin | Backplane Connectors | - | - | - | - | - | 80(POS) | Gray | - | - | - | - | - | Hard Metric Connectors | - | - | Headers | Hard Metric Connectors | 29.95(mm) | - | - | - | 13.4(mm) | - | - | - | ||
![]() 5533254-1 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Press-Fit | - | - | 100 | 125 °C | -65 °C | Black | 4 | Male | - | 2.54 mm | - | - | - | 2.54 mm | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | - | ||
![]() 1-534008-4 TE Connectivity | In Stock | - | - | Gold | Through Hole | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | Solder | Receptacle | - | 260 | 125 °C | -65 °C | Black | 4 | - | - | 2.54 mm | - | - | - | - | 260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - |