- RoHS
- Manufacturer
- Subcategory
- Product Category
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Contact Plating
- Pitch
- Packaging
- Number of Contacts
- Number of Positions
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | PCB Mounting Orientation | Underplate Material | Brand | Circuit Applications | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Mfr | Mounting Styles | Package | Product Status | RoHS | Shrouded | Tail Length | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Style | Wire Gauge | Row Spacing | ELV | Max Current Rating | Impedance | Connector Style | Sealable | Contact Current Rating | Data Rate | Number of Signal Positions | Product Type | Hole Diameter | Number of Columns | Mating Alignment | Preloaded | Stackable | Make First / Break Last | Differential Signaling | Number of Pairs | Differential Pairs per Column | Features | Number of Ground Positions | Product Category | Height | Length | Width | Contact Finish Thickness | Plating Thickness | PCB Thickness | Stack Height | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6646314-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 536279-3 TE Connectivity | 1 | - | - | - | Gold | Through Hole | - | Thermoplastic | - | Vertical | - | - | - | Bronze | - | - | - | - | - | - | - | Non-Compliant | - | 2.41 mm | - | - | - | - | - | Solder | Receptacle, Socket | 80 | 125 °C | -65 °C | Natural | 2 | Receptacle | - | - | - | 1.27 mm | Straight | - | - | - | 80 | Natural | - | - | - | 2.54 mm | Compliant | - | - | - | - | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | 8.12 mm | 54.36 mm | - | - | - | - | 18.7452 mm | - | Contains Lead | ||
![]() 2057412-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 weeks ago) | Gold, Tin | - | - | Polymer | - | Right Angle | Nickel | - | Signal | - | - | - | - | - | - | - | - | Non-Compliant | Unshrouded | 1.2 mm | - | - | - | - | - | Press-Fit | Receptacle | 96 | 185 °C | -67 °C | - | 12 | - | - | - | - | 1.905 mm | Right Angle | 750 mA | - | - | 96 | Black | 30 V | Press-Fit | - | 1.35 mm | - | 750 mA | 100 Ω | - | No | 750 mA | 25 Gbps | 64 | - | 457.2 µm | 8 | With | - | No | No | Yes | 32 | 4 | - | 32 | - | 17.3 mm | 22.8 mm | 28.2 mm | - | 1.27 µm | 1 mm | 17.3 mm | UL94 V-0 | - | ||
![]() 2149978-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 weeks ago) | Gold, Tin | - | - | Polymer | - | Vertical | Nickel | - | Signal | - | - | - | - | - | - | - | - | Non-Compliant | Partially Shrouded | 1.4 mm | - | - | - | - | - | Press-Fit | Plug | 72 | 185 °C | -67 °C | - | 12 | - | - | - | - | 1.905 mm | Vertical | 750 mA | - | - | 72 | Black | 30 V | Press-Fit | - | 1.35 mm | - | 750 mA | 100 Ω | - | No | 750 mA | 25 Gbps | 48 | - | 381 µm | 6 | With | - | No | No | Yes | 24 | 4 | - | 24 | - | 11.95 mm | 17.89938 mm | 20.8026 mm | - | 760 nm | 990.6 µm | - | UL94 V-0 | - | ||
![]() 2143271-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold, Tin | - | - | Polymer | - | Vertical | Nickel | - | Signal | - | - | - | - | - | - | - | - | Non-Compliant | Fully Shrouded | 1.4 mm | - | - | - | - | - | Press-Fit | Plug | 216 | 185 °C | -67 °C | - | 18 | - | - | - | - | 1.905 mm | Vertical | 750 mA | - | - | 216 | Black | 30 V | Press-Fit | - | 1.15 mm | - | 750 mA | 100 Ω | - | No | 750 mA | 25 Gbps | 144 | - | 381 µm | 12 | With | - | No | No | Yes | 72 | 6 | - | 36 | - | 11.95 mm | 27.0002 mm | 28.9 mm | - | 760 nm | 3 mm | - | UL94 V-0 | - | ||
![]() 2332672-1 TE Connectivity | 13 |
| - | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | TE Connectivity Aerospace, Defense and Marine | Cable Mount / Free Hanging | Box | Active | - | - | - | 300 V | 14 AWG | - | -20°C ~ 105°C | UMP | Solder | Receptacle, Female Blade Sockets | 2 | - | - | Orange | 1 | - | Latch Lock | Power Connectors | 15 A | 0.307 (7.80mm) | - | 15 A | Gold | Crimp | - | - | - | - | - | - | - | - | - | 2 Poles | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() 2332672-7 TE Connectivity | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | TE Connectivity Aerospace, Defense and Marine | Cable Mount / Free Hanging | Box | Active | - | - | - | 300 V | 10 AWG | - | -20°C ~ 105°C | UMP | Solder | Receptacle, Female Blade Sockets | 3 | - | - | Orange | 1 | - | Latch Lock | Power Connectors | 15 A | 0.307 (7.80mm) | - | 20 A | Gold | Crimp | - | - | - | - | 10 AWG | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() 2332673-7 TE Connectivity | 43 |
| - | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | TE Connectivity Aerospace, Defense and Marine | Cable Mount / Free Hanging | Box | Active | - | - | - | 300 V | 10 AWG | - | -20°C ~ 105°C | UMP | Solder | Plug, Male Blades | 3 | - | - | Orange | 1 | - | Latch Lock | Power Connectors | 15 A | 0.307 (7.80mm) | - | 20 A | Gold | Crimp | - | - | - | - | 10 AWG | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() 1-2332673-2 TE Connectivity | 13 |
| - | - | - | - | Panel Mount | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | TE Connectivity Aerospace, Defense and Marine | Panel Mount | Box | Active | - | - | - | 300 V | 8 AWG | - | -20°C ~ 105°C | UMP | Solder | Plug, Male Blades | 2 | - | - | Orange | 1 | - | Latch Lock | Power Connectors | 20 A | 0.307 (7.80mm) | - | 35 A | Gold | Crimp | - | - | - | - | 8 AWG | - | - | - | - | 2 Poles | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() 2132561-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Gold, Tin | - | - | Polymer | - | Vertical | Nickel | - | Signal | Copper, Nickel | - | - | ACTIVE (Last Updated: 3 weeks ago) | - | - | - | - | Non-Compliant | Partially Shrouded | 1.4 mm | - | - | - | - | - | Press-Fit | Header, Pin | 54 | 185 °C | -67 °C | - | 9 | - | - | - | - | 1.905 mm | Vertical | 750 mA | - | - | 54 | Black | 30 V | Press-Fit | - | 1.15 mm | - | 750 mA | 100 Ω | - | No | 750 mA | 25 Gbps | 36 | - | 381 µm | 6 | With | - | No | No | Yes | 18 | 3 | - | 18 | - | 11.95 mm | 18.90014 mm | 16.7 mm | - | 760 nm | 3 mm | - | UL94 V-0 | - | ||
![]() 2057431-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 6 months ago) | Gold, Tin | - | - | Polymer | - | Vertical | Nickel | - | Signal | - | - | - | ACTIVE (Last Updated: 6 months ago) | - | - | - | - | Non-Compliant | Partially Shrouded | 1.4 mm | - | - | - | - | - | Press-Fit | Plug | 60 | 185 °C | -67 °C | - | 6 | - | - | - | - | 1.905 mm | Vertical | 750 mA | - | - | 60 | Black | 30 V | Press-Fit | - | 1.35 mm | - | 750 mA | 100 Ω | - | No | 750 mA | 25 Gbps | 40 | - | 381 µm | 10 | With | - | No | No | Yes | 20 | 2 | - | 20 | - | 11.95 mm | 20.3 mm | 12.7 mm | - | 1.27 µm | 1 mm | - | UL94 V-0 | - | ||
![]() 70229-311 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6643179-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2057441-2 TE Connectivity | In Stock | - | - | - | Gold, Tin | - | - | Polymer | - | Vertical | Nickel | - | Signal | - | - | - | - | - | - | - | - | Non-Compliant | Fully Shrouded | 1.4 mm | - | - | - | - | - | Press-Fit | Plug | 96 | 185 °C | -67 °C | - | 12 | - | - | - | - | 1.905 mm | Vertical | 750 mA | - | - | 96 | Black | 30 V | Press-Fit | - | 1.35 mm | - | 750 mA | 100 Ω | - | No | 750 mA | 25 Gbps | 64 | - | 381 µm | 8 | With | - | No | No | Yes | 32 | 4 | - | 32 | - | 24.6126 mm | 23.0886 mm | 20.8026 mm | - | 760 nm | 1 mm | 11.95 mm | UL94 V-0 | - | ||
![]() 6651105-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6646457-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6450871-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | ||
![]() 2057431-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 6 months ago) | Gold, Tin | - | - | Polymer | - | Vertical | Nickel | - | Signal | - | - | - | ACTIVE (Last Updated: 6 months ago) | - | - | - | - | Non-Compliant | Partially Shrouded | 1.4 mm | - | - | - | - | - | Press-Fit | Plug | 60 | 185 °C | -67 °C | - | 6 | - | - | - | - | 1.905 mm | Vertical | 750 mA | - | - | 60 | Black | 30 V | Press-Fit | - | 1.35 mm | - | 750 mA | 100 Ω | - | No | 750 mA | 25 Gbps | 40 | - | 381 µm | 10 | With | - | No | No | Yes | 20 | 2 | - | 20 | - | 11.95 mm | 20.3 mm | 12.7 mm | - | 1.52 µm | 1 mm | - | UL94 V-0 | - | ||
![]() 2169000-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 weeks ago) | Gold, Tin | - | - | Polymer | - | Vertical | Nickel | - | Signal | - | - | - | ACTIVE (Last Updated: 4 weeks ago) | - | - | - | - | Non-Compliant | Partially Shrouded | 1.4 mm | - | - | - | - | - | Press-Fit | Plug | 144 | 185 °C | -67 °C | - | 12 | - | - | - | - | 1.905 mm | Vertical | 750 mA | - | - | 144 | Black | 30 V | Press-Fit | - | 1.35 mm | - | 750 mA | - | - | No | 750 mA | 25 Gbps | 96 | - | 457.2 µm | 12 | With | - | No | No | Yes | 48 | 4 | - | 48 | - | 11.95 mm | 22.7 mm | 20.8026 mm | - | 760 nm | 990.6 µm | - | UL94 V-0 | - | ||
![]() 5353447-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 10 | TE Connectivity | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - |