- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Product
- RoHS
- Series
- Termination Style
- Housing Material
- Accessory Type
Attribute column
Manufacturer
TE Connectivity Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Material - Insulation | Screw Material | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | For Use With/Related Products | Insulation Materials | Mated Stacking Heights | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tab Width | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Shell Size - Insert | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Note | Accessory Type | Insulation | Terminal Type | Specifications | Screw Size | Level, Class | Product | Mounting Angle | Features | Screw Finish | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Height Above Board | Tab Thickness | Stack Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 244858 TE Connectivity | In Stock | - | - | Gold | Surface Mount | - | Square | - | Liquid Crystal Polymer (LCP) | - | - | - | Gold | 0.157 (4.00mm) | Copper Alloy | - | Liquid Crystal Polymer (LCP) | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | - | -55°C ~ 125°C | SMC | Solder | Header | 80 | - | - | 2 | - | Push-Pull | Male Pin | 1.7A per Contact | 1.27 mm | - | 0.325 (8.25mm) | Board to Board | All | 1 A | 0.050 (1.27mm) | Black | - | - | Solder | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Pick and Place, Solder Retention | - | - | - | 157.5µin (4.00µm) | - | - | - | 3.25 mm | UL94 V-0 | ||
![]() 284272 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214912 TE Connectivity | In Stock | - | - | Gold | Surface Mount, Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | 25 Gbps | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | MICROSPEED | - | Array, Female Sockets | 5 | - | - | 1 | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | 18 A | - | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Ground Bus (Plane), Pick and Place | - | - | - | - | - | 0.148 (3.75mm) | - | 4 mm | - | ||
![]() 225679 TE Connectivity | In Stock | - | - | - | Through Hole | 25 | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | TE Connectivity Erni | - | Bulk | Active | - | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Shank Terminal | - | M8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225251 TE Connectivity | In Stock | - | - | - | - | - | - | Vinyl Chloride | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 4,75mm | - | - | Faston | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Housing | - | - | - | - | - | - | - | - | - | - | 20 mm | - | - | - | - | ||
![]() 233226 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224056 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 114489 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact PCI® | - | - | - | - | TE Connectivity Erni | - | Tray | Active | - | - | - | - | ERMET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shroud | - | - | Type AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254587 TE Connectivity | In Stock | - | - | - | Surface Mount | - | Square | - | - | - | - | - | Gold | 0.157 (4.00mm) | Copper Alloy | - | Liquid Crystal Polymer (LCP) | - | - | - | TE Connectivity Erni | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 125°C | SMC | Solder | Header | 16 | - | - | 2 | - | Push-Pull | Male Pin | 1.7A per Contact | - | - | 0.266 (6.75mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | 157.5µin (4.00µm) | - | - | - | - | UL94 V-0 | ||
![]() 224517 TE Connectivity | In Stock | - | - | Gold | Surface Mount, Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | - | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | MICROSPEED | - | Array, Female Sockets | 50 | - | - | 2 | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | - | - | Gold | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | Board Guide, Ground Bus (Plane), Pick and Place | - | - | - | - | - | 0.386 (9.80mm) | - | 10 mm | - | ||
![]() 471555 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 244857 TE Connectivity | In Stock | - | - | Gold | Surface Mount | - | Square | - | Liquid Crystal Polymer (LCP) | - | - | - | Gold | 0.157 (4.00mm) | Copper Alloy | - | Liquid Crystal Polymer (LCP) | - | - | + 125 C | TE Connectivity Erni | - 55 C | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | - | -55°C ~ 125°C | SMC | Solder | Header | 68 | - | - | 2 | - | Push-Pull | Male Pin | 1.7A per Contact | 1.27 mm | - | 0.325 (8.25mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | Solder | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | Headers | Straight | Board Guide, Pick and Place, Solder Retention | - | - | - | 157.5µin (4.00µm) | - | - | - | - | UL94 V-0 | ||
![]() 835283 TE Connectivity | In Stock | - | - | - | - | - | - | VITON™ | - | - | - | - | - | - | - | M8 Female Connector | - | - | - | - | TE Connectivity Erni | - | Bulk | Active | - | - | - | - | M8/M12 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | - | - | - | - | - | O-Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384063 TE Connectivity | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Tray | Active | - | - | - | -55°C ~ 125°C | DIN | Solder | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | 0.100 (2.54mm) | - | - | C | All | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 364915 TE Connectivity | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Tray | Active | - | - | - | -55°C ~ 125°C | DIN | Solder | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | 0.100 (2.54mm) | - | - | C | All | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 923766 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 923767 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 923765 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 114020 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 114618 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |