- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Crimp Typeu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | TE Internal # | TE Internal Description | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2259216-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Solid, Stranded | - | - | - | - | - | Aluminum-Copper | China | Shear Bolt | ≤ 84 | - | - | - | - | 2259216-1 | BLMT-120/300-13-CN | - | - | ||
![]() 2197976-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Solid, Stranded | - | - | - | - | - | Aluminum-Copper | China | Shear Bolt | ≤ 84 | - | - | - | - | 2197976-1 | BLMT-95/240-13-CN | - | - | ||
![]() 3-641218-4 TE Connectivity | 875 | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | 4 | - | - | Connector Assembly | 3-641218-4 | 04P MTA156 CONN ASSY 20AWG LF | - | - | ||
![]() 2333880-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | 2333880-1 | 5 MT 82 T120 M385 | - | - | ||
![]() 2-647125-4 TE Connectivity | In Stock | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 4 | - | - | Header | 2-647125-4 | 04P MTA156 SHRD HDR ASSY LF | - | - | ||
![]() 66400-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | Tin | - | - | - | - | - | - | - | Contact | - | 66400-6 | III+ PIN,24-20,TIN-LEAD,SMPACK | 24 – 20 | .2 – .6 | ||
![]() 3-6450830-0 TE Connectivity | In Stock | - | - | - | - | .1, .115 | 2.54, 2.92 | - | - | - | - | - | - | - | Plug | Board-to-Board | - | - | - | - | - | - | 19 | - | - | Header | 3-6450830-0 | MBXL R/A HDR 4ACP + 12S + 3P | - | - | ||
![]() E62916-000 TE Connectivity | In Stock | - | - | 7-1201728-2 | - | - | - | Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | 25, 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E62916-000 | CKR95-25/1 | - | - | ||
![]() EN3750-163 TE Connectivity | In Stock | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-163 | TCTL2-500-1/2-1V-U | - | - | ||
![]() EN3750-005 TE Connectivity | In Stock | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-005 | TCTL2-1/0-3/8-III-U | - | - | ||
![]() EN3750-359 TE Connectivity | In Stock | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-359 | TCTL2-500-3/8-III-U | - | - | ||
![]() 1586316-1 TE Connectivity | 93787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 600 | Contact | - | 1586316-1 | VAL-U-LOK PIN BR SN 26-22 LP | 26 – 22 | .13 – .33 | ||
![]() 1586044-2 TE Connectivity | 119 | - | - | CS0425-000 | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 2 | - | - | Header | 1586044-2 | 2P VAL-U-LOK R/A HDR SCR MT V0 | - | - | ||
![]() 1586042-6 TE Connectivity | 5 |
| - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 6 | - | - | Header | 1586042-6 | 6P VAL-U-LOK R/A HDR V0 | - | - | ||
![]() 1586037-2 TE Connectivity | 11350 | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 2 | - | - | Header | 1586037-2 | 2P VERT HDR VAL-U-LOK V2 | - | - | ||
![]() 1586040-6 TE Connectivity | 2 |
| - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 6 | - | - | Header | 1586040-6 | 6P VAL-U-LOK VRT HDR W/P V0 | - | - | ||
![]() 1586039-8 TE Connectivity | 18 |
| - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 8 | - | - | Header | 1586039-8 | 8P VAL-U-LOK VRT HDR W/P V2 | - | - | ||
![]() 1586017-6 TE Connectivity | 500 | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | 6 | - | - | Housing | 1586017-6 | 6P FH PLUG VAL-U-LOK V0 | - | - | ||
![]() 1586026-5 TE Connectivity | 2200 | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | 5 | - | - | Housing | 1586026-5 | 5P SR RCPT VAL-U-LOK V2 | - | - | ||
![]() 1586075-2 TE Connectivity | In Stock | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | 2 | - | - | Housing | 1586075-2 | 2P RCPT VAL-U-LOK V2 BLK | - | - |