- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Material | Housing Material | Circuit Applications | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Lock Mate Feature | Manufacturer Lifecycle Status | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Termination Style | Contact Gender | Row Spacing | Accessory Type | Insulation | Mating Tab Width | Hybrid Connector | Polarized | Serviceable | Product | Mounting Angle | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2103722-4 TE Connectivity | 35 |
| - | Production (Last Updated: 5 days ago) | - | - | Polyamide (PA) | Signal | - | - | 1 | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | Details | - | - | 600 V | - | - | - | - | - | Plug Housing | 2 Position | 125 °C | -40 °C | Orange | 1 Row | Plug (Male) | - | 10.4 mm | - | - | - | - | - | - | 2.794 mm | Yes | Yes | No | Housings | Straight | 12.5984 mm | 22.4 mm | 49.35 mm | UL 94 V-0 | ||
![]() 1587940-3 TE Connectivity | 4 |
| - | Production (Last Updated: 4 days ago) | - | - | Polyamide (PA) | - | - | - | 1 | - | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | Details | - | 0.053616 oz | - | - | - | - | Box | - | - | - | 140 °C | -40 °C | Gray | - | - | - | - | - | - | - | - | Retainer | - | - | - | - | No | Accessories | - | - | - | - | UL 94 HB | ||
![]() 2260703-1 TE Connectivity | 101 |
| - | - | - | Silicone Elastomer | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | Wire Seal | - | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() 2103722-5 TE Connectivity | 35 |
| - | Production (Last Updated: 5 days ago) | - | - | Polyamide (PA) | Signal | - | - | 1 | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | Details | - | - | 600 V | - | - | - | - | - | Plug Housing | 2 Position | 125 °C | -40 °C | Orange | 1 Row | Plug (Male) | - | 10.4 mm | - | - | - | - | - | - | 2.794 mm | Yes | Yes | No | Housings | Straight | 12.5984 mm | 22.4 mm | 49.35 mm | UL 94 V-0 | ||
![]() 2103722-1 TE Connectivity | 35 |
| - | Production (Last Updated: 5 days ago) | - | - | Polyamide (PA) | Signal | - | - | 1 | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | - | Details | - | - | 600 V | - | - | - | - | - | Plug Housing | 2 Position | 125 °C | -40 °C | Orange | 1 Row | Plug (Male) | - | 10.4 mm | - | - | - | - | - | - | 2.794 mm | Yes | Yes | No | Housings | Straight | 12.5984 mm | 22.4 mm | 49.35 mm | UL 94 V-0 | ||
![]() 2141116-3 (Loose Piece) TE Connectivity | In Stock | - | - | - | Silver | - | - | - | - | - | 1 | - | - | - | - | Cable Mount / Free Hanging | 2141116-3 | Details | MCON | 0.028432 oz | - | 18 AWG | 20 AWG | 18 AWG to 20 AWG | Bulk | - | - | - | - | - | - | - | Pin (Male) | - | - | - | Crimp | Tab | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
![]() 880397-2 (Cut Strip) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Copper Alloy | - | 100 | - | - | + 100 C | - 30 C | Cable Mount / Free Hanging | 880397-2 | Details | - | 0.062634 oz | - | 15 AWG | 20 AWG | 15 AWG to 20 AWG | Cut Tape | - | - | - | - | - | - | - | Receptacle (Female) | - | - | - | Crimp | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
![]() 1241404-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | 1 | - | - | - | - | Cable Mount / Free Hanging | 1241404-1 | Details | - | 0.064481 oz | - | 13 AWG | 15 AWG | 13 AWG to 15 AWG | Bulk | - | Terminals | - | - | - | - | - | Receptacle (Female) | - | - | - | Crimp | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
![]() 1062-16-0144 (Cut Strip) TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | 100 | - | - | - | - | Cable Mount / Free Hanging | 1062-16-0144 | Details | - | 0.028343 oz | - | 14 AWG | 18 AWG | 14 AWG to 18 AWG | Cut Tape | - | Contact | - | - | - | - | - | Socket (Female) | - | - | - | Crimp | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 1564326-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 3500 | - | - | - | - | - | - | Details | Timer | - | - | - | - | - | - | Junior Power Timer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | ||
![]() 171631-2 (CUT STRIP) TE Connectivity | In Stock | - | - | - | Gold | Brass | - | - | - | - | 100 | - | - | + 105 C | - 30 C | Cable Mount / Free Hanging | 171631-2 | Details | MULTILOCK | - | - | 20 AWG | 24 AWG | 24 AWG to 20 AWG | Cut Tape | .070 MULTILOCK | Connector, Tab Contact | - | - | - | - | - | Pin (Male) | - | - | 6 A | Crimp | - | - | - | - | - | - | - | - | Terminals | - | - | 20.4 mm | - | - | ||
![]() 776493-2 (Cut Strip) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | AMPSEAL 16, Automotive Terminals | 100 | - | - | + 120 C | - 40 C | Cable Mount / Free Hanging | 776493-2 | Details | - | 0.032117 oz | - | 18 AWG | 20 AWG | 18 AWG to 20 AWG | Cut Tape | - | Quick Connect | - | - | - | - | - | Socket (Female) | Socket | - | 13 A | Crimp | - | - | - | - | - | - | - | - | Contacts | Straight | - | - | - | - | ||
![]() 1418762-1 (Cut Strip) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Copper Alloy | - | 100 | - | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 1418762-1 | Details | MCON | 0.017258 oz | - | 15 AWG | 17 AWG | 15 AWG to 17 AWG | Cut Tape | MCP 1.2 | Contact | - | - | - | - | - | Pin (Male) | Pin, Tab | - | - | Crimp | - | - | - | Not Insulated | - | - | - | - | Terminals | - | - | - | - | - | ||
![]() 1670146-2 (Cut Strip) TE Connectivity | In Stock | - | - | - | Gold | - | - | - | Copper Alloy | - | 100 | - | - | + 150 C | - 40 C | Cable Mount / Free Hanging | 1670146-2 | Details | MCON | 0.010521 oz | - | 18 AWG | 20 AWG | 18 AWG to 20 AWG | Cut Tape | MCON 1.2 | Contact | - | - | - | - | - | Receptacle (Female) | - | - | 11.75 A | Crimp | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
![]() 1438299-4 (Mouser Reel) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Copper Alloy | - | 1000 | - | - | + 125 C | - 40 C | Cable Mount / Free Hanging | 1438299-4 | Details | - | 0.021551 oz | - | 18 AWG | 20 AWG | 18 AWG to 20 AWG | Reel | - | Contact | - | - | - | - | - | Pin (Male) | - | - | 11 A | Crimp | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
![]() 2-964292-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Tin | Timer Connector System, Automotive Terminals, F-Crimp | 1 | Locking Lance | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 2-964292-1 | Details | - | - | - | 20 AWG | 24 AWG | 24 AWG to 20 AWG | Bulk | - | Quick Connect | - | - | - | - | - | Pin (Male) | Tab | - | 30 A | Crimp | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
![]() 184030-1 (Mouser Reel) TE Connectivity | In Stock | - | - | - | Gold | - | - | - | - | - | 1000 | - | - | - | - | Cable Mount / Free Hanging | 184030-1 | Details | - | 0.026607 oz | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Reel | - | - | - | - | - | - | - | Socket (Female) | - | - | - | Crimp | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 927774-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Tin | Junior Power Timer, Automotive Terminals | 1 | Locking Lance | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 927774-1 | Details | - | 0.017722 oz | - | 20 AWG | 24 AWG | 24 AWG to 20 AWG | Bulk | - | Quick Connect | - | - | - | - | - | Receptacle (Female) | Socket | - | 30 A | Crimp | - | - | - | - | - | - | - | - | Terminals | Straight | - | - | - | - | ||
![]() 2-964296-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Tin | Timer Connector System, Automotive Terminals | 1 | Locking Lance | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 2-964296-1 | Details | - | 0.021692 oz | - | 13 AWG | 17 AWG | 13 AWG to 17 AWG | Bulk | - | - | - | - | - | - | - | Pin (Male) | Tab | - | 30 A | Crimp | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | ||
![]() 929968-1 (Loose Piece) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Tin | Round Connector System, Automotive Terminals | 1 | - | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 929968-1 | Details | - | 0.162437 oz | - | 13 AWG | 17 AWG | 13 AWG to 17 AWG | Bulk | - | Quick Connect | - | - | - | - | - | Pin (Male) | Pin | - | 34 A | Crimp | - | - | - | - | - | - | - | - | Contacts | Straight | - | Locking Lance | - | - |