- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Sizes | Grounding & Earthing Connector Product Availabilityu2009 | Mating Conductor Thicknessu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of CPU Cores | Number of Positionsu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Terminate To | Termination Method | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Color | Gender | Capacitance | Power Rating | Contact Type | Pitch | Resistor Type | Military Standard | Polarity | Ripple Current | Architecture | Shielded | ESR | Resistance Tolerance | Video Outputs | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-1827392-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 6 | Header | - | 5-1827392-1 | GIC 3.3 HDR ASSY 6P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1827393-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 8 | Header | - | 7-1827393-3 | GIC 3.3 HDR ASSY 8P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2332799-5 TE Connectivity | 151 |
| - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Plug & Receptacle | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 10 | Connector Assembly | - | 2332799-5 | UMP,CONNKIT,PWRSGNL,PCB,PANEL,14AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3751-242 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | - | - | - | - | - | - | - | - | - | - | EN3751-242 | CGR5810U13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2212011-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bus Bar, Printed Circuit Board | - | Board-to-Bus Bar | - | - | - | 3.17u2009mmu2009[u2009.125u2009inu2009] | - | - | - | - | - | - | 1 | - | No | 2212011-1 | PLUGGABLE BUSBAR CONNECT W/CLINCH NUTS | - | - | - | - | - | - | - | - | - | 0.022 uF | - | - | - | - | - | - | - | - | - | - | - | - | 5.72 mm | 5.72 x 6.35 x 1.27 | ||
![]() 1766719-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .098, .295 | 2.5, 7.5 | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | - | - | - | 114 | Header | - | 1766719-1 | CONN,PIN,RT ANGLE,SLDR,FLATPAQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1744194-7 TE Connectivity | In Stock | - | - | - | POM (Polyoxymethylene) | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 7 | Header | - | 1744194-7 | 07P MTA156 HDR ASSY FL/STR SN | - | - | -40 to 106 °C | - | - | Marker | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2324533-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2324533-1 | 5 CAE 82 P7-P225 M320/M425 E200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1971875-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Cap | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 9 | Housing | - | 2-1971875-3 | PTL 3X3 CAP PANEL MT STD TEMP KEY B PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2352275-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum, Copper | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2352275-1 | 5 CT 82 F S265 E100 MK405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1971772-7 TE Connectivity | In Stock | - | - | Gold | - | Nylon | Straight | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Cap | Wire-to-Wire | Phosphor Bronze | - | - | - | - | - | - | - | Through Hole | - | 5 | Housing | - | 4-1971772-7 | PTL 1X5 CAP PANEL MT STD TEMP KEY D YEL | - | Solder | - | - | - | - | - | - | Receptacle | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1971875-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Cap | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 2 | 12 | Housing | - | 6-1971875-4 | PTL 3X4 CAP PANEL MT HITEMP KEY B RED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | x86-64 | - | - | - | 1 DisplayPort/1 HDMI | - | - | ||
![]() 7-1971772-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Cap | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 5 | Housing | - | 7-1971772-7 | PTL 1X5 CAP PANEL MT HITEMP KEY C BLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1971876-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 12 | Housing | - | 6-1971876-4 | PTL 3X4 PLUG HSG HIGH TEMP KEY B RED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1971776-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 8 | Housing | - | 6-1971776-4 | PTL 2X4 PLUG HSG HIGH TEMP KEY B RED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1971772-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Cap | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 5 | Housing | - | 2-1971772-7 | PTL 1X5 CAP PANEL MT STD TEMP KEY B PUR | - | - | - | 25 ppm/°C | - | - | 47 Ohm | - | - | - | 0.0625 W | - | - | High Power | - | - | - | - | - | - | 0.5 | - | 1 | 0.5 | ||
![]() 1-1971772-7 TE Connectivity | 37 |
| - | Gold | - | - | Straight | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Cap | Wire-to-Wire | Brass | - | - | - | - | - | - | - | Cable Mount | - | 5 | Housing | - | 1-1971772-7 | PTL 1X5 CAP PANEL MT STD TEMP KEY A NAT | Coaxial Cable | Solder | -65 to 165 °C | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.2 mm | - | ||
![]() 3-1971773-7 TE Connectivity | In Stock | - | - | - | - | - | - | 20% | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 5 | Housing | - | 3-1971773-7 | PTL 1X5 PLUG HSG STD TEMP KEY C BLU | - | - | - | - | - | - | - | - | - | 1,500 uF | - | - | - | - | - | Polar | 1390 mA | - | - | 0.13 mOhm | - | - | 38 mm | 18 x 38 | ||
![]() 8-1971776-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 8 | Housing | - | 8-1971776-4 | PTL 2X4 PLUG HSG HIGH TEMP KEY D NAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1971776-5 TE Connectivity | 10 |
| - | - | - | - | Straight | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | Plug | Wire-to-Wire | - | 8 | - | - | - | - | - | - | Cable Mount | - | 10 | Housing | - | 1-1971776-5 | PTL 2X5 PLUG HSG STD TEMP KEY A NAT | - | Solder | - | - | Connector Circular | - | - | - | Pin | - | - | Power | - | - | MIL-C-38999 | - | - | - | Yes | - | - | - | 43.49 mm | - |