- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Lock Mate Feature | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Type | Number of Positions | Color | Applications | Gender | Contact Type | Pitch | Current Rating | Termination Style | Contact Gender | Accessory Type | Product | Mounting Angle | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1827855-2 (Loose Piece) TE Connectivity | In Stock | - | - | - | - | - | 1 | - | - | - | - | 1827855-2 | Details | 0.002861 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | ||
![]() 368088-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | - | - | 1 | - | - | - | Cable Mount / Free Hanging | 368088-1 | Details | 0.012883 oz | - | 20 AWG | 22 AWG | 22 AWG to 20 AWG | Bulk | Contact | - | - | - | Pin (Male) | Pin, Tab | - | - | Crimp | - | - | Terminals | - | - | ||
![]() 927849-2 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Tin | Standard Timer, Automotive Terminals | 1 | Locking Lance | + 110 C | - 40 C | Cable Mount / Free Hanging | 927849-2 | Details | 0.019812 oz | - | 20 AWG | 21 AWG | 20 AWG to 21 AWG | Bulk | Quick Connect | - | - | - | Socket (Female) | Socket | - | 25 A | Crimp | - | - | Contacts | Straight | - | ||
![]() 776491-2 (Loose Piece) TE Connectivity | In Stock | - | - | Nickel | Copper Alloy | AMPSEAL 16, Automotive Terminals | 1 | Clean Body | + 120 C | - 40 C | Cable Mount / Free Hanging | 776491-2 | Details | - | - | 14 AWG | 18 AWG | 14 AWG to 18 AWG | Bulk | Quick Connect | - | - | - | Socket (Female) | Socket | - | 13 A | Crimp | - | - | Contacts | Straight | - | ||
![]() 1743654-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Tin | Multilock Connector System, Automotive Terminals | 1 | Clean Body | + 125 C | - 40 C | Cable Mount / Free Hanging | 1743654-1 | Details | - | - | 20 AWG | 22 AWG | 22 AWG to 20 AWG | Bulk | - | - | - | - | Receptacle (Female) | - | - | 15 A | Crimp | - | - | Terminals | - | - | ||
![]() 1544133-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | - | - | 1 | - | - | - | Cable Mount / Free Hanging | 1544133-1 | Details | 0.034854 oz | - | 9 AWG | 13 AWG | 9 AWG to 13 AWG | Bulk | Contact | - | - | - | Receptacle (Female) | - | - | - | Crimp | - | - | Terminals | - | - | ||
![]() 968037-2 (Loose Piece) TE Connectivity | In Stock | - | - | Gold | Tin | Standard Power Timer, Automotive Terminals | 1 | Locking Lance | + 130 C | - 40 C | Cable Mount / Free Hanging | 968037-2 | Details | - | - | 11 AWG | 13 AWG | 11 AWG to 13 AWG | Bulk | - | - | - | - | Receptacle (Female) | Socket | - | 40 A | Crimp | - | - | Terminals | Straight | - | ||
![]() 962876-5 (Loose Piece) TE Connectivity | In Stock | - | - | Gold | Gold | Micro Timer I, Automotive Terminals | 1 | Locking Lance | + 140 C | - 40 C | Cable Mount / Free Hanging | 962876-5 | Details | 0.016491 oz | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | Bulk | - | - | - | Signal | Receptacle (Female) | Socket | - | 10 A | Crimp | - | - | Terminals | Straight | - | ||
![]() 353537-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | - | - | 1 | - | - | - | Cable Mount / Free Hanging | 353537-1 | Details | - | - | 20 AWG | 22 AWG | 22 AWG to 20 AWG | Bulk | Contact | - | - | - | Pin (Male) | Pin, Tab | - | - | Crimp | - | - | Terminals | - | - | ||
![]() 1544218-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | - | - | 1 | - | - | - | Cable Mount / Free Hanging | 1544218-1 | Details | 0.047143 oz | - | 9 AWG | 13 AWG | 9 AWG to 13 AWG | Bulk | Contact | - | - | - | Receptacle (Female) | - | - | - | Crimp | - | - | Terminals | - | - | ||
![]() 965914-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Gold | Micro Timer III, Automotive Terminals, F-Crimp | 1 | Locking Lance | + 140 C | - 40 C | Cable Mount / Free Hanging | 965914-1 | Details | 0.010575 oz | - | 20 AWG | 24 AWG | 24 AWG to 20 AWG | Bulk | - | - | - | - | Receptacle (Female) | Socket | - | 10 A | Crimp | - | - | Terminals | Straight | - | ||
![]() 917764-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Phosphor Bronze | AMP Signal Double Lock Connector Contact | 1 | - | + 105 C | - 30 C | Cable Mount / Free Hanging | 917764-1 | Details | 0.002469 oz | 250 VAC | 20 AWG | 22 AWG | 22 AWG to 20 AWG | Bulk | - | - | - | Signal | Pin (Male) | Pin | - | 3 A | Crimp | - | - | Contacts | Straight | - | ||
![]() 964314-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Tin | Timer Connector System, Automotive Terminals, F-Crimp | 1 | Locking Lance | + 130 C | - 40 C | Cable Mount / Free Hanging | 964314-1 | Details | 0.008818 oz | - | 11 AWG | 13 AWG | 11 AWG to 13 AWG | Bulk | - | - | - | - | Plug (Male) | Pin | - | 12 A | Crimp | - | - | Terminals | Straight | - | ||
![]() 917684-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Phosphor Bronze | AMP Signal Double Lock, Connector Conatcts | 1 | - | + 105 C | - 30 C | Cable Mount / Free Hanging | 917684-1 | Details | - | 250 VDC | 22 AWG | 26 AWG | 22 AWG to 26 AWG | Bulk | - | - | - | Wire-to-Board/Wire | Socket (Female) | Socket | - | 3 A | Crimp | - | - | Contacts | - | UL94V-0 | ||
![]() 917683-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Phosphor Bronze | AMP Signal Double Lock, Connector Contact | 1 | - | + 105 C | - 30 C | Cable Mount / Free Hanging | 917683-1 | Details | - | 250 VAC | 20 AWG | 22 AWG | 22 AWG to 20 AWG | Bulk | - | - | - | - | Socket (Female) | Socket | - | 3 A | Crimp | - | - | Contacts | - | - | ||
![]() 170209-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | - | - | 1 | - | - | - | Cable Mount / Free Hanging | 170209-1 | Details | 0.016377 oz | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | Contact | - | - | - | Receptacle (Female) | - | - | - | Crimp | - | - | Contacts | - | - | ||
![]() 170221-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | - | - | 20 | - | - | - | Cable Mount / Free Hanging | 170221-1 | Details | 0.083061 oz | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | Contact | - | - | - | Pin (Male) | Tab | - | - | Crimp | Tab | - | Terminals | - | - | ||
![]() 925595-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Tin | Timer Connector System, Automotive Terminals | 1 | Locking Lance | + 110 C | - 40 C | Cable Mount / Free Hanging | 925595-1 | Details | 0.042085 oz | - | 13 AWG | 17 AWG | 13 AWG to 17 AWG | Bulk | Quick Connect | - | - | - | Receptacle (Female) | Socket | - | 20 A | Crimp | - | - | Terminals | Straight | - | ||
![]() 962956-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Tin | Round Connector System, Automotive Terminals | 1 | Locking Lance | + 100 C | - 40 C | Cable Mount / Free Hanging | 962956-1 | Details | 0.033389 oz | - | 11 AWG | 13 AWG | 11 AWG to 13 AWG | Bulk | - | - | - | Signal | Socket (Female) | Socket | - | - | Crimp | - | - | Contacts | Straight | - | ||
![]() 2-962842-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | Tin | Timer Connector System, Automotive Terminals | 1 | Locking Lance | + 130 C | - 40 C | Cable Mount / Free Hanging | 2-962842-1 | Details | 0.025842 oz | - | 13 AWG | 17 AWG | 13 AWG to 17 AWG | Bulk | Quick Connect | - | Black | - | Pin (Male) | Tab | - | 30 A | Crimp | - | - | Contacts | - | - |