- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Contact Materials | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Contact Type | Pitch | Ingress Protection | Current Rating | Termination Style | Number of Contacts | Contact Gender | Insulation Resistance | Row Spacing | Accessory Type | Product | Mounting Angle | IP Rating | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2314170-3 TE Connectivity | 10 |
| - | Gold | - | Polybutylene Terephthalate (PBT) | Brass | - | - | 500 | - | - | - | - | Through Hole | - | Details | - | - | - | - | - | - | - | 1 Position | Blue | - | - | Plug (Male) | - | - | - | - | Solder Pin | - | Pin (Male) | - | - | - | Headers | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 1-1703339-1 TE Connectivity | In Stock | - | - | Gold | - | Polyamide (PA) | Copper Alloy | - | - | 400 | - | - | - | - | Through Hole | - | Details | - | - | - | - | - | Cut Tape | Pin Header | 1 Position | - | - | - | Plug (Male) | - | - | - | - | Solder Pin | - | Pin (Male) | - | - | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 2314188-1 TE Connectivity | In Stock | - | - | Gold | - | Polybutylene Terephthalate (PBT) | Brass | - | - | 330 | - | - | - | - | Through Hole | - | Details | - | - | - | - | - | - | - | 2 Position | Black | - | 1 Row | Plug (Male) | - | - | - | - | Solder Pin | - | Pin (Male) | - | - | - | Headers | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 2314188-3 TE Connectivity | In Stock | - | - | Gold | - | Polybutylene Terephthalate (PBT) | Brass | - | - | 330 | - | - | - | Yes | Through Hole | - | Details | - | - | - | - | - | Cut Tape | - | 2 Position | Blue | - | 1 Row | Plug (Male) | - | - | - | - | Solder Pin | - | Pin (Male) | - | - | - | Headers | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 2314170-4 TE Connectivity | 11 |
| - | Gold | - | Polybutylene Terephthalate (PBT) | Brass | - | - | 500 | - | - | - | - | Through Hole | - | Details | - | - | - | - | - | Cut Tape | - | 1 Position | Violet | - | - | Plug (Male) | - | - | - | - | Solder Pin | - | Pin (Male) | - | - | - | Headers | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 2292906-1 TE Connectivity | 20 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | - | 30.5 mm x 14.8 mm x 19.05 mm | 550 | AMP Automotive Socket Contacts | + 125 C | - 40 C | - | Cable Mount / Free Hanging | - | Details | 0.153900 oz | 33 VAC/DC | 18 AWG | 23 AWG | 18 AWG to 23 AWG | - | Plug Assembly | 2 Position | Black | Signal | 1 Row | Plug (Male) | - | 2.54 mm | IPX9K | - | Crimp | - | Without Socket Contacts | 100 MOhms | - | - | Housings | Straight | IPX9K | 19.05 mm | 30.5 mm | 14.8 mm | - | ||
![]() 2325098-6 TE Connectivity | 50 |
| - | - | Polybutylene Terephthalate (PBT) | - | - | - | 25.9 mm x 20.3 mm x 8.6 mm | 810 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clip | Accessories | - | - | 8.6 mm | 25.9 mm | 20.3 mm | - | ||
![]() 2325098-2 TE Connectivity | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 25.9 mm x 20.3 mm x 7.1 mm | 810 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clip | Accessories | - | - | 7.1 mm | 25.9 mm | 20.3 mm | - | ||
![]() 2103736-3 TE Connectivity | In Stock |
| - | - | - | Polyamide (PA) | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer | Accessories | - | - | - | - | - | UL 94 V-0 | ||
![]() 2103736-2 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer | Accessories | - | - | - | - | - | UL 94 V-0 | ||
![]() 2103628-7 TE Connectivity | 5 |
| - | - | - | Thermoplastic (TP) | - | - | - | 1 | - | + 125 C | - 40 C | - | Cable Mount / Free Hanging | - | Details | 0.886576 oz | - | - | - | - | - | Plug Housing | 2 Position | Orange | - | 1 Row | Plug (Male) | - | 10.4 mm | - | - | Crimp | - | Without Pin Contacts | - | - | - | Housings | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 1-2137740-2 TE Connectivity | 38 | - | - | - | - | - | - | - | - | 50 | - | - | - | - | Panel Mount | - | Details | - | - | - | - | - | - | - | 1 Position | Orange | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | ||
![]() 2-2308295-1 TE Connectivity | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 800 | AMP MCP Series 2840573 Automotive Socket Contacts | - | - | - | Cable Mount / Free Hanging | - | Details | - | 24V | - | - | - | - | Terminal Housing | 1 Position | Violet | - | - | Receptacle (Female) | - | - | - | - | - | - | - | - | - | - | Housings | Straight | IP20 | - | - | - | - | ||
![]() 2324808-1 TE Connectivity | 1899 | - | - | - | - | - | - | - | - | 1200 | AMP 1418844-1, 1418844-3, 1670146-1, 1670146-3, 1418850-1, 1418850-3 Automotive Socket Contacts | - | - | - | Cable Mount / Free Hanging | - | Details | - | 12 Vdc | - | - | - | - | - | 2 Position | - | - | 1 | Plug (Male) | - | 5 mm | - | 14A | Crimp | 2 | Without Socket Contacts | - | - | - | Housings | - | IP67, IP69K | - | - | - | - | ||
![]() 2327042-3 TE Connectivity | 220 |
| - | - | - | - | - | - | - | 800 | AMP 2141114-1, 2141114-3, 2141116-1, 2141116-3, 2177610-1, 2177610-3 Automotive Pin Contacts | - | - | - | Cable Mount / Free Hanging | - | Details | - | 12 Vdc | - | - | - | - | - | 2 Position | - | - | 1 | Receptacle (Female) | - | 5 mm | - | 14A | Crimp | 2 | Without Pin Contacts | - | - | - | Housings | - | IP67, IP69K | - | - | - | - | ||
![]() 2324808-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1200 | AMP 1418844-1, 1418844-3, 1670146-1, 1670146-3, 1418850-1, 1418850-3 Automotive Socket Contacts | - | - | - | Cable Mount / Free Hanging | - | Details | - | 12 Vdc | - | - | - | - | - | 2 Position | - | - | 1 | Plug (Male) | - | 5 mm | - | 14A | Crimp | 2 | Without Socket Contacts | - | - | - | Housings | - | IP67, IP69K | - | - | - | - | ||
![]() 2327042-2 TE Connectivity | 20 | - | - | - | - | - | - | - | - | 800 | AMP 2141114-1, 2141114-3, 2141116-1, 2141116-3, 2177610-1, 2177610-3 Automotive Pin Contacts | - | - | - | Cable Mount / Free Hanging | - | Details | - | 12 Vdc | - | - | - | - | - | 2 Position | - | - | 1 | Receptacle (Female) | - | 5 mm | - | 14A | Crimp | 2 | Without Pin Contacts | - | - | - | Housings | - | IP67, IP69K | - | - | - | - | ||
![]() 2327042-1 TE Connectivity | 5970 |
| - | - | - | - | - | - | - | 800 | AMP 2141114-1, 2141114-3, 2141116-1, 2141116-3, 2177610-1, 2177610-3 Automotive Pin Contacts | - | - | - | Cable Mount / Free Hanging | - | Details | - | 12 Vdc | - | - | - | - | - | 2 Position | - | - | 1 | Receptacle (Female) | - | 5 mm | - | 14A | Crimp | 2 | Without Pin Contacts | - | - | - | Housings | - | IP67, IP69K | - | - | - | - | ||
![]() 2324808-2 TE Connectivity | 100 |
| - | - | - | - | - | - | - | 1200 | AMP 1418844-1, 1418844-3, 1670146-1, 1670146-3, 1418850-1, 1418850-3 Automotive Socket Contacts | - | - | - | Cable Mount / Free Hanging | - | Details | - | 12VDC | - | - | - | - | - | 2 Position | - | - | - | Plug (Male) | - | 5 mm | - | 14A | Crimp | - | Without Socket Contacts | - | - | - | Housings | - | IP67, IP69K | - | - | - | - | ||
![]() 172779-1 (Loose Piece) TE Connectivity | In Stock | - | - | Tin | - | - | Tin | Mark II Automotive Terminals | - | 20 | - | + 105 C | - 30 C | - | Cable Mount / Free Hanging | 172779-1 | Details | - | - | 18 AWG | 21 AWG | 18 AWG to 21 AWG | Bulk | - | - | - | - | - | Pin (Male) | Pin, Tab | - | - | - | Crimp | - | - | - | - | - | Terminals | Straight | - | - | - | - | - |