- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator Style | Base/Housing Material | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pole Throw Configuration | Power Contact Typeu2009 | Qualification | Rectangular Power Connector Typeu2009 | Supplier Package | Switch Configuration | TE Internal # | TE Internal Description | Voltage, Rating | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Pin Count | Mechanical Life | Operating Force | Illumination Type | Terminal Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2306937-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2306937-1 | 5 CT 82 M425 L505 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2327133-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2327133-1 | 5 CT 82 F L445 E200 M305 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2357092-2 TE Connectivity | In Stock | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Housing | - | - | 1-2357092-2 | GRACE INERTIA 3.5W PLUG 10P RED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2357090-4 TE Connectivity | In Stock | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | Cap | Wire-to-Wire | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Housing | - | - | 3-2357090-4 | GRACE INERTIA 3.5W CAP 8P YEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2384242-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2384242-1 | 5 CT 82 M365 M345 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2325487-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2325487-1 | 5 CT 82 S285 M385 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2328300-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Flexible Conductor | - | - | - | - | - | Aluminum Alloy | Worldwide | Bolted | ≤ 550 | - | - | - | - | - | - | - | - | - | - | 2328300-1 | 5 PD 82 F M345 E100 100X200 R90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXP2WS-3XXX-S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Wire & Cable | Receptacle | Cable-to-Cable, Wire-to-Wire | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Housing | - | - | ZPF000000000205376 | RECEPTACLE FEMALE BULKHEAD - FXP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXP-CA20-M150P-CU TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 4000 | 4000 | - | Contact | - | - | - | - | ZPF000000000205379 | CONTACT MALE ANG.90,CAL20, 150MM2 - FXP | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 640500-6 TE Connectivity | 3 |
| - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Header | - | - | 640500-6 | 06P MR HDR ASSY V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 640504-3 TE Connectivity | In Stock | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Header | - | - | 640504-3 | 20P MR HDR ASSY V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1318699-2 TE Connectivity | In Stock | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Header | - | - | 1318699-2 | MR HDR ASSY 6P COATING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770048-1 TE Connectivity | 121 |
| - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | 3 | - | - | - | - | AEC-Q200 | Housing | - | - | 770048-1 | 03P UMNL II CAP REAR 94VO | 100 V | - | - | ± 10ppm/°C | 15.4 kOhm | 200 mW | Anti-Sulfured Precision | - | - | - | - | - | ± 0.1% | 2 mm | 1.25 mm | ||
![]() 1-1971905-7 TE Connectivity | In Stock | - | - | Silver | Flush Button | Thermoplastic | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | - | - | Plug | Wire-to-Board | Stainless Steel | - | - | - | - | - | Surface Mount | 14 | - | - | SPST | - | - | Housing | SMD | NO | 1-1971905-7 | PLUG HOUSING 14POS,KEYING-A,NEW GIC3.3 | - | - | -30 to 80 °C | - | - | - | - | 4 | 500000 Cycles | 200 g/m | Non-Illuminated | J-Bend | - | - | - | ||
![]() 2316172-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2316172-8 | 5 TS 82 P5 T6IPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2331122-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | 2331122-1 | 5 PD 82 F S325 E200 100X200 R90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-6450831-9 TE Connectivity | 13 |
| - | - | - | - | - | .1, .165 | 2.54, 4.19 | - | - | Plug | Board-to-Board | - | - | - | - | - | - | - | 26 | - | - | - | - | - | Header | - | - | 5-6450831-9 | MBXL R/A HDR12S+2P+12LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-640599-3 TE Connectivity | 93 | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Connector Assembly | - | - | 3-640599-3 | 03P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-643817-7 TE Connectivity | 25 |
| - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 7 | - | - | - | - | - | Connector Assembly | - | - | 3-643817-7 | 07P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-640432-5 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Connector Assembly | - | - | 3-640432-5 | 05P MTA156 CONN ASSY 20AWG YEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |