- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | AMPACT Tool Sizeu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | In-Line Disconnect Switch Application Typeu2009 | In-Line Disconnect Switch Product Availabilityu2009 | In-Line Disconnect Switch Voltage Classu2009(kV) | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Wedge Connector Product Availabilityu2009 | Wedge Connector Technologyu2009 | Wedge Connector Voltage Classu2009(kV) | Wire Size (AAC Cable)u2009 | Wire Size (ACSR Cable)u2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 862197-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Assembly | Wire-to-Wire | - | - | - | - | - | - | - | - | 1 | - | 20000 | - | - | No | 862197-3 | LGH, RECEPTACLE ASSY | - | - | - | - | - | - | - | ||
![]() 2107344-1 TE Connectivity | In Stock | - | - | CR7347-000 | - | - | - | - | Aluminum | - | EMEA | Crimp | ≤ 42 | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2107344-1 | XCX 300 36 D13 C5AU 300 | - | - | - | - | - | - | - | ||
![]() 1710884-3 TE Connectivity | In Stock | - | - | AMPS-0-1710884-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overhead Distribution, Overhead Transmission | AMERICAS, ANZPAC, ASIA, EMEA | ≤ 29 | - | - | - | - | - | - | - | - | - | - | 1710884-3 | 29kILD-VR12C-w/T-795 | - | - | - | 715, 750, 795 | 605 (30/19), 636 (26/7, 24/7, 30/19), 666.6 (24/7, 26/7), 795 (36/1, 42/7, 45/7) | - | - | ||
![]() 2-1445098-2 TE Connectivity | 2 |
| - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | - | - | 2 | - | - | - | Header | - | 2-1445098-2 | MICRO MNL HDR ASSY S/ROW AU LF | - | - | - | - | - | - | - | ||
![]() 2-1445098-4 TE Connectivity | 11 |
| - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | - | - | 4 | - | - | - | Header | - | 2-1445098-4 | MICRO MNL HDR ASSY S/ROW AU LF | - | - | - | - | - | - | - | ||
![]() 4-794624-8 TE Connectivity | In Stock | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | - | - | 18 | - | - | - | Header | - | 4-794624-8 | 18P MICRO MNL ASSY,R/A,SMT LF | - | - | - | - | - | - | - | ||
![]() 2-206934-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Assembly | Wire-to-Board, Wire-to-Panel | - | - | - | - | - | - | - | - | 37 | - | 600 | - | - | No | 2-206934-1 | CPC RECPT ASSEMBLY SIZE 23-37 | - | - | - | - | - | - | - | ||
![]() 1-81723-1 TE Connectivity | In Stock | - | - | 858144-000 | Large | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-81723-1 | COPPER TAP 750-3/0 | AMERICAS | Wedge | ≤ 500 | - | - | - | - | ||
![]() 2182734-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Aluminum, Copper | Tinned Aluminum | Worldwide | Shear Bolt | - | 600 –750/1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2182734-1 | ASBR-600-750/1000-U | - | - | - | - | - | - | - | ||
![]() 1710727-2 TE Connectivity | In Stock | - | - | AMPS-0-1710727-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overhead Distribution, Overhead Transmission | AMERICAS, ANZPAC, ASIA, EMEA | ≤ 29 | - | - | - | - | - | - | - | - | - | - | 1710727-2 | 29kILD-KS9C-w/T-4/0 | - | - | - | 4/0 | 3/0 (6/1), 4/0 (6/1) | - | - | ||
![]() 2404498-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2404498-1 | 5 CT 82 M345 L465 | - | - | - | - | - | - | - | ||
![]() 2406183-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2406183-1 | 5 PD 84 LK605 125 C41 | - | - | - | - | - | - | - | ||
![]() 2406585-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2406585-1 | 5 TTPA 82 T80 80 | - | - | - | - | - | - | - | ||
![]() 6450810-2 TE Connectivity | In Stock | - | - | - | - | - | .2, .375, .4 | 5.08, 9.52, 10.16 | - | - | - | - | - | - | - | Plug | - | Board-to-Board | - | - | - | - | - | - | - | - | 41 | - | - | - | Connector Assembly | - | 6450810-2 | MBXL VERT HDR 5P+28S+8P | - | - | - | - | - | - | - | ||
![]() 1565080-1 TE Connectivity | 240000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 300 | - | Contact | - | - | 1565080-1 | GRACE INERTIA 3.5 TAB CONTACT(L) | - | - | - | - | - | 22 – 18 | .33 – .82 | ||
![]() 1565084-1 TE Connectivity | 10 |
| - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 6 | - | - | - | Housing | - | 1565084-1 | GRACE INERTIA CONNECTOR 3.5 6P | - | - | - | - | - | - | - | ||
![]() 2324544-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2324544-1 | 5 CAE 82 S160/S320 E400 | - | - | - | - | - | - | - | ||
![]() 2307184-3 TE Connectivity | In Stock | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 3 | - | - | - | Housing | - | 2307184-3 | 3P PLUG SR VAL-U-LOK PM GW - TPA VERSION | - | - | - | - | - | - | - | ||
![]() 2832269-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexible, Sector, Solid, Stranded | - | - | - | - | - | - | - | Aluminum-Copper | Worldwide | Shear Bolt | ≤ 84 | - | - | - | - | - | - | 2832269-1 | BLMT-50/185S-240R-13/17 | - | - | - | - | - | - | - | ||
![]() 2307185-3 TE Connectivity | In Stock | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | - | 3 | - | - | - | Housing | - | 2307185-3 | 3P PLUG SR VAL-U-LOK FH GW - TPA VERSION | - | - | - | - | - | - | - |