- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Conductor Insulationu2009 | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Insulating Connector Product Availabilityu2009 | Insulating Connector Technologyu2009 | Insulating Connector Voltage Classu2009(kV) | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Overheadu2009 | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | TE Internal # | TE Internal Description | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 816510-000 TE Connectivity | In Stock | - | - | 2-1199695-9 | - | - | Stranded | - | - | - | - | - | - | - | Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 36 | - | - | - | - | - | - | 816510-000 | BAH-024030090 | - | - | ||
![]() 524262-000 TE Connectivity | In Stock | - | - | 7-1199674-2 | - | - | Solid, Stranded | - | - | - | - | - | - | - | Aluminum, Aluminum-Copper, Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 1 | - | - | - | - | - | - | 524262-000 | BAH-024020012 | - | - | ||
![]() 551810-000 TE Connectivity | In Stock | - | - | 3-1199674-9 | - | - | Stranded & Solid | - | - | - | - | - | - | - | Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 36 | - | - | - | - | - | - | 551810-000 | BAH-022080018 | - | - | ||
![]() 394994-000 TE Connectivity | In Stock | - | - | 6-1199684-6 | - | - | Solid, Stranded | - | - | - | - | - | - | - | Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 36 | - | - | - | - | - | - | 394994-000 | BAH-023040016 | - | - | ||
![]() 2327686-1 TE Connectivity | In Stock | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2327686-1 | 5 MT 82 A T100 L445 E200 | - | - | ||
![]() 2328143-1 TE Connectivity | In Stock | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2328143-1 | 5 PD 82 L465 100 C290 | - | - | ||
![]() 2393817-1 TE Connectivity | In Stock | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2393817-1 | 5 UATFR80/R80 5B | - | - | ||
![]() 2327661-1 TE Connectivity | In Stock | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2327661-1 | 5 PF 82 F M385 E200 80 C124 | - | - | ||
![]() FXP2PA-3M40-P TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Plug | Cable-to-Cable, Wire-to-Wire | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Housing | ZPF000000000205373 | PLUG MALE ANG.90 CAL.20 - FXP | - | - | ||
![]() 2404390-1 TE Connectivity | In Stock | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 550 | - | - | - | - | - | - | 2404390-1 | 5 TJL 82 P5-P225 T160 47 | - | - | ||
![]() FXP-CA20-M95P-CU TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 4000 | 4000 | - | Contact | - | ZPF000000000205384 | CONTACT MALE ANG.90, CAL.20, 95MM2 - FXP | - | 95 | ||
![]() FXP-CS20-M240P-CU TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 4000 | 4000 | - | Contact | - | ZPF000000000205396 | CONTACT MALE CAL.20, 240 MM2 - FXP | - | 240 | ||
![]() 350838-1 TE Connectivity | 100 |
| - | - | - | - | - | - | - | Wire-to-Board | Tin | - | - | - | - | - | - | - | - | 250 | 250 | - | Contact | - | 350838-1 | MR SOK W/SLDR TL .058 PTPPHBZ | - | - | ||
![]() 1-640511-0 TE Connectivity | 64200 | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Receptacle | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | - | 9 | - | - | - | - | Housing | 1-640511-0 | 09P MR II CAP HSG V0 | - | - | ||
![]() 2084957-1 TE Connectivity | In Stock | - | - | - | - | XLPE | - | - | - | - | - | China | Piercing | ≤ 1 | - | - | - | - | - | - | - | Yes | - | - | 2084957-1 | KZ2-95 | - | - | ||
![]() 1863025-1 TE Connectivity | In Stock | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Housing | 1863025-1 | UNIVERSAL MNL 6-WAY CAP | - | - | ||
![]() 770005-3 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 600 | - | - | Contact | - | 770005-3 | UMNL II PIN PHBZ, PRE-TIN | 20 – 14 | .5 – 2 | ||
![]() 2324841-1 TE Connectivity | In Stock | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | Cap | Wire-to-Wire | - | - | - | - | - | - | - | - | 9 | - | - | - | - | Housing | 2324841-1 | PDL 3.96MM CAP HOUSING 9 POS ,F/H | - | - | ||
![]() 770050-1 TE Connectivity | In Stock | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Housing | 770050-1 | 04P UMNL II CAP REAR 94VO | - | - | ||
![]() 2331113-1 TE Connectivity | In Stock | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2331113-1 | 5 CT 82 S325 S265 | - | - |