- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator Style | Alias # | Centerline (Pitch)u2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Insulationu2009 | Conductor Range (Main)u2009(AWG) | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Crimp Typeu2009 | Insulating Connector Product Availabilityu2009 | Insulating Connector Technologyu2009 | Insulating Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Pole Throw Configuration | Power Contact Typeu2009 | Qualification | Rectangular Power Connector Typeu2009 | Supplier Package | Switch Configuration | TE Internal # | TE Internal Description | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Pin Count | Mechanical Life | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 647676-8 TE Connectivity | 21 |
| - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 8 | - | - | - | - | Header | - | - | 647676-8 | 3.96 EP HDR ASSY 8P R/A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1877285-7 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 7 | - | - | - | - | Header | - | - | 1-1877285-7 | 07P EP SHRD HDR ASMY, WHITE,NO PIN 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2259224-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | XLPE | 0 – 0000 | - | - | - | - | China | Piercing | ≤ 1 | - | - | - | - | - | - | - | - | - | 2259224-1 | KZ4-150 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644860-2 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | 2 | - | - | - | - | Connector Assembly | - | - | 3-644860-2 | 02P MTA156 CONN ASSY 18AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640608-2 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | 12 | - | - | - | - | Connector Assembly | - | - | 4-640608-2 | 12P MTA156 CONN ASSY 26AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1969598-0 TE Connectivity | 100 |
| - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | 10 | - | - | - | - | Housing | - | - | 1-1969598-0 | 10P FH PLUG VAL-U-LOK V2 | - | - | - | - | 100.0000 ppm/°C | 267 Ohm | 0.5 W | High Reliability, MIL-PRF-39017 | - | - | 1 | 11.43 | - | ||
![]() 5-2232266-3 TE Connectivity | 945 | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | 6 | - | - | - | - | Housing | - | - | 5-2232266-3 | PTL 2X3 PLUG HSG GLW WIRE KEY A DGR | - | - | - | - | 100 ppm/K | 10.2 kOhm | 0.2 W | Pulse Proof, High Power | - | - | 1 | - | - | ||
![]() 1099939-8 TE Connectivity | In Stock | - | - | - | - | E26051-000 | - | Copper | AMERICAS, ASIA | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 1099939-8 | COMP 2H TERM CU 4/0 LG BRL-062-1/2 | - | - | - | - | 100 ppm/K | 7.15 kOhm | 0.125 W | General Purpose | - | - | 1 | 2 mm | 1.25 mm | ||
![]() 1099939-1 TE Connectivity | In Stock | - | - | - | - | C22472-000 | - | Copper | AMERICAS, ASIA | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | 1099939-1 | COMP 2H TERM CU #4 LG BRL-062-1/2 | - | - | - | - | 25.0000 ppm/°C | 26.7 kOhm | 0.5 W | Industrial | - | - | 0.1 | 6.1 | - | ||
![]() 8-2232265-7 TE Connectivity | In Stock | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | 5 | - | - | - | MIL-PRF-55342 | Housing | - | - | 8-2232265-7 | PTL 1X5 PLUG HSG GLW WIRE KEY D ORA | - | - | - | - | 25 ppm/°C | 7.5 kOhm | 0.25 W | High Reliability | - | - | 0.1 | 3.2 mm | 1.6 mm | ||
![]() 6-2232265-7 TE Connectivity | In Stock | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | 5 | - | - | - | - | Housing | - | - | 6-2232265-7 | PTL 1X5 PLUG HSG GLW WIRE KEY B BRO | - | - | - | - | 100 ppm/K | 3 kOhm | 0.5 W | General Purpose | - | - | 1 | - | - | ||
![]() 5-2232357-3 TE Connectivity | In Stock | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | 9 | - | - | - | - | Housing | - | - | 5-2232357-3 | PTL 3X3 PLUG HSG GLW WIRE KEY A DGR | 200 V | - | - | - | 25 ppm/°C | 105 kOhm | 0.4 W | Precision | - | - | 0.1 | 3.2 | 1.6 | ||
![]() 1-1099939-5 TE Connectivity | In Stock | - | - | - | - | A14397-000 | - | Copper | AMERICAS, ASIA | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 1-1099939-5 | COMP 2H TERM CU 1000 LG BRL-062-1/2 | - | - | - | - | 100 ppm/K | 715 Ohm | 0.25 W | General Purpose | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 770002-1 TE Connectivity | In Stock | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | 4 | - | - | - | - | Housing | - | - | 770002-1 | 04P UMNL CAP HSG W/LEAD-IN RMP | - | - | - | - | 100 ppm/K | 43 kOhm | 0.125 W | General Purpose | - | - | 1 | 2 | 1.25 | ||
![]() 1-172331-2 TE Connectivity | In Stock | - | - | Silver | Round Button | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | Cap | Wire-to-Wire | - | - | - | - | - | Surface Mount | 6 | - | SPST | - | - | Housing | SMD | N.O. | 1-172331-2 | UNIVERSAL MATE-N-LOK CAP 6P | - | - | - | -40 to 85 °C | - | - | - | - | 4 | 100000 Cycles | - | - | - | ||
![]() 1586161-1 TE Connectivity | In Stock | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | 2 | - | - | - | - | Header | - | - | 1586161-1 | 02P UMNL HDR 94VO NDH | - | - | - | - | 25.0000 ppm/°C | 665 Ohm | 0.25 W | High Reliability, MIL-PRF-55182 | - | - | 1 | 8.89 | - | ||
![]() 1586176-1 TE Connectivity | In Stock | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | 12 | - | - | - | - | Header | - | - | 1586176-1 | 12P UMNL PIN HDR 94VO NDH | - | - | - | - | 100 ppm/K | 154 Ohm | 0.1 W | General Purpose | - | - | 1 | - | - | ||
![]() 794538-1 TE Connectivity | In Stock | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | 9 | - | - | - | - | Housing | - | - | 794538-1 | 09P UMNL CAP HSG 150C BLK | - | - | - | - | 100.0000 ppm/°C | 68.1 Ohm | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | 1 | 4.75 | - | ||
![]() 7-2232263-2 TE Connectivity | In Stock | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | - | - | Cap | Wire-to-Wire | - | - | - | - | - | - | 2 | - | - | - | - | Housing | - | - | 7-2232263-2 | PTL 1X2 CAP PANEL MT GLW WIRE KEY C GRN | - | - | - | - | 50 ppm/°C | 10 kOhm | 0.15 W | High Reliability | - | - | 0.1 | 2.03 | 1.27 | ||
![]() 926893-3 TE Connectivity | 140 |
| - | - | - | AMP-0-0926893-3 | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 600 | - | Contact | - | - | - | - | 926893-3 | UNIV.M-N-L.SOCKET | - | 20 – 14 | .5 – 2.1 | - | 50.0000 ppm/°C | 21 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | 1 | 7.62 | - |