- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Circuit Applicationu2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VDC) | Power Contact Typeu2009 | Qualification | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2029090-2 TE Connectivity | In Stock | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | 2 | - | - | - | Housing | - | 2029090-2 | 2P PLUG VAL-U-LOK V2 FH RED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2381144-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2381144-1 | 5 TTBFL 82 A T120 M305 47 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2383498-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 550 | - | - | - | - | - | - | 2383498-1 | 5 CJ 82 F M365 E200 MR365 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2387325-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | 2387325-1 | 5 CT 82 S265 L505 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1747050-1 TE Connectivity | In Stock |
| - | - | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | 2 | - | - | - | Housing | - | 2-1747050-1 | GIC 7.92 2POS PLUG NAT KEYING C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-6450830-8 TE Connectivity | In Stock | - | - | - | - | .1, .3 | 2.54, 7.62 | - | - | - | - | - | - | - | - | Plug | - | Board-to-Board | - | - | - | - | - | 24 | - | - | - | Connector Assembly | - | 8-6450830-8 | MBXLE R/A HDR 4ACP + 16S + 4ACP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1747052-1 TE Connectivity | 10 |
| - | - | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | - | - | - | 2 | - | - | - | Header | - | 3-1747052-1 | GIC7.92 2POS_HDR ASSY NAT KEYING D | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 532466-3 TE Connectivity | In Stock | - | - | - | - | - | - | Signal | - | - | - | - | - | - | Wire & Cable | - | - | - | Gold | - | - | - | - | - | - | Contact | - | - | - | 532466-3 | SNAP-IN BOX CONT. L.P. | Wire Wrap | - | - | - | - | - | - | - | - | - | - | ||
![]() 2316011-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | 2316011-5 | 5 TDZ 30 82 T5IPS/T3IPS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-350777-5 TE Connectivity | In Stock | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | 2 | - | - | - | Housing | - | 1-350777-5 | 02P UMNL V0 PLUG HSG GREEN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-350735-5 TE Connectivity | In Stock | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | 12 | - | - | - | Housing | - | 1-350735-5 | 12P UMNL V0 PLUG HSG GREEN | - | - | - | - | 100 ppm/°C | 1.8 kOhm | 0.5 W | Anti-Surge | 1 | 2 | 1.25 | ||
![]() 2830515-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube 100 mm | - | - | - | - | - | Aluminum | EMEA | Bolted Bus Termination | ≤ 500 | - | - | - | - | - | - | 2830515-1 | 5 TTPF 82 T100 100X16 C290 | - | - | - | - | 100.0000 ppm/°C | 4.7 Ohm | 0.5 W | General Purpose | 5 | 4.1 | - | ||
![]() 179465-6 TE Connectivity | In Stock | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Cap | - | Wire-to-Wire | - | - | - | - | - | 4 | - | - | - | Housing | - | 179465-6 | AMP POWER DBL LOCK CAP HSG 4P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179464-1 TE Connectivity | 12400 |
| - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | 3 | - | - | - | Housing | - | 179464-1 | POWER DBL LOCK CAP HSG F/H 3P | - | - | - | - | 25 ppm/°C | 7.59 kOhm | 0.1 W | High Reliability | 0.1 | - | - | ||
![]() 316769-2 TE Connectivity | In Stock | - | - | - | 3.96u2009mmu2009[u2009.155u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | 1 | - | - | - | Housing | - | 316769-2 | POWER D/LOCK CAP HSG 1P RED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2316258-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | 2316258-3 | 5 TAMALTFD 82 T31/2IPS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2315961-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | AEC-Q200 | - | - | 2315961-3 | 5 TAPA 82 T5IPS | - | - | - | - | ± 200ppm/°C | 2 MOhm | 250 mW | High Voltage | ± 5% | 6.5 mm | - | ||
![]() 213890-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | - | - | 3 | 250 | - | - | - | No | 213890-1 | CPC RCPT,IN-LINE,SRS 5,SZ 17-3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF2637-000 TE Connectivity | In Stock | - | - | 1899206-4 | - | - | - | - | Aluminum | ANZPAC, ASIA | Compression | ≤ 1 | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CF2637-000 | BG120M12/1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208476-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | - | - | - | 250 | - | AEC-Q200 | - | - | 208476-1 | PLUG ASSY,SZ 28,CMC | - | 200 V | 20 – 28 | .079 – .53 | 100 ppm/°C | 12 | 0.5 W | Anti-Surge | 1 | 3.2 mm | 1.6 mm |