- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Body Orientation | Cable Types | Centerline (Pitch)u2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Crimp Typeu2009 | Insert Arrangement | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Connector Type | Color | Gender | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-66099-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | Gold | - | - | - | - | - | - | - | - | Contact | - | - | 1-66099-3 | III+ PIN,18-16,15AU/FL,SMPACK | - | 18 – 16 | .8 – 1.4 | - | - | - | - | - | - | - | ||
![]() EN3750-165 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-165 | TCTL2-300-1/2-IV-U | - | - | - | - | - | - | - | - | - | - | ||
![]() 2204740-1 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | - | - | - | - | - | Receptacle | Board-to-Board | - | - | 21-35 | - | - | - | - | Wall Mount | 2 | - | Connector Assembly | No | 2204740-1 | 75A/POLE, DUAL POLE SLIDING POWER CONN | Crimp | - | - | -65 to 200 °C | - | - | Receptacle | Socket | No | 32.66 mm | ||
![]() 3-647127-1 TE Connectivity | In Stock | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | 11 | - | Header | - | 3-647127-1 | 11P MTA156 SHRD HDR ASSY LF | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-459 TE Connectivity | In Stock | - | - | - | 6-1899849-8 | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-459 | TCTL-3/0-1/2-U | - | - | - | - | - | - | - | - | - | - | ||
![]() 2334765-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2334765-1 | 5 CT 82 L605 M365 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2328950-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2328950-1 | 5 CTA 84 F MR405 E200 M405 | - | - | - | - | - | - | - | - | - | - | ||
![]() 770354-1 TE Connectivity | In Stock | - | - | - | - | - | - | 3.68u2009mmu2009[u2009.145u2009inu2009] | - | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | 6 | - | Housing | - | 770354-1 | 06P .062 COMM P&S RECPT | - | - | - | - | - | - | - | - | - | - | ||
![]() 2832180-3 TE Connectivity | In Stock | - | - | - | BLMT-500/630 MK2-21 | - | - | - | - | - | - | - | Flexible, Solid, Stranded | - | - | - | - | - | - | Aluminum-Copper | Worldwide | Shear Bolt | ≤ 84 | - | - | - | - | - | 2832180-3 | BLMT-500/630 MK2-21 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2335881-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2335881-1 | 5 PD 84 S285 100 C34 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-643995-2 TE Connectivity | In Stock | - | - | - | - | - | Fiber Optic | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | 2 | - | Connector Assembly | - | 3-643995-2 | 02P MTA156 PSTD CONN 22AWG LF | - | - | - | - | LC Duplex to LC Duplex | Black | - | - | - | - | ||
![]() EN3750-613 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-613 | TCTL2-1-1/2-IV-U | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-634 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-634 | TCSS-1-U | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-662 TE Connectivity | In Stock | - | - | - | 2-1899845-0 | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-662 | TCTL-2-5/16-U | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-671 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-671 | TCTL-250-1/2-U | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-680 TE Connectivity | In Stock | - | - | - | 2-1899845-2 | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-680 | TCTL-500-5/8-U | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-783 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-783 | TCTS-250-3/8-U | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-805 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-805 | TCTS-750-5/8-U | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-965 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | EN3750-965 | TCTS2-2/0-1/4-I-U | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2336231-6 TE Connectivity | 8 |
| - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | - | - | - | Cap | Wire-to-Wire | - | - | - | - | - | - | - | - | 6 | - | Housing | - | 3-2336231-6 | Power Versa-Lock TL CAP, 2X3 KEY C | - | - | - | - | - | - | - | - | - | - |