- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Number of Positionsu2009 | Operating Voltageu2009(VDC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1856390-6 TE Connectivity | In Stock | - | - | D14446-000 | - | - | - | Copper | Worldwide | Crimp | .6 | .25 – 1.6 | - | - | - | - | - | - | - | - | - | - | - | 1856390-6 | Fiche cyl Femel 4mm Rouge PIDG | - | - | ||
![]() 2-1856387-8 TE Connectivity | In Stock | - | - | F91270-000 | - | - | - | Copper | Worldwide | Crimp | .6 | .25 – 1.6 | - | - | - | - | - | - | - | - | - | - | - | 2-1856387-8 | PGC 1,5-3 Rouge | - | - | ||
![]() 1856390-4 TE Connectivity | In Stock | - | - | F49568-000 | - | - | - | Copper | Worldwide | Crimp | .6 | 1 – 2.6 | - | - | - | - | - | - | - | - | - | - | - | 1856390-4 | Fiche cyl Femel 4mm Bleu PIDG | - | - | ||
![]() EN3751-182 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | - | - | - | - | - | EN3751-182 | CGR5808U10 | - | - | ||
![]() EN3751-198 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | - | - | - | - | - | EN3751-198 | CGR5806S10 | - | - | ||
![]() EN3751-197 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | - | - | - | - | - | EN3751-197 | CGR5805S10 | - | - | ||
![]() 6450330-4 TE Connectivity | In Stock | - | - | - | - | .1, .25, .3 | 2.54, 6.35, 7.62 | - | - | - | - | - | - | Plug | - | Board-to-Board | - | - | 30 | - | - | Header | - | 6450330-4 | MBXL R/A HDR 3ACP+1P+24S+2P | - | - | ||
![]() 208488-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | 600 | - | - | - | 208488-4 | KITTED CMC PLUG ASSY, 22-16 | 30 – 14 | .05 – .2 | ||
![]() 213734-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Assembly | Wire-to-Board, Wire-to-Panel | - | - | 16 | 600 | - | - | No | 213734-1 | CMC RECEPTACLE ASSY,SIZE 22-16 | - | - | ||
![]() 1600788-4 TE Connectivity | 3 |
| - | - | - | .1, .25 | 2.54, 6.35 | - | - | - | - | - | - | Receptacle | - | Cable-to-Panel, Wire-to-Wire | - | - | 44 | - | - | Housing | - | 1600788-4 | MBXL RCPT HSG ASSY, SQUEEZE TO RELEAASE, | - | - | ||
![]() 1586682-3 TE Connectivity | In Stock | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | 9 | - | - | Header | - | 1586682-3 | 09P UMNL HDR ASSY PC 94VO SL | - | - | ||
![]() 1-66099-5 TE Connectivity | 14111 | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Tin | - | - | - | Contact | - | - | 1-66099-5 | III+ PIN,18-16,TIN ,LP | 18 – 16 | .8 – 1.4 | ||
![]() 164161-4 TE Connectivity | 29 |
| - | AMPS-0-0164161-4 | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Precious Metal | - | - | - | Contact | - | - | 164161-4 | M-SRS.PIN BODY 3+ | 18 – 16 | .75 – 1.5 | ||
![]() 164159-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Precious Metal | - | - | - | Contact | - | - | 164159-4 | M-SRS PIN ASSY 3+ | 26 – 24 | .12 – .24 | ||
![]() 1-66358-3 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Gold | - | - | - | Contact | - | - | 1-66358-3 | III+ SKT,18-14,30AU/FL,STRIP | 18 – 14 | .8 – 2 | ||
![]() 1-66360-2 TE Connectivity | 244 |
| - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Tin | - | - | - | Contact | - | - | 1-66360-2 | III+ SKT,18-14,TIN ,LP | 18 – 14 | .8 – 2 | ||
![]() 1-66598-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Tin | - | - | - | Contact | - | - | 1-66598-0 | III+ SKT,18-14,TIN,STRIP | 18 – 14 | .8 – 2 | ||
![]() 66564-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Tin | - | - | - | Contact | - | - | 66564-2 | III+ PIN,24-20,TIN-LEAD,STRIP | 24 – 20 | .2 – .6 | ||
![]() 213853-1 TE Connectivity | 2 |
| - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | 19 | 600 | - | - | No | 213853-1 | CPC PLUG ASSEMBLY SIZE 23-19 | - | - | ||
![]() 201532-2 TE Connectivity | In Stock | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | - | Cable-to-Cable, Cable-to-Panel | - | - | 104 | - | - | Housing | - | 201532-2 | RECEPT BLOCK,104 POSN,M SERIES | - | - |