- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Crimp Typeu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | TE Internal # | TE Internal Description | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2334649-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | 2334649-1 | 5 CJ 82 L605 S225 | - | - | ||
![]() 350629-8 TE Connectivity | 250 |
| - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | 250 | Contact | - | 350629-8 | .062 COMM P&S PIN PRE TIN/PHBZ | 24 – 18 | .2 – .82 | ||
![]() 350810-2 TE Connectivity | 30 |
| - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | Receptacle | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | 5 | - | - | Housing | 350810-2 | 05P UMNL CAP HSG | - | - | ||
![]() 2-66102-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | Tin | - | - | - | - | - | - | - | Contact | - | 2-66102-6 | III+ PIN,24-20,TIN,STRIP | 24 – 20 | .2 – .6 | ||
![]() 2832180-2 TE Connectivity | In Stock | - | - | BLMT-500/630 MK2-17 | - | - | - | - | - | Flexible, Solid, Stranded | - | - | - | - | - | Aluminum-Copper | Worldwide | Shear Bolt | ≤ 84 | - | - | - | - | 2832180-2 | BLMT-500/630 MK2-17 | - | - | ||
![]() 2333163-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | 2333163-1 | 5 PE 82 F S325 E100 80 C124 | - | - | ||
![]() EN3750-635 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-635 | TCSS-1/0-U | - | - | ||
![]() EN3750-620 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-620 | TCTL2-350-1/4-II-U | - | - | ||
![]() EN3750-625 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-625 | TCTL2-750-3/8-III-U | - | - | ||
![]() EN3750-685 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-685 | TCTL-1000-5/8-U | - | - | ||
![]() EN3750-682 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-682 | TCTL-600-5/8-U | - | - | ||
![]() EN3750-785 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-785 | TCTS-300-5/16-U | - | - | ||
![]() EB9132-000 TE Connectivity | In Stock | - | - | BAH-032020079 | - | - | - | - | - | Solid, Stranded | - | - | - | - | - | Aluminum, Aluminum-Copper, Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 1 | - | - | - | - | EB9132-000 | BAH-032020079 | - | - | ||
![]() EN3750-806 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-806 | TCTS-750-7/8-U | - | - | ||
![]() EN3750-934 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-934 | TCTS2-8-1/4-III-U | - | - | ||
![]() EN3750-944 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-944 | TCTS2-4-1/4-I-U | - | - | ||
![]() EN3750-943 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-943 | TCTS2-6-5/16-III-U | - | - | ||
![]() EN3750-952 TE Connectivity | In Stock | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | EN3750-952 | TCTS2-2-3/8-III-U | - | - | ||
![]() 2336310-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | 2336310-1 | 5 MT 82 T80 S205 | - | - | ||
![]() 3-641227-8 TE Connectivity | In Stock | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | 8 | - | - | Connector Assembly | 3-641227-8 | 08P MTA156 CONN ASSY 18AWG LF | - | - |