- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Combination 1u2009 | Conductor Combination 2u2009 | Conductor Cross-Sectionu2009(mm²) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Crimp Typeu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Grounding & Earthing Connector Technologyu2009 | Insert Arrangement | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Gender | Contact Gender | Shielded | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201356-3 TE Connectivity | In Stock | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Plug | - | Cable-to-Cable, Cable-to-Panel | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | Housing | - | 201356-3 | MALE BLOCK 20 PL. MIN. RECT. | - | - | - | - | - | - | - | - | - | ||
![]() 2120320-1 TE Connectivity | 138 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Motor, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | Connector Assembly | No | 2120320-1 | FEMALE INSERT WITH PE-CONTACT | - | - | - | - | - | - | - | - | - | ||
![]() 1-6450120-3 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | .1, .25 | 2.54, 6.35 | - | - | - | - | - | - | - | - | - | Plug | - | Board-to-Board | Brass | - | - | - | - | - | - | - | - | - | Through Hole | 18 | - | - | - | Header | - | 1-6450120-3 | MBXL R/A HDR 1P+16S+1P | Solder | - | - | - | Pin | - | Yes | - | - | ||
![]() 66578-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 250 | 250 | Contact | - | - | 66578-4 | TYPE VI SOCKET,MULTI-MATE | - | 18 – 14 | - | - | - | - | - | - | - | ||
![]() 1-66108-5 TE Connectivity | 4534 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Contact | - | - | 1-66108-5 | III+ SKT,26-24,TIN,STRIP | - | 26 – 24 | .12 – .2 | - | - | - | - | - | - | ||
![]() 2107421-2 TE Connectivity | In Stock | - | - | - | BSLU-35/95 | - | - | - | - | - | - | - | - | - | - | - | Sector, Solid, Stranded | - | - | - | - | - | - | - | - | - | - | Aluminum, Copper | EMEA | Shear Bolt | ≤ 1 | - | - | - | - | - | - | - | 2107421-2 | BSLU-35/95 | - | - | - | - | - | - | - | - | - | ||
![]() 206838-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 24 | - | 600 | - | - | Yes | 206838-4 | CPC RECPT SEALED SIZE 23-24 | - | - | - | - | - | - | - | - | - | ||
![]() EN4520-112 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN4520-112 | TCTL2-2/0-1/4-I-U | - | - | - | - | - | - | - | - | - | ||
![]() 213650-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | 213650-1 | CPC 20-14 FREE HANGING RCPT | - | 14 – 24 | .2 – 2 | - | - | - | - | - | - | ||
![]() 2345847-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | 2345847-1 | 5 PF 82 F S285 E200 80 C124 | - | - | - | - | - | - | - | - | - | ||
![]() 5147431-2 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Gold | - | - | - | 25-8 | - | - | - | - | Wall Mount | - | - | - | Contact | - | - | 5147431-2 | CRIMP SNAP TWIN LEAF TERMINAL | Crimp | 20 – 16 | .5 – 1.4 | -65 to 200 °C | Receptacle | Pin | - | No | 32.66 mm | ||
![]() 5-794679-4 TE Connectivity | In Stock | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | Header | - | 5-794679-4 | 24P MICRO MNL ASSY,R/A,THRU,LF | - | - | - | - | - | - | - | - | - | ||
![]() 6648167-1 TE Connectivity | 3 |
| - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | Housing | - | 6648167-1 | CONN,SKT,75Amp MIDDLE DWR | - | - | - | - | - | - | - | - | - | ||
![]() 2133286-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5/8 in | 25 – 35 mm2 | - | - | - | - | - | - | - | - | - | AMERICAS | Wedge | - | - | - | - | - | - | - | - | - | - | - | - | 2133286-2 | WEDGE GROUNDING CONN 5/8X25-35 | - | - | - | - | - | - | - | - | - | ||
![]() 2332673-2 TE Connectivity | 15 |
| - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Connector Assembly | No | 2332673-2 | UMP,PLUG,ASSY,POWER,2POSN,12AWG | - | - | - | - | - | - | - | - | - | ||
![]() 2332663-3 TE Connectivity | 130 |
| - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Plug & Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Connector Assembly | - | 2332663-3 | UMP,CONNKIT,POWER,2POSN,10AWG | - | - | - | - | - | - | - | - | - | ||
![]() 1-6450520-3 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Plug | - | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | Header | - | 1-6450520-3 | MBXL R/A HEADER W/ GUIDE 64S | - | - | - | - | - | - | - | - | - | ||
![]() 1871568-1 TE Connectivity | In Stock | - | - | Gold | - | Straight | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | - | - | - | 15-18 | - | - | - | - | Cable Mount | 6 | - | - | - | Header | - | 1871568-1 | GIC 3.3 HDR ASSY 6POS 1-ROW KINK | Crimp | - | - | -65 to 200 °C | Plug | SKT | - | No | 31.34 mm | ||
![]() CX5973-000 TE Connectivity | In Stock | - | - | - | UTX-BS300-16 | - | - | - | - | Aluminum, Copper | ANZPAC, ASIA | Compression | ≤ 1, ≤ 35 | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CX5973-000 | BS300-16 | - | - | - | - | - | - | - | - | - | ||
![]() 2352331-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | 2352331-1 | 5 PD 82 F M385 E200 100X200 R90 | - | - | - | - | - | - | - | - | - |