- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Breaking Load (Min)u2009(kN) | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Mating Area Plating Materialu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VDC) | Overheadu2009 | Power Contact Typeu2009 | Power System Clamp Product Availabilityu2009 | Power System Clamp Technologyu2009 | Power System Clamp Voltage Classu2009(kV) | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66099-1 TE Connectivity | 109 | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Precious Metal | - | - | - | - | - | - | - | Contact | - | - | - | - | - | 66099-1 | III+ PIN,18-16,30AU>10,LP | - | 18 – 16 | .8 – 1.4 | ||
![]() 202236-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | 13 | Gold | - | - | - | - | - | - | - | Contact | - | - | - | - | - | 202236-1 | III+ PIN,SOLTAB,30AU,10AU FLASH,LP | Solder Tab | - | - | ||
![]() 1-6450530-3 TE Connectivity | In Stock | - | - | - | - | - | .1, .25 | 2.54, 6.35 | - | - | Plug | - | Board-to-Board | - | - | - | - | - | - | 68 | - | - | - | - | - | - | Header | - | 1-6450530-3 | MBXL R/A HDR 4P+60S+4P | - | - | - | ||
![]() 1-6450831-6 TE Connectivity | In Stock | - | - | - | - | - | .1, .25 | 2.54, 6.35 | - | - | Plug | - | Board-to-Board | - | - | - | - | - | - | 26 | - | - | - | - | - | - | Header | - | 1-6450831-6 | MBXLE R/A HDR 16S+10P | - | - | - | ||
![]() 202237-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | 13 | Tin-Lead | - | - | - | - | - | - | - | Contact | - | - | - | - | - | 202237-2 | III+ SOC,SOLTAB,TIN-LEAD,LP | Solder Tab | - | - | ||
![]() 205843-1 TE Connectivity | 350 | - | - | 0-0205843-1 | - | - | - | - | - | - | - | Housing | Wire-to-Panel | - | - | - | - | - | - | 63 | 250 | - | - | - | - | - | - | No | 205843-1 | CPC RECPT ASSEMBLY SIZE 23-63 | - | - | - | ||
![]() 206150-1 TE Connectivity | 3700 | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | - | - | - | 37 | 600 | - | - | - | - | - | - | No | 206150-1 | CPC PLUG ASSEMBLY SIZE 23-37 | - | - | - | ||
![]() 644968-4 TE Connectivity | In Stock | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Header | - | 644968-4 | 08P MTA156 HDR ASSY OMIT#5,7 | - | - | - | ||
![]() 640387-8 TE Connectivity | 10 |
| - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Header | - | 640387-8 | 08P MTA156 HDR ASSY SQ R/A R/B | - | - | - | ||
![]() 644776-1 TE Connectivity | In Stock | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 12 | - | - | - | - | - | - | Header | - | 644776-1 | 12P MTA156 HDR ASSY F/L W/O#8 | - | - | - | ||
![]() 1747047-1 TE Connectivity | 960 |
| - | - | - | 6.5u2009mmu2009[u2009.255u2009inu2009] | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Housing | - | 1747047-1 | GRACE INERTIA CONNECTOR 6.5 3POS PLUG HO | - | - | - | ||
![]() 640384-8 TE Connectivity | In Stock | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Header | - | 640384-8 | 08P MTA156 HDR ASSY STR RND SN | - | - | - | ||
![]() 1-640383-8 TE Connectivity | 10 |
| - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 18 | - | - | - | - | - | - | Header | - | 1-640383-8 | 18P MTA156 HDR ASSY STR SQ SN | - | - | - | ||
![]() 342376-1 TE Connectivity | In Stock | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Housing | - | 342376-1 | 4W CIRC MNL LATCHED HSG. NATUR | - | - | - | ||
![]() 3-480425-0 TE Connectivity | In Stock | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | - | Plug | - | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Housing | - | 3-480425-0 | 04P CMNL PLG HSG, H-TEMP | - | - | - | ||
![]() EL6106-000 TE Connectivity | In Stock | - | - | SIML-0-2832095-1 | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Worldwide | Bolted Type | ≤ 1 | - | - | 2832095-1 | PA4X50-95 (120) FA | - | - | - | ||
![]() 2332385-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | 2332385-1 | 5 CT 82 F S265 E200 L505 | - | - | - | ||
![]() 171383-1 TE Connectivity | In Stock |
| - | - | - | 6.5u2009mmu2009[u2009.255u2009inu2009] | - | - | - | - | Receptacle | - | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | 6 | - | - | - | - | - | - | Housing | - | 171383-1 | 6 CIRCUIT M-N-L CAP | - | - | - | ||
![]() 2-6450830-7 TE Connectivity | In Stock | - | - | - | - | - | .1, .115, .2 | 2.54, 2.92, 5.08 | - | - | Plug | - | Board-to-Board | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Header | - | 2-6450830-7 | MBXL R/A HDR 2P + 16S + 2P | - | - | - | ||
![]() 926102-1 TE Connectivity | In Stock | - | - | - | - | 6.1u2009mmu2009[u2009.24u2009inu2009] | - | - | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Housing | - | 926102-1 | 2 POS M-N-L FEMALE HOUSING | - | - | - |