- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Alias # | Base/Housing Material | Body Orientation | Breaking Load (Min)u2009(kN) | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Continuous Drain Current Id | Crimp Typeu2009 | For Use With | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Overheadu2009 | Pole Throw Configuration | Power Contact Typeu2009 | Power System Clamp Product Availabilityu2009 | Power System Clamp Technologyu2009 | Power System Clamp Voltage Classu2009(kV) | Qualification | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Wedge Connector Product Availabilityu2009 | Wedge Connector Technologyu2009 | Wedge Connector Voltage Classu2009(kV) | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Packaging | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Contact Gender | Housing Color | Number of Ports | Power Dissipation | Family | Channel Type | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5223995-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | Connector Assembly | - | 5223995-4 | UPM EXPANDED RECEPTACLE ASSEMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5536614-1 TE Connectivity | 1439 |
| - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Connector Assembly | - | 5536614-1 | 2MM FB,ASY,008,PWR,REC,EN,3.56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6450874-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .1, .25, .3 | 2.54, 6.35, 7.62 | - | - | - | - | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | Connector Assembly | - | 6450874-1 | MBXLE R/A RCPT,A/C PASS THRU 4ACP+12S+3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 647676-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Header | - | 647676-8 | 3.96 EP HDR ASSY 8P R/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644860-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Wire-to-Board | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Connector Assembly | - | 3-644860-2 | 02P MTA156 CONN ASSY 18AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-66360-0 TE Connectivity | 1847 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | Contact | - | - | - | - | - | - | 1-66360-0 | III+ SKT,18-14,TIN-LEAD,SMPACK | - | - | - | - | 18 – 14 | .8 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-045 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN3750-045 | TCSL-10M-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-161 TE Connectivity | In Stock | - | - | - | - | 2-1899845-7 | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN3750-161 | TCTL2-750-1/2-IV-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-054 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN3750-054 | TCSL-185M-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201355-1 TE Connectivity | 51 |
| - | - | - | - | Melamine | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Cable-to-Cable, Cable-to-Panel | Silver Alloy | - | - | - | - | Panel Mount | 14 | - | - | - | 3P4T | - | - | - | - | - | Housing | - | 201355-1 | MALE BLOCK 14 PL. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201311-3 TE Connectivity | In Stock | - | - | Gold | 37 | - | - | Straight | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Cable-to-Cable, Cable-to-Panel | - | - | - | - | - | Flange Mount | 75 | - | - | - | - | - | - | - | - | - | Housing | - | 201311-3 | FEMALE BLOCK MIN. RECT. | Solder | - | - | - | - | - | - | - | - | CPC | - | Receptacle | - | - | - | 37 POS | SKT | - | 1 | - | UV Resistant Circular Plastic Connectors (CPC) | - | - | No | 49.53 mm | - | ||
![]() 202757-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | Cable-to-Cable, Cable-to-Panel | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Housing | - | 202757-1 | 6 POS. FEM. BLOCK | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 3.48 kOhm | - | 0.05 W | - | High Reliability | - | - | - | - | - | - | - | 0.1 | - | - | - | ||
![]() 2174298-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Header | - | 2174298-1 | 5mm POWER KEY 3P HDR ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1445096-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | AEC-Q200 | Header | - | 2-1445096-7 | MICRO MNL HDR ASSY SINGLE ROW | - | - | - | - | - | - | - | - | 100 ppm/K | - | 1 kOhm | - | 0.5 W | - | Pulse Proof, High Power | - | - | - | - | - | - | - | 1 | - | 2 mm | 1.25 mm | ||
![]() 1-6450330-4 TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic | Straight | - | - | .1, .25 | 2.54, 6.35 | - | - | - | - | - | - | Plug | Board-to-Board | Phosphor Bronze | - | - | - | - | Surface Mount | 28 | - | - | - | - | - | - | - | - | - | Header | - | 1-6450330-4 | MBXL R/A HDR 2P+24S+2P | Solder | - | - | - | - | - | -65 to 105 °C | - | - | - | - | Header | - | 1.2700 mm | - | - | - | Black | - | - | - | - | - | - | 12.55 mm | - | ||
![]() 770834-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 600 | 600 | - | - | Contact | - | - | - | - | - | - | 770834-3 | MINI UMNL SOCKET AU | - | - | - | - | 30 – 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-83447-2 TE Connectivity | In Stock | - | - | Gold | - | 468596-000 | Thermoplastic | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 1-83447-2 | MINIWDG TELCO SZ M | Solder | AMERICAS | Wedge | ≤ 35 | - | - | -65 to 105 °C | - | - | - | - | Header | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | 15.24 mm | - | ||
![]() 2832099-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 | - | - | - | - | - | - | Yes | - | - | Worldwide | Conical Plastic Wedge Type | ≤ 1 | - | - | - | 2832099-1 | EA 2000 DT 68-25-034 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.66 | - | N | - | - | - | - | ||
![]() 2832098-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Worldwide | Conical Plastic Wedge Type | ≤ 1 | - | - | - | 2832098-1 | EA 1500 DT 68-25-030 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2332665-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | CPC Circular Connectors | - | 2 | - | - | - | - | - | - | - | - | - | Connector Assembly | No | 2332665-3 | UMP,PLUG,ASSY,POWER,PCB,PANEL,2POSN | - | - | - | - | - | - | - | Loose | - | Cable Clamp Kit | - | - | - | - | - | - | - | - | - | - | UV Resistant Circular Plastic Connectors (CPC) | - | - | - | 1.65 mm | - |