- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Backplane Architectureu2009 | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Sizes | For Use With | Maximum Voltage Rating | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VDC) | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Size | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Termination | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Resistor Type | Number of Contacts | Plating | Number of Ports | Shielded | Resistance Tolerance | Stud Size | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163083-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Contact | - | - | 163083-9 | .062 DIA SOC.ASS.3+ | - | - | 18 – 16 | .75 – 1.5 | - | - | 100 ppm/°C | - | 226 kOhm | - | - | 0.1 W | High Reliability | - | - | - | - | 1 | - | - | ||
![]() 6450540-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .1, .25 | 2.54, 6.35 | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | 36 | - | - | - | - | Header | - | 6450540-2 | MBXL VERT RCPT 5P+24S+1M+6P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2169809-1 TE Connectivity | In Stock | - | - | - | - | - | Orthogonal | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | 250 Vac | Panel Mount | 4 | - | PCB Mount Receptacle | Vertical | - | - | - | 2169809-1 | IMP,Power,4PR,VR,Tin | - | - | - | - | -10 to 40 °C | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.3 mm | ||
![]() 1892109-5 TE Connectivity | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | Board-to-Board | - | - | - | Cables | - | - | 2 | - | - | - | - | Header | - | 1892109-5 | MBXL R/A HDR STR 2ACP | - | - | - | - | -75 to 135 °C | - | - | Marker Sleeve | - | Violet | - | - | - | - | - | - | - | - | - | - | ||
![]() 2204440-8 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Straight | - | .078, .196 | 2, 5 | - | - | - | - | - | - | Plug | - | Board-to-Board | Brass | - | 16 | - | - | Cable Mount | 36 | - | - | - | - | Header | - | 2204440-8 | MULTI-BEAM HD R/A PLUG 15S+3P+3P+15S | Wire Wrap | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | No | - | - | 49.89 mm | ||
![]() 164159-3 TE Connectivity | In Stock | - | - | Gold | - | 64 | - | PPO (Polyphenylene Oxide) | Right Angle | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Copper Alloy | Tin | - | - | - | Cable Mount | - | - | - | - | Contact | - | - | 164159-3 | M-SRS PIN ASSY 3+ | IDT | - | 26 – 24 | .12 – .24 | - | - | - | IEEE 488 | - | - | Plug | - | - | 64 POS | - | 1 | - | - | - | 98.43 mm | ||
![]() 202726-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire-to-Wire | - | Gold | - | - | - | - | - | - | - | - | Contact | - | - | 202726-1 | CONTACT SOCKET ASSY. | - | - | 18 | .081 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.595 mm | ||
![]() 163089-8 TE Connectivity | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Precious Metal | - | - | - | - | - | - | - | - | Contact | - | - | 163089-8 | 062 PIN ASS. TYP3+ | - | 16 to 14, 16 AWG | 26 – 24 | .12 – .2 | - | - | - | Hook Tongue Terminal | - | - | - | - | - | - | Tin | - | - | - | 3.5 mm | - | ||
![]() 163089-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Contact | - | - | 163089-9 | PIN TYPE III CONTACT SIZE 16 | - | - | 26 – 24 | .12 – .2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-163083-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Contact | - | - | 5-163083-2 | .062 DIA SOC.ASS.3+ | - | - | 18 – 16 | .75 – 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211771-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | - | - | - | 19 | 600 | - | - | - | - | No | 211771-2 | 23-19 CPC RCPT, W/INSERTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5223990-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | Board-to-Board | - | - | - | - | - | - | 3 | - | - | - | - | Header | - | 5223990-1 | UNIV POWER MOD, R/A HEADER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5223995-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | 5 | - | - | - | - | Connector Assembly | - | 5223995-2 | UPM EXPANDED RECEPTACLE ASSEMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5223995-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | 7 | - | - | - | - | Connector Assembly | - | 5223995-4 | UPM EXPANDED RECEPTACLE ASSEMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5536614-1 TE Connectivity | 1439 |
| - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | 8 | - | - | - | - | Connector Assembly | - | 5536614-1 | 2MM FB,ASY,008,PWR,REC,EN,3.56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6450874-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .1, .25, .3 | 2.54, 6.35, 7.62 | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | 19 | - | - | - | - | Connector Assembly | - | 6450874-1 | MBXLE R/A RCPT,A/C PASS THRU 4ACP+12S+3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 647676-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | 8 | - | - | - | - | Header | - | 647676-8 | 3.96 EP HDR ASSY 8P R/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644860-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | - | - | - | - | 2 | - | - | - | - | Connector Assembly | - | 3-644860-2 | 02P MTA156 CONN ASSY 18AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-66360-0 TE Connectivity | 1847 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | Contact | - | - | 1-66360-0 | III+ SKT,18-14,TIN-LEAD,SMPACK | - | - | 18 – 14 | .8 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3750-045 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN3750-045 | TCSL-10M-U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |