- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Material | Housing Material | Body Material | Brand | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With | Lock Mate Feature | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Subcategory | Contact Type | Pitch | Shielding | Current Rating | Termination Style | Contact Gender | Contact Style | Row Spacing | Accessory Type | Wire/Cable Gauge | Product Type | Assembly Length | Product | Mounting Angle | Product Category | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 917764-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Phosphor Bronze | AMP Signal Double Lock Connector Contact | 1 | - | - | - | + 105 C | - 30 C | Cable Mount / Free Hanging | 917764-1 | Details | - | 0.002469 oz | 250 VAC | 20 AWG | 22 AWG | 22 AWG to 20 AWG | - | Bulk | - | - | - | - | - | - | - | - | Signal | - | Pin (Male) | - | Pin | - | - | 3 A | Crimp | - | - | - | - | - | - | - | Contacts | Straight | - | - | ||
![]() 964314-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Tin | Timer Connector System, Automotive Terminals, F-Crimp | 1 | - | Locking Lance | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 964314-1 | Details | - | 0.008818 oz | - | 11 AWG | 13 AWG | 11 AWG to 13 AWG | - | Bulk | - | - | - | - | - | - | - | - | - | - | Plug (Male) | - | Pin | - | - | 12 A | Crimp | - | - | - | - | - | - | - | Terminals | Straight | - | - | ||
![]() 917684-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Phosphor Bronze | AMP Signal Double Lock, Connector Conatcts | 1 | - | - | - | + 105 C | - 30 C | Cable Mount / Free Hanging | 917684-1 | Details | - | - | 250 VDC | 22 AWG | 26 AWG | 22 AWG to 26 AWG | - | Bulk | - | - | - | - | - | - | - | - | Wire-to-Board/Wire | - | Socket (Female) | - | Socket | - | - | 3 A | Crimp | - | - | - | - | - | - | - | Contacts | - | - | UL94V-0 | ||
![]() 917683-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Phosphor Bronze | AMP Signal Double Lock, Connector Contact | 1 | - | - | - | + 105 C | - 30 C | Cable Mount / Free Hanging | 917683-1 | Details | - | - | 250 VAC | 20 AWG | 22 AWG | 22 AWG to 20 AWG | - | Bulk | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Socket | - | - | 3 A | Crimp | - | - | - | - | - | - | - | Contacts | - | - | - | ||
![]() 170221-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | 20 | - | - | - | - | - | Cable Mount / Free Hanging | 170221-1 | Details | - | 0.083061 oz | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | Bulk | - | - | - | Contact | - | - | - | - | - | - | Pin (Male) | - | Tab | - | - | - | Crimp | Tab | - | - | - | - | - | - | Terminals | - | - | - | ||
![]() 1670144-1 (MOUSER REEL) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Copper Alloy | - | 1000 | - | - | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 1670144-1 | Details | MCON | 0.014815 oz | - | 18 AWG | 20 AWG | 18 AWG to 20 AWG | - | Reel | MCON 1.2 | - | - | Contact | - | - | - | - | - | - | Receptacle (Female) | - | - | - | - | 11.75 A | Crimp | - | - | - | - | - | - | - | Terminals | - | - | - | ||
![]() 2301724-6 TE Connectivity | 23 |
| - | - | Tin | - | - | - | - | - | - | 600 | - | - | - | - | - | Panel Mount | - | Details | - | - | - | 18 AWG | 22 AWG | 22 AWG to 18 AWG | - | - | - | - | - | - | 16 Position | - | - | Black | - | - | Plug (Male) | - | - | - | - | - | Crimp | Without Socket Contacts | - | - | - | - | - | - | Housings | - | - | - | ||
![]() 1-2382278-1 TE Connectivity | 2454 | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 140 C | - 40 C | Cable Mount / Free Hanging | - | Details | - | - | 60 V | - | - | - | - | - | - | - | - | - | 2 Position | - | - | Black | - | 1 Row | - | - | - | 4 mm | - | 10 A | - | Receptacle | - | - | - | - | - | - | Housings | - | - | - | ||
![]() 964280-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Tin | Junior Power Timer, Automotive Terminals, F-Crimp | 1 | - | Locking Lance | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 964280-1 | Details | - | 0.013347 oz | - | 20 AWG | 24 AWG | 24 AWG to 20 AWG | - | Bulk | - | - | - | - | - | - | - | - | - | - | Receptacle (Female) | - | Socket | - | - | - | Crimp | - | - | - | - | - | - | - | Terminals | Straight | - | - | ||
![]() 368088-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | 1 | - | - | - | - | - | Cable Mount / Free Hanging | 368088-1 | Details | - | 0.012883 oz | - | 20 AWG | 22 AWG | 22 AWG to 20 AWG | - | Bulk | - | - | - | Contact | - | - | - | - | - | - | Pin (Male) | - | Pin, Tab | - | - | - | Crimp | - | - | - | - | - | - | - | Terminals | - | - | - | ||
![]() 2355153-2 TE Connectivity | 49525 |
| - | - | - | Polyamide (PA) | - | Glass Filled Polyamide 6.6 | - | - | - | 300 | IPT HD Series Automotive Connectors | - | - | - | - | - | - | Details | - | - | - | - | - | - | 50 mm2 | - | IPT-HD | - | - | Automotive Connector Caps and Covers | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | Protective Cover | - | - | - | Accessories | - | - | UL 94 V-0 | ||
![]() 2-862545-5 TE Connectivity | In Stock | - | - | Production (Last Updated: 10 months ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Cable | Socket | - | 1 | 125 °C | -55 °C | - | - | - | - | - | - | - | No | - | - | - | Socket | - | - | 16 AWG | - | 558.8 mm | - | - | - | - | ||
![]() 6766637-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity | - | - | 8 | - | - | TE Connectivity | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | DC Power Connectors | - | - | - | DC Power Connectors | - | ||
![]() 170353-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | 1 | - | - | - | - | - | Cable Mount / Free Hanging | 170353-1 | Details | - | 0.032487 oz | - | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | Bulk | - | - | - | Contact | - | - | - | - | - | - | Receptacle (Female) | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Terminals | - | - | - | ||
![]() 1241868-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | - | - | 1 | - | - | - | - | - | Cable Mount / Free Hanging | 1241868-1 | Details | - | - | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | Bulk | - | - | - | Terminals | - | - | - | - | - | - | Receptacle (Female) | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Terminals | - | - | - | ||
![]() 964304-1 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Tin | Timer Connector System, Automotive Terminals, F-Crimp | 1 | - | Locking Lance | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 964304-1 | Details | - | 0.032234 oz | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | Bulk | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Pin, Tab | - | - | 40 A | Crimp | - | - | - | - | - | - | - | Terminals | Straight | - | - | ||
![]() 962954-2 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Silver | - | - | - | - | Silver | Round Connector System, Automotive Terminals | 1 | - | Locking Lance | - | + 100 C | - 40 C | Cable Mount / Free Hanging | 962954-2 | Details | - | 0.057223 oz | - | 13 AWG | 17 AWG | 13 AWG to 17 AWG | - | Bulk | - | - | - | Quick Connect | - | - | - | - | Signal | - | Socket (Female) | - | Socket | - | - | - | Crimp | - | - | - | - | - | - | - | Contacts | Straight | - | UL94HB | ||
![]() 927849-2 (LOOSE PIECE) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Tin | Standard Timer, Automotive Terminals | 1 | - | Locking Lance | - | + 110 C | - 40 C | Cable Mount / Free Hanging | 927849-2 | Details | - | 0.019812 oz | - | 20 AWG | 21 AWG | 20 AWG to 21 AWG | - | Bulk | - | - | - | Quick Connect | - | - | - | - | - | - | Socket (Female) | - | Socket | - | - | 25 A | Crimp | - | - | - | - | - | - | - | Contacts | Straight | - | - | ||
![]() 2-964302-1 (CUT STRIP) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Tin | Timer Connector System, Automotive Terminals | 100 | - | Locking Lance | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 2-964302-1 | Details | - | 0.043438 oz | - | 13 AWG | 17 AWG | 13 AWG to 17 AWG | - | Cut Tape | - | - | - | Quick Connect | - | - | - | - | - | - | Pin (Male) | - | Tab | - | - | 30 A | Crimp | - | - | - | - | - | - | - | Terminals | - | - | - | ||
![]() 964284-1 (CUT STRIP) TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Copper Alloy | - | 100 | - | - | - | + 130 C | - 40 C | Cable Mount / Free Hanging | 964284-1 | Details | Timer | - | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | Cut Tape | Junior Power Timer | - | - | - | - | - | - | - | - | - | Receptacle (Female) | - | - | - | - | 30 A | Crimp | - | - | - | - | - | - | - | Terminals | - | - | - |