- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Combination 1u2009 | Conductor Combination 2u2009 | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Crimp Typeu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Grounding & Earthing Connector Technologyu2009 | Housing Materialu2009 | Mating Conductor Thicknessu2009 | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Number of Positionsu2009 | Operating Voltageu2009(VDC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEL-4812-KB TE Connectivity | In Stock | - | - | 4-1199003-9 | - | - | - | - | - | - | - | - | - | Round, Sector, Solid, Stranded | - | - | - | - | - | - | - | - | - | - | Aluminum-Copper | Worldwide | Bolted Bus Termination | ≤ 1 | - | - | - | - | - | 532410-000 | HEL-4812-KB | - | - | ||
![]() 2374735-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2374735-1 | 5 CT 82 F S325 E200 M305 | - | - | ||
![]() 2374684-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2374684-1 | 5 CT 84 S305 S285 | - | - | ||
![]() 3-839565-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Assembly | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 1 | 28000 | - | - | - | 3-839565-4 | LGH 2 DBL-ENDED LEAD ASSY, 240 LONG | 16 | - | ||
![]() 7-1199018-1 TE Connectivity | In Stock | - | - | 797560-000 | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | 7-1199018-1 | CKLL0752NTN | - | - | ||
![]() CMC36M27-08PNL090 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | ZPF000000000117240 | MALE PLUG 6+2P S.27 KEY.N W/O CT + M | 1, 10 | 6, 50 | ||
![]() CPP32EA61-09PNA91 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Panel | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | ZPF000000000117165 | RECEPT M 3+6P S.61 KEY.N W/O CT + TROP | 000, 6 | 16, 95 | ||
![]() 2370676-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2370676-1 | 5 CJ 82 M345 | - | - | ||
![]() 1586821-2 TE Connectivity | In Stock | - | - | - | 4.14u2009mmu2009[u2009.163u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 16 | - | - | Header | - | 1586821-2 | 16P MINI UMNL RA HDR ASY OMIT | - | - | ||
![]() 1099446-1 TE Connectivity | In Stock | - | - | - | - | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1099446-1 | CKSR050S30TNT | - | - | ||
![]() 1989112-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 4 AWG (16 mm²) | 4 AWG (16 mm²) | - | - | - | - | - | - | - | AMERICAS | Transversal Wedge | - | - | - | - | - | - | - | - | - | - | - | 1989112-1 | TGC ASSY 4X4AWG & 16X16mm | - | - | ||
![]() 766661-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766661-1 | WAVE CRIMP C/A, MULTIPLE STR P | - | - | ||
![]() 2178411-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Printed Circuit Board | - | - | Board-to-Bus Bar | - | - | - | - | Thermoplastic | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | 1 | - | - | - | - | 2178411-1 | Pluggable busbar assembly | - | - | ||
![]() EN3751-201 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | - | - | - | - | - | - | - | - | - | - | - | - | EN3751-201 | CGR3404S10 | - | - | ||
![]() 6450150-3 TE Connectivity | In Stock |
| - | - | - | .1, .25, .3 | 2.54, 6.35, 7.62 | - | - | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | - | - | - | - | 31 | - | - | Header | - | 6450150-3 | MBXL VERT RCPT 4P+24S+3ACP | - | - | ||
![]() 6450150-5 TE Connectivity | 591 | - | - | - | - | .1, .25, .3 | 2.54, 6.35, 7.62 | - | - | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | - | - | - | - | 30 | - | - | Header | - | 6450150-5 | MBXL VERT RCPT 3P+24S+3ACP | - | - | ||
![]() 2339619-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2339619-1 | 5 PD 82 F M365 E200 100X200 R90 | - | - | ||
![]() 2339600-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | 2339600-1 | 5 TJ 82 T160 | - | - | ||
![]() 7-794620-2 TE Connectivity | In Stock | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 12 | - | - | Header | - | 7-794620-2 | 12P MICRO MNL R/A,HDR,DR,T/H,R | - | - | ||
![]() 132312-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Contact | - | No | 132312-1 | CONTACT PIN TYPE 2 AWG 24-20 | 24 – 20 | .2 – .6 |