- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Alias # | Category | Centerline (Pitch)u2009 | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Cross-Section Area (Copper Cable)u2009(mm²) | Forceu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Grounding & Earthing Connector Technologyu2009 | In-Line Disconnect Switch Application Typeu2009 | In-Line Disconnect Switch Product Availabilityu2009 | In-Line Disconnect Switch Voltage Classu2009(kV) | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Power Connector Tool Product Availabilityu2009 | Power Connector Tool Sizeu2009(mm) | Power Connector Tool Technologyu2009 | Power Contact Typeu2009 | Qualification | Rectangular Power Connector Typeu2009 | Sealableu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Voltage, Rating | Wire Size (AAC Cable)u2009 | Wire Size (ACSR Cable)u2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Operating Supply Voltage | Load Capacitance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2319973-1 TE Connectivity | In Stock | - | - | - | - | - | - | Flexible Conductor | - | - | - | - | - | - | - | - | - | - | - | Aluminum Alloy | Worldwide | Bolted | ≤ 550 | - | - | - | - | - | - | - | - | - | - | - | 2319973-1 | 5 CT 82 MR325 | - | - | - | - | - | - | 100 ppm/K | - | 47.5 Ohm | 0.5 W | General Purpose | - | - | - | 1 | 3.2 | 2.5 | ||
![]() 368589-6 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | Cap | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Housing | - | - | - | 368589-6 | PDL 4P CAP 3.96 D/R P/M(GWT) B | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN2478-000 TE Connectivity | In Stock | - | - | - | BAH-023030043 | - | - | Solid, Stranded | - | - | - | - | - | - | - | - | - | - | - | Copper | ANZPAC, ASIA, China, EMEA | Shear Bolt | ≤ 36 | - | - | - | - | - | - | - | - | - | - | - | CN2478-000 | BAH-023030043 | - | - | - | - | - | - | 100.0000 ppm/°C | - | 560 kOhm | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | 2 | 7.62 | - | ||
![]() 2323806-1 TE Connectivity | In Stock | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 2323806-1 | 5 CS 84 P5 S205 | - | - | - | - | - | - | 100 ppm/K | - | 4.7 Ohm | 1 W | General Purpose | - | - | - | 1 | 6.3 mm | 3.15 mm | ||
![]() 2323809-1 TE Connectivity | In Stock | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | - | 2323809-1 | 5 TTPD 84 T100 100 C290 | 30 V | - | - | - | - | - | 200 ppm/°C | - | 93.1 | 0.05 W | General Purpose | - | - | - | 1 | 0.6 mm | 0.3 mm | ||
![]() 1710736-1 TE Connectivity | In Stock | - | - | - | AMPS-0-1710736-1 | SMD | - | - | - | - | - | - | - | - | - | - | Overhead Distribution, Overhead Transmission | AMERICAS, ANZPAC, ASIA, China, EMEA | ≤ 69 | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 27 MHz | CSMD | 1710736-1 | 69kILD-S-FRAME-KR9C | - | 4/0 | 3/0, 4/0 | - | - | - | - | Clock Oscillator | - | - | - | 4 | 3.3 V | 15 pF | - | - | - | ||
![]() 2403423-1 TE Connectivity | In Stock | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | - | 2403423-1 | 5 PE 82 F M345 E100 125 C357 | - | - | - | - | - | - | 100 ppm/K | - | 12.1 Ohm | 0.5 W | General Purpose | - | - | - | 1 | 3.2 | 2.5 | ||
![]() 794259-1 TE Connectivity | 10 |
| - | - | - | - | 4.14u2009mmu2009[u2009.163u2009inu2009] | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | Housing | - | - | - | 794259-1 | 16P MINI UMNL2 PLUG HSG UL94V2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 794243-1 TE Connectivity | 10 |
| - | - | - | - | 4.14u2009mmu2009[u2009.162u2009inu2009] | - | - | Plug | Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Housing | - | - | - | 794243-1 | 06P MINI UMNL2 PLUG HSG UL94V2 | - | - | - | - | - | - | 200 ppm/K | - | 200 kOhm | 0.0625 W | General Purpose | - | - | - | 5 | 1 | 0.5 | ||
![]() 2107730-1 TE Connectivity | In Stock | - | - | - | 2107730--1 | - | - | - | - | - | - | - | 6 – 240 | 8 tons | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | 415 x 310 x 100 | Li-Ion Battery Technology | - | - | - | - | - | - | 2107730-1 | AutoPress 80 18V+COF+CHARG | - | - | - | - | - | - | 100 ppm/°C | - | 10 Ohm | 0.05 W | High Reliability | - | - | - | 1 | 0.99 | 0.51 | ||
![]() 2213755-2 TE Connectivity | In Stock | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | AEC-Q200 | Header | - | - | - | 2213755-2 | 3 ROW 9P HIGH TEMP UMNL PIN ASSM | - | - | - | - | - | - | 100 ppm/K | - | 6.04 Ohm | 0.25 W | General Purpose | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() 4-6450860-9 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Receptacle | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Connector Assembly | - | - | - | 4-6450860-9 | MBXLE VERT RCPT 2LP+16S+2LP | - | - | - | - | - | - | - | - | - | 250 mW | Industrial | - | - | - | 1 | - | - | ||
![]() 2830931-1 TE Connectivity | In Stock | - | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | Aluminum Alloy | Worldwide | Bolted | ≤ 550 | - | - | - | - | - | - | - | - | - | - | - | 2830931-1 | 5 TJ 82 P5 T160 | - | - | - | - | - | - | 100 ppm/°C | - | 768 Ohm | 0.1 W | High Reliability | - | - | - | 1 | - | - | ||
![]() 2403945-1 TE Connectivity | In Stock | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | - | 2403945-1 | 5 CAE 82 L425/L590 E6 | - | - | - | - | - | - | 50.0000 ppm/°C | - | 20.5 Ohm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | 1 | 4.75 | - | ||
![]() 1744110-2 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Header | - | - | - | 1744110-2 | EP HDR ASSY 10P, NO #2 PIN | - | - | - | - | - | - | 100 ppm/K | - | 11.8 Ohm | 0.25 W | General Purpose | - | - | - | 1 | 3.2 | 1.6 | ||
![]() 2400678-1 TE Connectivity | In Stock | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Aluminum | LAM, NAM | Bolted | ≤ 500 | - | - | - | - | - | - | - | - | - | - | - | 2400678-1 | 5 TTBF 82 T120 L605 | 700 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2825260-0 TE Connectivity | In Stock | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | Plug | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | Header | - | - | - | 2-2825260-0 | 20P VRT HDR VAL-U-LOK HCS V0 | - | - | - | - | - | - | 100.0000 ppm/°C | - | 681 Ohm | 0.125 W | - | - | - | - | 1 | 7.06 | - | ||
![]() 2029452-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact | - | - | - | - | - | 2029452-1 | UMNLII 20-14 SOK PTPBR BIG-INS | - | - | - | 20 – 14 | .52 – 2.08 | - | 50.0000 ppm/°C | - | 23.7 kOhm | 125 mW | High Stability | - | - | - | 1 | 6.5 | - | ||
![]() 2182587-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS | Exothemically Welded Grounding Connections | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2182587-5 | 90WM | - | - | - | - | - | - | 25.0000 ppm/°C | - | 24.9 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | 4.75 | - | ||
![]() 6651205-1 TE Connectivity | In Stock | - | - | Elastomer | - | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | Connector Assembly | No | - | - | 6651205-1 | CONN,SKT,POS30,MINI DRAWER | - | - | - | - | - | -75 to 150 °C | - | Transition | - | - | - | - | - | - | - | - | - |