- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Cross-Sectionu2009(mm²) | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VDC) | Pole Throw Configuration | Power Contact Typeu2009 | Qualification | Rectangular Power Connector Typeu2009 | Sealableu2009 | Switch Configuration | TE Internal # | TE Internal Description | Termination Method | Typical Operating Supply Voltage | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Pitch | Resistor Type | Contact Gender | Housing Color | Interface | Program Memory Size | Data Bus Width | Speed Grade | Resistance Tolerance | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66332-1 TE Connectivity | 10810 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Tin | - | - | - | - | Contact | - | - | - | - | 66332-1 | III+ PIN,24-20,TIN-LEAD,STRIP | - | - | - | 24 – 20 | .2 – .6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206151-1 TE Connectivity | 721 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | 37 | 600 | - | - | - | - | No | - | 206151-1 | 23-37 RECEPT STD SEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66393-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Gold | - | - | - | - | Contact | AEC-Q200 | - | - | - | 66393-3 | III+ PIN,30-26,15AU/FL,STRIP | - | - | - | 30 – 26 | .05 – .15 | - | 200 ppm/K | 300 Ohm | 0.125 W | - | General Purpose | - | - | - | - | - | - | 5 | 2 mm | 1.25 mm | - | ||
![]() 202758-3 TE Connectivity | In Stock | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | - | Cable-to-Cable, Cable-to-Panel | - | - | - | 6 | - | - | - | - | Housing | - | - | 202758-3 | 6 PL. BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-201692-6 TE Connectivity | In Stock | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | Cable-to-Cable, Cable-to-Panel | - | - | - | 104 | - | - | - | - | Housing | - | - | 1-201692-6 | CNTR FASTENER PLUG BLOCK,104P | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/LIN/LPUART/Seria | 128 KB | 32 Bit | - | - | - | - | ARM Cortex-M0+ | ||
![]() 201532-4 TE Connectivity | In Stock | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | - | Cable-to-Cable, Cable-to-Panel | - | - | - | 104 | - | - | - | - | Housing | - | - | 201532-4 | RECEPT BLOCK,104 POSN,M SERIES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6600303-9 TE Connectivity | In Stock | - | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | Board-to-Board | - | - | - | 5 | - | - | - | - | Header | - | - | 6600303-9 | MBXL VERT HDR 5ACP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201298-3 TE Connectivity | In Stock | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | Receptacle | - | Cable-to-Cable, Cable-to-Panel | - | - | - | 14 | - | - | - | - | Housing | - | - | 201298-3 | FEMALE BLOCK 14 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-6450142-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | .1, .25 | 2.54, 6.35 | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | 10 | - | - | - | - | Header | - | - | 1-6450142-0 | MBXL VERT RCPT 2P+8S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66107-3 TE Connectivity | 30 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Brass | Gold | - | - | - | SPDT | Contact | - | - | - | ON None ON | 66107-3 | III+ PIN,26-24,15AU/FL,LP | - | - | - | 26 – 24 | .12 – .2 | -30 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164839-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Precious Metal | - | - | - | - | Contact | - | - | - | - | 164839-2 | M-SRS PIN ASSY 3+ | - | 1.5000 V | - | 18 – 15 | .75 – 1.5 | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 202479-2 TE Connectivity | In Stock | - | - | - | - | - | - | 0u2009mmu2009[u20090u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | Cable-to-Cable, Cable-to-Panel | - | - | - | 29 | - | - | - | - | Housing | - | - | 202479-2 | POWER CONN,29 POS,PLUG BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201692-9 TE Connectivity | In Stock | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | Cable-to-Cable, Cable-to-Panel | - | - | - | 104 | - | - | - | - | Housing | - | - | 201692-9 | CNTR FASTENER PLUG BLOCK,104P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-66100-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | - | Tin | - | - | - | - | Contact | - | - | - | - | 2-66100-0 | III+ SKT,18-16,TIN ,STRIP | - | - | - | 18 – 16 | .8 – 1.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211882-1 TE Connectivity | 429 | - | - | Tin | - | LCP (Liquid Crystal Polymer) | Right Angle | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | Phosphor Bronze | - | Surface Mount | 4 | 600 | - | - | - | - | No | - | 211882-1 | CPC PLUG ASSEMBLY SIZE 11 | Solder | - | - | - | - | - | - | - | - | 1.0000 mm | - | Socket | Natural | - | - | - | - | - | 15.92 mm | - | - | ||
![]() 211772-3 TE Connectivity | 3 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | 19 | 600 | - | - | AEC-Q200 | - | No | - | 211772-3 | CPC PLUG ASSEMBLY SIZE 23-19 | - | - | 250 V | - | - | - | ± 100ppm/°C | 750 kOhm | 2 W | - | High Power | - | - | - | - | - | - | ± 1% | 6.35 mm | 3.2 mm | - | ||
![]() 1-6450360-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | .1, .25, .3 | 2.54, 6.35, 7.62 | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | 18 | - | - | - | - | Header | - | - | 1-6450360-0 | MBXL R/A RCPT 2P+1ACP+8S+7HDP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1586768-2 TE Connectivity | In Stock | - | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | 12 | - | - | - | - | Header | - | - | 1-1586768-2 | 12P VERT HDR VAL-U-LOK GW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 930690-000 TE Connectivity | In Stock | - | - | - | 5-1200096-9 | - | - | - | - | - | Copper | ANZPAC | Compression | ≤ 1 | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 930690-000 | CKB150/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-6600333-0 TE Connectivity | In Stock | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | - | - | - | - | Plug | - | Board-to-Board | - | - | - | 18 | - | - | - | - | Header | - | - | 3-6600333-0 | MBXL VERT HDR 1P+16S+1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |