- RoHS
- Product
- Gender
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Pitch
- Packaging
- Mounting Styles
- Termination Style
- Contact Plating
- Housing Material
- Maximum Operating Temperature
Attribute column
Manufacturer
TE Connectivity Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Body Orientation | Centerline (Pitch)u2009 | Compression Connector Conductor Materialu2009 | Compression Connector Product Availabilityu2009 | Compression Connector Technologyu2009 | Compression Connector Voltage Classu2009(kV) | Conductor Combination 1u2009 | Conductor Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Crimp Typeu2009 | Grounding & Earthing Connector Product Availabilityu2009 | Grounding & Earthing Connector Technologyu2009 | Insert Arrangement | Mechanical Connector Conductor Materialu2009 | Mechanical Connector Product Availabilityu2009 | Mechanical Connector Technologyu2009 | Mechanical Connector Voltage Classu2009(kV) | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Power Contact Typeu2009 | Rectangular Power Connector Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Resistance | Gender | Contact Gender | Resistance Tolerance | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1969605-8 TE Connectivity | In Stock | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | - | - | Plug | - | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | Housing | - | 1969605-8 | 8P PM PLUG VAL-U-LOK PM GW | - | - | - | - | - | - | - | - | - | - | ||
![]() 926901-1 TE Connectivity | 12954 | - | - | - | AMPS-0-0926901-1 | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Contact | - | - | 926901-1 | UNIV.M-N-L.REC. | - | 16 – 13 | 1.31 – 2.63 | - | - | - | - | - | - | - | ||
![]() 926302-3 TE Connectivity | 38 | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | Plug | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Housing | - | 926302-3 | 10P UN-MNL STECKGEH | - | - | - | - | - | - | - | - | - | - | ||
![]() 480764-9 TE Connectivity | In Stock | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Housing | - | 480764-9 | 05P UMNL CAP HSG BLK | - | - | - | - | - | - | - | - | - | - | ||
![]() 2410599-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | 2410599-1 | 5 PD 82 MK405 125 C41 | - | - | - | - | - | - | - | - | - | - | ||
![]() FXP-CS20-M185S-CU TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 13-98 | - | - | - | - | Cable Mount | - | 4000 | 4000 | Contact | - | - | ZPF000000000205395 | CONTACT FEMALE CAL.20, 185 MM2 - FXP | Crimp | - | 185 | -65 to 200 °C | - | Plug | Socket | - | No | 31.34 mm | ||
![]() 2330169-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Busbar, Flexible Conductor | - | - | - | - | - | - | - | - | - | Aluminum Alloy | Worldwide | Bolted | ≤ 550 | - | - | - | - | - | - | - | 2330169-1 | 5 MT 84 T120 MR345 | - | - | - | - | - | - | - | - | - | - | ||
![]() 770194-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 600 | - | Contact | - | - | 770194-1 | UMNL II GROUND PIN 14-20 AWG | - | 20 – 14 | .5 – 2 | - | - | - | - | - | - | - | ||
![]() 2331119-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | 2331119-1 | 5 PD 82 F S325 E200 100 C290 | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640428-8 TE Connectivity | In Stock | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | Connector Assembly | - | 4-640428-8 | 18P MTA156 CONN ASSY 22AWG RED | - | - | - | - | - | - | - | - | - | - | ||
![]() 1443402-8 TE Connectivity | In Stock | - | - | - | F00155-000 | - | - | Copper | AMERICAS | Compression | ≤ 35 | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1443402-8 | COMP SPLICE CU, SB 3/0 UTILUX | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-641210-2 TE Connectivity | 28 |
| - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Header | - | 3-641210-2 | 02P MTA156 HDR FLRA FB 30AU LF | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640429-2 TE Connectivity | 30 |
| - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Connector Assembly | - | 4-640429-2 | 12P MTA156 CONN ASSY 24AWG WHT | - | - | - | - | - | - | - | - | - | - | ||
![]() 640388-7 TE Connectivity | 719 | - | - | - | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | - | - | - | Plug | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | Header | - | 640388-7 | 07P MTA156 HDR ASSY RN STR F/L | - | - | - | - | - | - | - | - | - | - | ||
![]() 2332310-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stranded, Stud | - | - | - | - | - | - | - | - | - | Aluminum | EMEA, LAM, NAM, ROA | Bolted | ≤ 500 | - | - | - | - | - | - | - | 2332310-1 | 5 CJ 82 M405 S205 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2008570-5 TE Connectivity | In Stock | - | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Housing | - | 1-2008570-5 | 5 POS MICRO MNL, SIDE LATCH, N | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-794617-8 TE Connectivity | 37 |
| - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | - | - | - | Receptacle | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | Housing | - | 3-794617-8 | 8P, MICRO MNL RCPT HSG, DBL ROW, GW V0 | - | - | - | - | Ohm | - | - | 1 | - | - | ||
![]() 206837-2 TE Connectivity | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | 24 | - | 600 | - | - | No | 206837-2 | CPC PLUG,SZ 23-24,SMALL PACK | - | - | - | - | - | - | - | - | - | - | ||
![]() 83000-1 TE Connectivity | 16 | - | - | - | 058464-000 | - | - | - | - | - | - | 5/8 in C-C Steel to 1/0 AWG Stranded | - | - | - | - | - | - | - | AMERICAS, ANZPAC | Wedge | - | - | - | - | - | - | - | - | - | - | - | - | 83000-1 | SHEAR-LOK 5/8 CU-1/0 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-66103-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | - | Precious Metal | - | - | - | - | - | - | - | - | - | - | - | - | Contact | - | - | 1-66103-4 | III+ PIN,24-20,30AU>10,SMPACK | - | 24 – 20 | .2 – .6 | - | - | - | - | - | - | - |