- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Contact Plating
- Housing Material
- Product
- Mounting Styles
- Number of Positions
- Contact Materials
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Termination Style
Attribute column
Manufacturer
TE Connectivity Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Body Orientation | Brand | Card Thickness (mm) | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Part # Aliases | Pitch (mm) | RoHS | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Packaging | Series | Type | Number of Positions | Number of Rows | Subcategory | Pitch | Current Rating | Termination Style | Number of Contacts | Housing Color | Insulation Resistance | Product Type | Current Rating (Max) | Product | Mounting Angle | Product Category | Height | Card Thickness | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-2372484-4 TE Connectivity | In Stock | - | - | Gold | Polyamide (PA) | - | - | - | Phosphor Bronze | - | 900 | - | + 85 C | - 40 C | Straddle Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | 164 Position | - | - | - | 1.1 A | Through Hole | - | - | - | - | - | PCI Express | - | - | - | - | - | ||
![]() 2331814-6 TE Connectivity | In Stock | - | - | Gold | Liquid Crystal Polymer (LCP) | - | TE Connectivity / DEUTSCH | - | Copper Alloy | - | 1 | TE Connectivity | + 85 C | - 55 C | Mounting Peg | - | - | - | Details | - | - | HD | - | - | - | - | HDP20 | - | 84 Position | 2 Row | Automotive Connectors | 0.6 mm | 1.1 A | - | - | - | - | Automotive Connectors | - | Headers | Right Angle | Automotive Connectors | - | - | - | ||
![]() 5-583259-4 (MOUSER REEL) TE Connectivity | In Stock | - | - | Gold | - | - | TE Connectivity / AMP | - | Phosphor Bronze | - | 1000 | TE Connectivity | + 105 C | - 55 C | - | - | 5-583259-4 | - | Compliant | - | - | - | - | - | - | Reel | - | - | - | - | Card Edge Connectors | - | 5 A | Crimp | - | - | - | Standard Card Edge Connectors | - | - | Straight | Standard Card Edge Connectors | - | - | - | ||
![]() 2331814-3 TE Connectivity | 100 | - | - | Gold | Liquid Crystal Polymer (LCP) | - | TE Connectivity / AMP | - | Copper Alloy | - | 350 | TE Connectivity | + 85 C | - 55 C | Mounting Peg | - | - | - | Details | - | - | - | - | - | - | - | - | - | 84 Position | 2 Row | Card Edge Connectors | 0.6 mm | 1.1 A | - | - | - | - | Standard Card Edge Connectors | - | Headers | Right Angle | Standard Card Edge Connectors | - | - | - | ||
![]() 8-1534798-3 TE Connectivity | In Stock | - | - | Tin | Plastic | - | - | - | Copper | - | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | - | - | - | - | - | 3 Position | 1 Row | - | 2.5 mm | - | Solder | - | - | - | - | - | Receptacles | - | - | - | - | - | ||
![]() 1-2306286-0 TE Connectivity | In Stock | - | - | Tin | Polyamide (PA) | - | - | - | Copper | - | 1386 | - | + 110 C | - 40 C | SMD/SMT | - | - | - | Details | - | - | - | - | - | - | - | - | - | 10 Position | 1 Row | - | 2.5 mm | 2 A | Solder | - | - | - | - | - | Receptacles | - | - | - | - | - | ||
![]() 2358256-5 TE Connectivity | 992 | - | - | Gold | Thermoplastic (TP) | - | - | - | Copper Alloy | - | 32 | - | + 105 C | - 55 C | PCB Mount | - | - | - | Details | - | - | - | - | - | 100 V | - | - | - | 50 Position | 2 Row | - | 2.54 mm | 9.3 A | Through Hole | - | - | - | - | - | Headers | - | - | - | 1.57mm | - | ||
![]() 2360558-2 TE Connectivity | In Stock | - | - | Gold | Thermoplastic (TP) | - | - | - | Copper Alloy | - | 665 | - | + 105 C | - 55 C | PCB Mount | - | - | - | Details | - | - | - | - | - | 100 VAC/DC | - | - | - | 34 Position | 2 Row | - | 5.08 mm | 31 A | SMD/SMT | - | - | 5000 MOhms | - | - | Headers | Straight | - | - | - | - | ||
![]() 2-2306286-4 TE Connectivity | 16 | - | - | Tin | Polyamide (PA) | - | - | - | Copper | - | 3080 | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | - | - | - | - | - | 4 Position | 1 Row | - | - | - | Solder | - | - | - | - | - | Receptacles | - | - | - | - | - | ||
![]() 2358256-4 TE Connectivity | 595 | - | - | Gold | Thermoplastic (TP) | - | - | - | Copper Alloy | - | 32 | - | + 105 C | - 55 C | PCB Mount | - | - | - | Details | - | - | - | - | - | 100 V | - | - | - | 50 Position | 2 Row | - | 2.54 mm | 9.3 A | Through Hole | - | - | - | - | - | Headers | - | - | - | 1.57mm | - | ||
![]() 2360558-1 TE Connectivity | In Stock | - | - | Gold | Thermoplastic (TP) | - | - | - | Copper Alloy | - | 665 | - | + 105 C | - 55 C | PCB Mount | - | - | - | Details | - | - | - | - | - | 100 VAC/DC | - | - | - | 34 Position | 2 Row | - | 5.08 mm | 31 A | SMD/SMT | - | - | 5000 MOhms | - | - | Headers | Straight | - | - | - | - | ||
![]() 284-0102-11300 TE Connectivity | In Stock | - | - | Gold | Thermoplastic | Straight | - | - | Copper Alloy | 10(mohm) | 192 | - | - | - | Through Hole | 2 | 6650383-1 | 2.5(mm) | Details | - | Press Fit | - | - | 250VAC | - | Box | - | Power Card Edge | 6 Position | - | - | - | - | - | 6Power(POS) | Black | - | - | 35/Contact(A) | Receptacles | - | - | - | - | 15(mm) | ||
![]() 285-0112-12100 TE Connectivity | In Stock | - | - | Gold | Thermoplastic | - | - | - | - | - | 192 | - | - | - | - | - | 6643460-1 | - | Details | - | - | - | - | - | - | Bulk | - | - | 2 Position | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | ||
![]() 285-0102-11300 TE Connectivity | In Stock | - | - | Gold | Thermoplastic | Straight | - | 1.6(mm) | Phosphor Bronze | - | 192 | - | - | - | Through Hole | 2 | 6651170-2 | - | Details | - | Press Fit | - | 0.141096 oz | 250VAC | - | - | - | Power Card Edge | 4 Position | - | - | - | - | - | 4Power(POS) | Black | - | - | 35/Contact(A) | Receptacles | - | - | - | - | - | ||
![]() 5-2362375-2 TE Connectivity | 1628 | - | - | Gold | Thermoplastic (TP) | - | - | - | Phosphor Bronze | - | 200 | - | + 85 C | - 40 C | PCB Mount | - | - | - | Details | 3.1 mm | - | - | - | - | - | - | - | - | 64 Position | - | - | - | 1.1 A | Through Hole | - | - | - | - | - | PCI Express | - | - | 11.25 mm | 1.57mm | - | ||
![]() 2387405-4 TE Connectivity | In Stock | - | - | Gold | Polyamide (PA) | - | - | - | Phosphor Bronze | - | 30 | - | + 85 C | - 40 C | Straddle Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | 164 Position | - | - | - | 1.1 | Through Hole | - | - | - | - | - | PCI Express | - | - | - | - | - | ||
![]() 1-2362375-1 TE Connectivity | 3630 | - | - | Gold | Thermoplastic (TP) | - | - | - | Phosphor Bronze | - | 200 | - | + 85 C | - 40 C | PCB Mount | - | - | - | Details | 3.1 mm | - | - | - | - | - | - | - | - | 36 Position | - | - | - | 1.1 A | Through Hole | - | - | - | - | - | PCI Express | - | - | 11.25 mm | 1.57mm | - | ||
![]() 1-2362375-4 TE Connectivity | In Stock | - | - | Gold | Thermoplastic (TP) | - | - | - | Phosphor Bronze | - | 200 | - | + 85 C | - 40 C | PCB Mount | - | - | - | Details | 3.1 mm | - | - | - | - | - | - | - | - | 164 Position | - | - | - | 1.1 A | Through Hole | - | - | - | - | - | PCI Express | - | - | 11.25 mm | - | - | ||
![]() 4-2372484-4 TE Connectivity | In Stock | - | - | Gold | Polyamide (PA) | - | - | - | Phosphor Bronze | - | 900 | - | + 85 C | - 40 C | Straddle Mount | - | - | - | Details | - | - | - | - | - | - | - | - | - | 164 Position | - | - | - | 1.1 A | Through Hole | - | - | - | - | - | PCI Express | - | - | - | - | - | ||
![]() 4-2362375-3 TE Connectivity | 3618 | - | - | Gold | Thermoplastic (TP) | - | - | - | Phosphor Bronze | - | 200 | - | + 85 C | - 40 C | PCB Mount | - | - | - | Details | 3.1 mm | - | - | - | - | - | - | - | - | 98 Position | - | - | - | 1.1 A | Through Hole | - | - | - | - | - | PCI Express | - | - | 11.25 mm | 1.57mm | - |


Product
Brand
Articles
Tools