- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Contact Plating
- Housing Material
- Product
- Mounting Styles
- Number of Positions
- Contact Materials
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Termination Style
Attribute column
Manufacturer
TE Connectivity Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Base/Housing Material | Body Orientation | Brand | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | RoHS | Tail Length | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Number of Rows | Gender | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Housing Color | Contact Style | Insulation Resistance | Note | Shell Size, MIL | Product Type | Includes | Product | Mounting Angle | Features | Product Category | Height | Card Thickness | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2372484-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 70 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 36 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 1-2372484-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 40 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 98 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 2-2362375-2 TE Connectivity | 224 | - | - | Gold | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Phosphor Bronze | - | 200 | - | - | + 85 C | - 40 C | - | PCB Mount | - | - | 3.1 mm | - | - | - | - | - | - | - | - | - | - | 64 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | 11.25 mm | 1.57mm | - | ||
![]() 2-2387405-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 70 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 36 Position | - | - | - | - | - | - | - | - | - | 1.1 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 2372484-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 40 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 98 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 1-2372484-4 TE Connectivity | 5 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 30 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 164 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 3-2372484-4 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 900 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 164 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 2-2387405-4 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 30 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 164 Position | - | - | - | - | - | - | - | - | - | 1.1 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 4-2362375-1 TE Connectivity | 3210 |
| - | Gold | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Phosphor Bronze | - | 200 | - | - | + 85 C | - 40 C | - | PCB Mount | - | Details | 3.1 mm | - | - | - | - | - | - | - | - | - | - | 36 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | 11.25 mm | 1.57mm | - | ||
![]() 2372484-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 70 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 36 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 292204-2 TE Connectivity | In Stock | - | - | Tin | Free Hanging (In-Line) | -- | Circular | Aluminum | - | -- | PBT (Polybutylene Terephthalate) | Straight | TE Connectivity / AMP | - | 12 | 400 | -- | TE Connectivity | + 105 C | - 30 C | Through Hole | - | - | Details | - | Solder | Common Termination | 125 V | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | Plug Housing | For Male Pins | 19 | 2 Row | - | Threaded | Headers & Wire Housings | Crimp | 2.0000 mm | A | Shielded | Environment Resistant | 2 A | Zinc Nickel | 25-19 | - | - | - | Black | - | - | Contacts Not Included | J | Headers & Wire Housings | -- | Headers | - | Coupling Nut, Self Locking | Headers & Wire Housings | - | - | -- | ||
![]() 292204-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | Straight | TE Connectivity / AMP | Copper Alloy | - | 400 | - | TE Connectivity | + 105 C | - 30 C | Through Hole | - | - | Details | - | Solder | Common Termination | 125 V | - | Bulk | AMP CT | - | - | - | Shrouded | 8 Position | 2 Row | - | - | Headers & Wire Housings | - | 2 mm | - | - | - | 2 A | - | - | Solder Pin | - | Pin (Male) | Black | - | - | - | - | Headers & Wire Housings | - | Headers | - | - | Headers & Wire Housings | - | - | - | ||
![]() 5-530519-2 (Cut Strip) TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 100 | - | TE Connectivity | - | - | - | - | 5-530519-2 | Compliant | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | Male | - | Card Edge Connectors | - | - | - | - | - | - | - | - | Crimp | 20 | - | - | Pin | 5 GΩ | - | - | Standard Card Edge Connectors | - | - | - | - | Standard Card Edge Connectors | - | - | - | ||
![]() 1-530844-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-583259-4 (CUT STRIP) TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | TE Connectivity / AMP | Phosphor Bronze | - | 100 | - | TE Connectivity | + 105 C | - 55 C | - | - | 5-583259-4 | Details | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | 5 A | - | - | Crimp | - | - | - | - | - | - | - | Standard Card Edge Connectors | - | - | Straight | - | Standard Card Edge Connectors | - | - | - | ||
![]() 2372484-4 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 30 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 164 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 2-2387405-2 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 60 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 64 Position | - | - | - | - | - | - | - | - | - | 1.1 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 1-2362375-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Thermoplastic (TP) | - | - | - | - | Phosphor Bronze | - | 200 | - | - | + 85 C | - 40 C | - | PCB Mount | - | Details | 3.1 mm | - | - | - | - | - | - | - | - | - | - | 98 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | 11.25 mm | - | - | ||
![]() 2372484-2 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 60 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 64 Position | - | - | - | - | - | - | - | - | - | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | ||
![]() 2-2387405-3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | - | Phosphor Bronze | - | 40 | - | - | + 85 C | - 40 C | - | Straddle Mount | - | Details | - | - | - | - | - | - | - | - | - | - | - | 98 Position | - | - | - | - | - | - | - | - | - | 1.1 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - |