- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
TE Connectivity Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Connector & Contact Terminates Tou2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | Mil-Spec | Mounting | Number of Positionsu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Housing Color | Inductance | Interface | Program Memory Size | Data Bus Width | Inductance Tolerance | Self Resonant Frequency | Resistance Tolerance | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS20F15-05HEV001 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FD5HE | - | 5 | - | Yes | YDTS20F15-05HEV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F17-26ABV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | D38999/20FE26AB | - | 26 | - | Yes | YDTS20F17-26ABV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N11-05XAV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | D38999/27NB5XA | - | 5 | AEC-Q200 | Yes | YDTS23N11-05XAV001 | HERM RECP | - | - | - | 50 ppm/°C | 2.05 kOhm | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | - | - | - | - | 1 | 1.55 mm | 0.8 mm | - | ||
![]() DTS23N11-05PBV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | D38999/27NB5PB | - | 5 | - | Yes | YDTS23N11-05PBV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E13-35SC-023V001 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | D38999/40WC35SC | - | 22 | - | Yes | YDIV40E13-35SCC009 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N11-98SDV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | D38999/27NB98SD | - | 3 | - | Yes | YDTS23N11-98SDV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/CSI/Ethernet/I2C | 768 KB | 32 Bit | - | - | - | - | - | RXv2 | ||
![]() DIV40E13-98PN-6139V001 TE Connectivity | In Stock | - | - | Gold | LCP (Liquid Crystal Polymer) | Straight | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | Copper Alloy | D38999/40WC98PN-L/C | Surface Mount | 10 | - | Yes | YDIV40E13-98PNC003 | RECP ASSY | Solder | - | -40 to 105 °C | - | - | 2 | Plug | - | 0.8 mm | - | 50 | Black | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E13-35SB-023V001 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | D38999/40WC35SB | - | 22 | - | Yes | YDIV40E13-35SBC009 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F15-05SD-6149V001 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FD5SD-L/C | - | 5 | - | Yes | YDTS20F15-05SDC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F15-97PD-6149V001 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FD97PD-L/C | - | 12 | - | Yes | YDTS20F15-97PDC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F17-35HBV001 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FE35HB | - | 55 | - | Yes | YDTS20F17-35HBV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E13-98SD-023V001 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | D38999/40WC98SD | - | 10 | - | Yes | YDIV40E13-98SDC009 | RECP ASSY | - | - | - | 100 ppm/°C | 2.55 kOhm | - | - | 0.2 W | - | High Reliability | - | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() DTS20W15-19PA TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | - | - | 19 | - | Yes | DTS20W15-19PA | RECP ASSY | - | 50 V | - | 25 ppm/°C | 7.5 Ohm | - | - | 0.0625 W | - | Precision | - | - | - | - | - | - | - | - | 0.1 | 1.55 mm | 0.8 mm | - | ||
![]() DTS20F17-35JCV001 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FE35JC | - | 55 | - | Yes | YDTS20F17-35JCV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV46E13-04SN-6139 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | - | - | 4 | - | Yes | DIV46E13-04SN-6139 | PLUG ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24W11-98PN TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | - | - | 6 | - | Yes | DTS24W11-98PN | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F17-35PB-6149V001 TE Connectivity | In Stock | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FE35PB-L/C | - | 55 | - | Yes | YDTS20F17-35PBC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N11-99PCV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | D38999/27NB99PC | - | 3 | - | Yes | YDTS23N11-99PCV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | 100 nH | - | - | - | ± 5% | 700 MHz | - | 1 mm | 0.5 mm | - | ||
![]() DTS23N11-99XNV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | D38999/27NB99XN | - | 3 | - | Yes | YDTS23N11-99XNV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N11-35ZNV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 5 | - | D38999/27NB35ZN | - | 13 | - | Yes | YDTS23N11-35ZNV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |