- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
TE Connectivity Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Actuator Style | Alias # | Base/Housing Material | Centerline (Pitch)u2009 | Connector & Contact Terminates Tou2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | Mil-Spec | Mounting | Number of Positionsu2009 | Pole Throw Configuration | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Wire Size | Temperature Coefficient | Type | Resistance | Number of Positions | Power Rating | Resistor Type | Terminal Type | Angle of Throw | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS23N15-18XBV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | D38999/27ND18XB | - | 18 | - | - | Yes | YDTS23N15-18XBV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS26W25-43PN TE Connectivity | In Stock | - | - | Gold/Silver | - | Flatted Shaft | ZPF000000000163938 | Diallyl | - | Wire & Cable | Cable-to-Panel | 13 | Brass | - | Panel Mount/Through Hole | 43 | DP5T | - | Yes | DTS26W25-43PN | PLUG ASSY | - | - | - | - | - | 5 | - | - | PC Pin | 36 ° | - | - | - | ||
![]() DTS20F21-11JBV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FG11JB | - | 11 | - | - | Yes | YDTS20F21-11JBV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E21-41PD-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | D38999/40FG41PD-L/C | - | 41 | - | - | Yes | YDIV40E21-41PDC001 | RECP ASSY | 50 V | - | ± 25ppm/°C | - | 143 kOhm | - | 100 mW | Precision High Power | - | - | ± 0.1% | 1 mm | 0.5 mm | ||
![]() DIV40E23-21PA-6139V001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | D38999/40WH21PA-L/C | - | 21 | - | - | Yes | YDIV40E23-21PAC003 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N15-18XAV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | D38999/27ND18XA | - | 18 | - | - | Yes | YDTS23N15-18XAV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F21-11SA-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FG11SA-L/C | - | 11 | - | - | Yes | YDTS20F21-11SAC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F21-16HBV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FG16HB | - | 16 | - | - | Yes | YDTS20F21-16HBV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E23-35SA-6139V001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | D38999/40WH35SA-L/C | - | 100 | - | - | Yes | YDIV40E23-35SAC003 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E23-35PA-023V001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | D38999/40WH35PA | - | 100 | - | - | Yes | YDIV40E23-35PAC009 | RECP ASSY | 200 V | - | ± 200ppm/°C | - | 3.9 Ohm | - | 2 W | High Power | - | - | ± 1% | 5 mm | 2.5 mm | ||
![]() DTS20F21-11PAV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FG11PA | - | 11 | - | - | Yes | YDTS20F21-11PAV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20W21-11PN TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 23 | - | - | - | 11 | - | - | Yes | DTS20W21-11PN | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E23-53PC-023V001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | D38999/40WH53PC | - | 53 | - | - | Yes | YDIV40E23-53PCC009 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F21-16AAV001 TE Connectivity | In Stock | - | - | - | Copper Alloy | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FG16AA | - | 16 | - | - | Yes | YDTS20F21-16AAV001 | RECP ASSY | - | 20, 22 AWG | - | Splice Terminal | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F21-16JCV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | D38999/20FG16JC | - | 16 | - | - | Yes | YDTS20F21-16JCV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N15-97DDV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5, 13 | - | D38999/27ND97DD | - | 12 | - | - | Yes | YDTS23N15-97DDV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N15-97PDV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5, 13 | - | D38999/27ND97PD | - | 12 | - | AEC-Q200 | Yes | YDTS23N15-97PDV001 | HERM RECP | 75 V | - | 100 ppm/°C | - | 560 Ohm | - | 0.1 W | General Purpose | - | - | 1 | 1.6 mm | 0.8 mm | ||
![]() DTS23N17-06ZEV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 23 | - | D38999/27NE6ZE | - | 6 | - | - | Yes | YDTS23N17-06ZEV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E25-04PB-6139V001 TE Connectivity | In Stock | - | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | D38999/40WJ4PB-L/C | - | 56 | - | - | Yes | YDIV40E25-04PBC003 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N17-08PEV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 13 | - | D38999/27NE8PE | - | 8 | - | - | Yes | YDTS23N17-08PEV001 | HERM RECP | - | - | 25 ppm/°C | - | 1.69 kOhm | - | 0.0625 W | Precision High Power | - | - | 0.1 | 1 | 0.5 |