- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
TE Connectivity Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Connector & Contact Terminates Tou2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | Contact Sizes | Intensity | LED Material | Maximum Forward Current | Mil-Spec | Mounting | Mounting Orientation | Number of Positionsu2009 | Sealableu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Connector Type | Type | Color | Number of Rows | Gender | Capacitance | Contact Type | Pitch | Pin Count | Number of Contacts | Contact Gender | Housing Color | Number of Ports | Viewing Angle | Family | Shielded | Luminous Flux | Reverse Voltage | Screening Level | Peak Wavelength | Dominant Wavelength | Strain Relief | Product Length | Product Width | Card Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS20F21-41BNV001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | - | - | - | - | D38999/20FG41BN | - | - | 41 | Yes | - | YDTS20F21-41BNV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N15-18XEV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 7.5 | - | - | - | - | - | D38999/27ND18XE | - | - | 18 | Yes | - | YDTS23N15-18XEV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N17-06ZCV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 23 | - | - | 35.5 mcd | InGaAlP | 30 mA | D38999/27NE6ZC | Surface Mount | Top Mount | 6 | Yes | PLCC | YDTS23N17-06ZCV001 | HERM RECP | - | - | - | -40 to 100 °C | - | Chip LED | Green | - | - | - | - | - | 2 | - | - | - | - | 120 ° | - | - | 95.3 lm | 12 V | Extended Industrial | 562 nm | 560 nm | - | - | - | - | ||
![]() DTS23N17-06XDV001 TE Connectivity | In Stock | - | - | Gold Flash | - | LCP (Liquid Crystal Polymer) | Right Angle | - | Wire & Cable | Cable-to-Panel | 23 | Phosphor Bronze | - | - | - | - | D38999/27NE6XD | Surface Mount | - | 6 | Yes | - | YDTS23N17-06XDV001 | HERM RECP | Solder | 50 Vac | - | -55 to 85 °C | - | Mini PCI Express Card | - | 2 | - | - | - | 0.8 mm | - | 52 | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | ||
![]() DIV40E25-04SA-023V001 TE Connectivity | In Stock | - | - | Gold | - | - | Straight | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | Copper Alloy | 8 | - | - | - | D38999/40WJ4SA | Cable Mount | - | 56 | Yes | - | YDIV40E25-04SAC009 | RECP ASSY | Crimp | - | 8 AWG | -55 to 175 °C | Connector Headers and PCB Receptacles | - | - | - | Receptacle | - | Signal | - | - | - | - | - | - | - | ZPF | No | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N17-08XCV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 13 | - | - | - | - | - | D38999/27NE8XC | - | - | 8 | Yes | - | YDTS23N17-08XCV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F21-75ACV001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | - | - | - | - | D38999/20FG75AC | - | - | 4 | Yes | - | YDTS20F21-75ACV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F21-75PAV001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | - | - | - | - | D38999/20FG75PA | - | - | 4 | Yes | - | YDTS20F21-75PAV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N17-06DAV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 23 | - | - | - | - | - | D38999/27NE6DA | - | - | 6 | Yes | - | YDTS23N17-06DAV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E25-19SN-6139V001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | - | - | - | - | D38999/40WJ19SN-L/C | - | - | 19 | Yes | - | YDIV40E25-19SNC003 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N17-26PDV001 TE Connectivity | In Stock | - | - | Gold | 4 | - | Straight | - | Wire & Cable | Cable-to-Panel | 7.5 | Copper Alloy | - | - | - | - | D38999/27NE26PD | Panel Mount | - | 26 | Yes | - | YDTS23N17-26PDV001 | HERM RECP | Solder | - | - | -40 to 85 °C | - | M12 Circular | - | - | Plug | - | - | - | - | 4 | Pin | - | 1 | - | - | - | - | - | - | - | - | No | 26 mm | - | - | ||
![]() DTS23N17-06XNV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 23 | - | - | - | - | - | D38999/27NE6XN | - | - | 6 | Yes | - | YDTS23N17-06XNV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N17-08ZBV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 13 | - | - | - | - | - | D38999/27NE8ZB | - | - | 8 | Yes | - | YDTS23N17-08ZBV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F21-41PCV001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | - | - | - | - | D38999/20FG41PC | - | - | 41 | Yes | - | YDTS20F21-41PCV001 | RECP ASSY | - | - | - | - | - | Interface Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.9 mm | - | - | ||
![]() DTS20F21-75ANV001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | - | - | - | - | D38999/20FG75AN | - | - | 4 | Yes | - | YDTS20F21-75ANV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS23N17-26XNV001 TE Connectivity | In Stock | - | - | - | - | PBT (Polybutylene Terephthalate) | Straight | - | Wire & Cable | Cable-to-Panel | 7.5 | - | - | - | - | - | D38999/27NE26XN | Cable Mount | - | 26 | Yes | - | YDTS23N17-26XNV001 | HERM RECP | - | - | - | - | - | Housing | - | - | Plug | - | - | 4.0000 mm | - | 12 POS | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F21-75SD-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Wire | - | - | - | - | - | - | D38999/20FG75SD-L/C | - | - | 4 | Yes | - | YDTS20F21-75SDC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV40E25-29PD-023V001 TE Connectivity | In Stock | - | - | Tin | - | - | Straight | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | Copper-Iron | - | - | - | - | D38999/40WJ29PD | Cable Mount | - | 29 | Yes | - | YDIV40E25-29PDC009 | RECP ASSY | Crimp | - | 20 to 17, 20 AWG | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 22.4 mm | - | - | ||
![]() DTS23N17-08DDV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | Wire & Cable | Cable-to-Panel | 13 | - | - | - | - | - | D38999/27NE8DD | - | - | 8 | Yes | - | YDTS23N17-08DDV001 | HERM RECP | - | - | - | - | - | - | - | - | - | 0.012 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.11(Max) x 4.07(Max) x 9.14(Max) | - | ||
![]() DIV40E25-29SN-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | Wire & Cable | Wire-to-Panel | - | - | - | - | - | - | D38999/40FJ29SN-L/C | - | - | 29 | Yes | - | YDIV40E25-29SNC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |