- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
TE Connectivity Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Terminates Tou2009 | Connector Mounting Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | For Use With | Mil-Spec | Mounting | Number of Positionsu2009 | Qualification | Sealableu2009 | Shell Base Materialu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Function | Number of Outputs | Output Voltage | Operating Supply Voltage | Body Plating | Topology | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIV43E25-19SA-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | Wire & Cable | - | Wire-to-Wire | - | - | - | D38999/42FJ19SA-L/C | - | 19 | - | Yes | - | - | YDIV43E25-19SAC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N15-05DDV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 13 | - | - | D38999/23ND5DD | - | 5 | - | Yes | - | - | YDTS24N15-05DDV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDBA 57-16-21 SN-K-B5610 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Wire-to-Panel | 7.5, 13 | - | - | - | - | 21 | - | Yes | - | - | ZPF000000000019955 | FDBA 57-16-21 SN-K-B5610 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N15-05SCV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 13 | - | - | D38999/23ND5SC | - | 5 | - | Yes | - | - | YDTS24N15-05SCV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV43E25-24SB-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | Wire & Cable | - | Wire-to-Wire | - | - | - | D38999/42FJ24SB-L/C | - | 24 | - | Yes | - | - | YDIV43E25-24SBC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV43G13-35SN-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | Wire & Cable | - | Wire-to-Wire | - | - | - | D38999/42GC35SN-L/C | Surface Mount | 22 | - | Yes | - | InSOP-24D | YDIV43G13-35SNC001 | RECP ASSY | - | - | -40 to 105 °C | - | - | - | - | 65 W | - | - | 17 | Off-Line CV/CC QR Flyback Switcher IC with Integrated Primary Switch | 1 | 5/12 V | 3.3 Vac | - | Flyback | Extended Industrial | - | - | - | ||
![]() DTS 26 S 09-35 PN TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Wire-to-Device | 5 | - | - | D38999/26SA-35PN | - | 6 | - | Yes | - | - | ZPF000000000108268 | DTS 26 S 09-35 PN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N15-05SAV001 TE Connectivity | In Stock | - | - | Gold | - | Thermoplastic | Right Angle | - | - | Wire & Cable | - | Cable-to-Panel | 13 | Copper Alloy | - | D38999/23ND5SA | Through Hole | 5 | - | Yes | - | - | YDTS24N15-05SAV001 | HERM RECP | Solder | - | -55 to 105 °C | - | - | - | Header | - | 5.0800 mm | - | 40 | - | - | - | - | - | - | - | - | 28.76 mm | - | ||
![]() FDBA 57-14-19 SN-K 090 A838 TE Connectivity | 2333 |
| - | - | Copper | - | - | - | - | Wire & Cable | - | Wire-to-Panel | 7.5 | - | Cables, Harnesses, Wire Bundles | - | - | 19 | - | Yes | - | - | ZPF000000000019928 | FDBA 57-14-19 SN-K 090 A838 | - | - | -65 to 150 °C | - | Cable Braid | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | ||
![]() DIV43G13-04SD-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | Wire & Cable | - | Wire-to-Wire | - | - | - | D38999/42GC4SD-L/C | - | 4 | - | Yes | - | - | YDIV43G13-04SDC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV43G13-35PA-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | Wire & Cable | - | Wire-to-Wire | - | - | - | D38999/42GC35PA-L/C | - | 22 | - | Yes | - | - | YDIV43G13-35PAC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV43G15-35PD-6149V001 TE Connectivity | In Stock | - | - | - | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | Wire & Cable | - | Wire-to-Wire | - | - | - | D38999/42GD35PD-L/C | - | 37 | - | Yes | - | - | YDIV43G15-35PDC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901-20 CT 2-7-0 PN-T TE Connectivity | In Stock | - | - | - | - | - | - | - | Signal | - | Panel Mount | - | 5 | - | - | - | - | - | - | Yes | Aluminum | - | ZPF000000000100318 | 901-20 CT 2-7-0 PN-T | - | - | - | - | Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS20F17-35AN TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 5 | - | - | - | - | 55 | AEC-Q200 | Yes | - | - | YDTS20F17-35AN0000 | SQUARE FLANGE RECEPTACLE | - | 200 V | - | 100 ppm/°C | - | 4.7 kOhm | - | 0.5 W | - | Anti-Surge | - | - | - | - | - | - | - | - | 1 | 3.2 mm | 1.6 mm | ||
![]() DTS20F17-08AN TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 13 | - | - | - | - | 8 | - | Yes | - | - | YDTS20F17-08AN0000 | SQUARE FLANGE RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N15-19CNV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 7.5 | - | - | D38999/23ND19CN | - | 19 | - | Yes | - | - | YDTS24N15-19CNV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDBA 57-8-33 SN-K-A6206 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Wire-to-Panel | 7.5 | - | - | - | - | 3 | - | Yes | - | - | ZPF000000000108372 | FDBA 57-8-33 SN-K-A6206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N15-19CDV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 7.5 | - | - | D38999/23ND19CD | - | 19 | - | Yes | - | - | YDTS24N15-19CDV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDBA 57-8-33 PN-K-A6206 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Wire-to-Panel | 7.5 | - | - | - | - | 3 | - | Yes | - | - | ZPF000000000108371 | FDBA 57-8-33 PN-K-A6206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N15-18ZBV001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 7.5 | - | - | D38999/23ND18ZB | - | 18 | - | Yes | - | - | YDTS24N15-18ZBV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |