- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
TE Connectivity Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Centerline (Pitch)u2009 | Circuit Applicationu2009 | CoilResistance | Connector & Contact Terminates Tou2009 | Connector Mounting Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | Maximum Pick-Up Voltage | Maximum Power Rating | Mil-Spec | Minimum Dropout Voltage | Mounting | Number of Positionsu2009 | Qualification | Relay Construction | Sealableu2009 | Shell Base Materialu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Operate Time | Coil Current | Resistance Tolerance | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZPF000000000095056 TE Connectivity | In Stock | - | - | DTS 26 S 19-32 AN | - | - | - | Wire & Cable | - | Wire-to-Device | 7.5 | - | - | - | D38999/26SF-32AN | - | - | 32 | - | - | Yes | - | ZPF000000000095056 | DTS 26 S 19-32 AN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N25-29DCV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 13 | - | - | - | D38999/23NJ29DC | - | - | 29 | - | - | Yes | - | YDTS24N25-29DCV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N25-29SBV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 13 | - | - | - | D38999/23NJ29SB | - | - | 29 | - | - | Yes | - | YDTS24N25-29SBV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N25-35PEV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 5 | - | - | - | D38999/23NJ35PE | - | - | 128 | - | - | Yes | - | YDTS24N25-35PEV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 901-20 CS 37-0 SN-T TE Connectivity | In Stock | - | - | - | - | Signal | - | - | Panel Mount | - | 5 | - | - | - | - | - | - | - | - | - | Yes | Aluminum | ZPF000000000004608 | 901-20 CS 37-0 SN-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N25-35DAV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 5 | - | - | - | D38999/23NJ35DA | - | - | 128 | - | - | Yes | - | YDTS24N25-35DAV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV44E25-04SC-6139V001 TE Connectivity | In Stock | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | - | Wire & Cable | - | Wire-to-Panel | - | - | - | - | D38999/44WJ4SC-L/C | - | - | 56 | - | - | Yes | - | YDIV44E25-04SCC003 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV44G13-04PB-6149V001 TE Connectivity | In Stock | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | - | Wire & Cable | - | Wire-to-Panel | - | - | - | - | D38999/44GC4PB-L/C | - | - | 4 | - | - | Yes | - | YDIV44G13-04PBC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV44E25-61SB-6139V001 TE Connectivity | In Stock | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | - | Wire & Cable | - | Wire-to-Panel | - | - | - | - | D38999/44WJ61SB-L/C | - | - | 61 | - | - | Yes | - | YDIV44E25-61SBC003 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N25-43DBV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 7.5, 13 | - | - | - | D38999/23NJ43DB | - | - | 43 | - | - | Yes | - | YDTS24N25-43DBV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24G11-05JDV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 7.5 | - | - | - | D38999/24GB5JD | - | - | 5 | - | - | Yes | - | YDTS24G11-05JDV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIV44E25-61SD-6149V001 TE Connectivity | In Stock | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | - | Wire & Cable | - | Wire-to-Panel | - | - | - | - | D38999/44FJ61SD-L/C | - | - | 61 | - | - | Yes | - | YDIV44E25-61SDC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24N25-35PCV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 5 | - | - | - | D38999/23NJ35PC | - | - | 128 | - | - | Yes | - | YDTS24N25-35PCV001 | HERM RECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24G09-98HDV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 7.5 | - | - | - | D38999/24GA98HD | - | - | 3 | - | - | Yes | - | YDTS24G09-98HDV001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24G11-35HAV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 5 | - | - | - | D38999/24GB35HA | - | - | 13 | AEC-Q200 | - | Yes | - | YDTS24G11-35HAV001 | RECP ASSY | - | 200 V | - | ± 10ppm/°C | - | 130 kOhm | 400 mW | Anti-Sulfured Precision | - | - | - | ± 0.1% | - | 3.05 mm | 1.55 mm | ||
![]() DTS24N25-35PDV001 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Panel | 5 | - | - | - | D38999/23NJ35PD | - | - | 128 | AEC-Q200 | - | Yes | - | YDTS24N25-35PDV001 | HERM RECP | - | 75 V | - | ± 10ppm/°C | - | 8.66 kOhm | 150 mW | Anti-Sulfured Precision | - | - | - | ± 0.1% | - | 1.55 mm | 0.8 mm | ||
![]() DTS24G11-05JAV001 TE Connectivity | In Stock | - | - | - | - | - | 4347 Ohm | Wire & Cable | - | Cable-to-Panel | 7.5 | Nickel-Silver | 33.6 Vdc | 4000 VA | D38999/24GB5JA | 4.8 Vdc | Through Hole | 5 | - | Non-Latching | Yes | - | YDTS24G11-05JAV001 | RECP ASSY | PC Pins | - | -40 to 85 °C | - | Power Relay | - | - | - | 4 | 8 ms | 11 mA | - | SPST-NO | - | - | ||
![]() DIV44G17-06PB-6149V001 TE Connectivity | In Stock | - | - | - | .06u2009mmu2009[u2009.1u2009inu2009] | - | - | Wire & Cable | - | Wire-to-Panel | - | - | - | - | D38999/44GE6PB-L/C | - | - | 6 | - | - | Yes | - | YDIV44G17-06PBC001 | RECP ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 951-06 RC 10-98 PW 50-090 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Wire-to-Panel | 7.5 | - | - | - | - | - | - | 6 | - | - | Yes | - | ZPF000000000114918 | 951-06 RC 10-98 PW 50-090 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 951-06 SK 10-6 S 50 A263 TE Connectivity | In Stock | - | - | - | - | - | - | Wire & Cable | - | Wire-to-Panel | 7.5 | - | - | - | - | - | - | 6 | - | - | Yes | - | ZPF000000000006850 | 951-06 SK 10-6 S 50 A263 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |