- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Capacitance Tolerance | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | For Use With | Mounting | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Temperature Coefficient | Resistance | Gender | Capacitance | Power Rating | Resistor Type | Number of Contacts | Housing Color | Lead Spacing | ESR | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91H2-15-12-2-Z-HE300 TE Connectivity | In Stock | - | - | - | 19 | 45 | - | - | Nickel Aluminum Bronze | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 40 | AAG4590-00 | 91H2-15-12-2-Z-HE300 | - | - | - | 50 ppm/°C | 61.9 kOhm | - | - | 0.125 W | Precision | - | - | - | - | 1 | - | - | ||
![]() TXR40AZ90-1607BI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | EL4999-000 | TXR40AZ90-1607BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-19-A7-2-DS TE Connectivity | 2774 |
| - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 2-1197201-0 | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | 41 | 928761-000 | HEX41-AC-90-19-A7-2-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-25-A17-2 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 6-1197906-1 | Aluminum Alloy | - | - | - | - | -10%, +30% | - | Cable-to-Cable | - | - | - | - | 40 | 306174-000 | HEX40-AB-00-25-A17-2 | - | - | - | - | - | - | 5 F | - | - | - | - | 5.3 mm | 70 mOhm | - | 21.3 mm | 21.3 x 11 x 32.5 mm | ||
![]() HEX54-AB-90-11-A2-2 TE Connectivity | In Stock | - | - | Gold | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 5-1196226-4 | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | Copper | DMC-M Series Rack and Panel Connectors | Through Hole | - | 54 | 805579-000 | HEX54-AB-90-11-A2-2 | - | Solder | -55 to 175 °C | - | - | Plug | - | - | - | 8 | - | - | - | - | - | - | ||
![]() HEX40-AC-00-11-A2-3 TE Connectivity | 96 | - | - | - | - | Straight | - | 3-1197964-8 | Aluminum Alloy | PBT (Polybutylene Terephthalate) | Straight | - | - | - | - | Cable-to-Cable | - | - | Cable Mount | - | 40 | 985662-000 | HEX40-AC-00-11-A2-3 | Ferrule, HexaShield | - | - | - | - | Receptacle | - | - | - | - | Black | - | - | - | - | - | ||
![]() HEX54-SC-00-09-A1-1 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | 1196666-4 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 855223-000 | HEX54-SC-00-09-A1-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1207AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 11.1 | - | - | - | - | - | - | - | - | AAG5259-00 | TXR40AZ9W-1207AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1608AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 12.7 | - | - | - | - | - | - | - | - | AAG5333-00 | TXR40AZ9W-1608AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB9W-2014BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | - | AAG5393-00 | TXR40AB9W-2014BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H1-23-16-4-J TE Connectivity | In Stock | - | - | - | - | Straight | - | - | Stainless Steel | - | - | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | - | - | - | - | - | - | 40 | AAG7887-00 | 70H1-23-16-4-J | Braided | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AC9W-1005AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | - | 0 – 7.9 | - | - | - | - | - | - | - | - | AAH3508-00 | TXR54AC9W-1005AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40SJ90-1612BI TE Connectivity | In Stock | - | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 1-1201059-8 | Corrosion Resisting Steel | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | E24621-000 | TXR40SJ90-1612BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BND-1225-P TE Connectivity | In Stock | - | - | - | - | Straight | - | 9-1200525-6 | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | - | - | - | Yes | - | A92831-000 | BND-1225-P | CRES/SST Bands | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AU00-1416BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 2-1201858-4 | Aluminum | - | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | D69099-000 | STXR40AU00-1416BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-1618AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1201850-3 | Aluminum | - | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | D35098-000 | TXR40AB90-1618AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AC00-1206AI TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 9-1193046-2 | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | 403625-000 | TXR54AC00-1206AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ00-1816AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | EG4776-000 | STXR40AZ00-1816AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ00-1818AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | EG4777-000 | STXR40AZ00-1818AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ00-1816AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | EG4821-000 | TXR40AZ00-1816AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |