- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH3-17-12-1-ZB TE Connectivity | In Stock | - | - | - | 90 | Zinc Cobalt | - | Aluminum | - | 0 – 19 | - | - | - | - | - | - | - | BTH3-17-12-1-ZB | BTH3-17-12-1-ZB | Band Adapter | ||
![]() BTH3-21-18-1-ZN-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 28.6 | - | - | - | - | - | - | - | BTH3-21-18-1-ZN-SB | BTH3-21-18-1-ZN-SB | Band Adapter | ||
![]() BTH3-25-12-1-B-SB TE Connectivity | In Stock | - | - | - | 90 | Cadmium | - | Aluminum | - | 0 – 19 | - | - | - | - | - | - | - | BTH3-25-12-1-B-SB | BTH3-25-12-1-B-SB | Band Adapter | ||
![]() BTH3-25-15-1-C-SB TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 23.8 | - | - | - | - | - | - | - | BTH3-25-15-1-C-SB | BTH3-25-15-1-C-SB | Band Adapter | ||
![]() TXR40AZ00-2207AI TE Connectivity | 20 | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | CW1074-000 | TXR40AZ00-2207AI | - | ||
![]() TXR40AC00-0804AIL TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | - | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | EK9148-000 | TXR40AC00-0804AIL | - | ||
![]() M85049/128-3 TE Connectivity | In Stock | - | - | - | - | - | - | 303 Stainless Steel | - | - | - | - | Cable-to-Cable | M85049/128-3 | Yes | - | - | CW2823-000 | R85049/128-3 | M85049, None | ||
![]() HEX40-AB-00-21-A9-3 TE Connectivity | In Stock | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 5-1201419-8 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | 40 | - | D48274-000 | HEX40-AB-00-21-A9-3 | - | ||
![]() BTH3-19-12-4-J-SB TE Connectivity | In Stock | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 19 | - | - | - | - | - | - | - | AAE5302-00 | BTH3-19-12-4-J-SB | Band Adapter | ||
![]() STXR40SC00-1816BI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | - | Corrosion Resisting Steel | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | CV3088-000 | STXR40SC00-1816BI | - | ||
![]() R85049/82-28W02 TE Connectivity | 2990 |
| - | - | Straight | Cadmium | M85049/82-28W02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-28W02 | No | - | - | CW3741-000 | R85049/82-28W02 | - | ||
![]() BTH3-09-07-1-ZN-AD TE Connectivity | In Stock | - | - | 11.1 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | 40 | - | AAE5396-00 | BTH3-09-07-1-ZN-AD | - | ||
![]() R85049/82-14N03 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/82-14N03 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-14N03 | No | - | - | CW4475-000 | R85049/82-14N03 | - | ||
![]() R85049/90-17W02 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/90-17W02 | Aluminum Alloy | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-17W02 | - | - | - | CW3816-000 | R85049/90-17W02 | - | ||
![]() R85049/86-20W02 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/86-20W02 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | - | Cable-to-Cable | R85049/86-20W02 | - | - | - | CW6220-000 | R85049/86-20W02 | - | ||
![]() R85049/89-21N03 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/89-21N03 | Aluminum Alloy | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | - | Cable-to-Cable | R85049/89-21N03 | - | - | - | CW5209-000 | R85049/89-21N03 | - | ||
![]() APH1-17-16-25-2-Z TE Connectivity | In Stock | - | - | 12.7 | Straight | - | - | Nickel Aluminum Bronze | - | - | - | - | Wire-to-Wire | - | - | - | H | AAE9786-00 | APH1-17-16-25-2-Z | - | ||
![]() 37H3-25-16-1-ZN-CC-AD TE Connectivity | In Stock | - | - | 23.8 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | H | AAF5635-00 | 37H3-25-16-1-ZN-CC-AD | - | ||
![]() TXR41AB00-1210AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1191590-6 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | 217885-000 | TXR41AB00-1210AI | - | ||
![]() TXR40AB45-2010AI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1195615-2 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | 717863-000 | TXR40AB45-2010AI | - |