- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Capacitance Tolerance | CoilResistance | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Maximum Power Rating | Minimum Dropout Voltage | Mounting | Pole Throw Configuration | Relay Construction | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Housing Color | ESR | Operate Time | Coil Current | Resistance Tolerance | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STXR40AU00-1212BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 5-1201188-8 | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | 6.9 Ohm | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 9 W | 0.2 Vdc | Flange Mount | - | Contactor | - | - | C67654-000 | STXR40AU00-1212BI | Screw | -20 to 60 °C | - | Contactor Relay | - | - | - | - | - | - | - | - | 30 ms | 3478.2 mA | - | 3PST-NC-DB | 106.7 mm | - | ||
![]() STXR40AB00-0810BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1201571-7 | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | A97942-000 | STXR40AB00-0810BI | - | - | 100 ppm/°C | - | 300 kOhm | - | - | 0.125 W | - | - | - | - | - | - | 1 | - | 7.37 mm | - | ||
![]() TXR40AZ00-1212AI TE Connectivity | In Stock | - | - | Gold | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | Thermoplastic | Right Angle | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | Brass | - | - | Through Hole | - | - | - | - | EG4820-000 | TXR40AZ00-1212AI | Solder | -65 to 105 °C | - | - | - | Header | - | - | 2.5400 mm | - | Black | - | - | - | - | - | 40.64 mm | - | ||
![]() TXR40AU00-1408BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 6-1200419-9 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | A17845-000 | TXR40AU00-1408BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC90-1607BI TE Connectivity | In Stock | - | - | Gold/Silver | - | 90 | Electroless Nickel (AMS-C-26074) | 3-1200924-3 | Aluminum | Diallyl | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | Beryllium Copper/Silver Alloy | - | - | Panel Mount | 4P | - | - | - | C14235-000 | TXR40AC90-1607BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU90-1208BI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | 9-1200561-2 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 239806-000 | TXR40AU90-1208BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ00-1005AI TE Connectivity | In Stock | - | - | Gold | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | Thermoplastic | Straight | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | Brass | - | - | Surface Mount | - | - | - | - | EG4788-000 | TXR40AZ00-1005AI | Solder | -40 to 105 °C | - | - | - | Receptacle | - | - | 2.0000 mm | - | Black | - | - | - | - | - | 40 mm | - | ||
![]() TXR40BW90-0804AI TE Connectivity | In Stock | - | - | - | - | 90 | Unplated (Shotblast Glass Bead) | 8-1192066-3 | Nickel Aluminum Bronze | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 279241-000 | TXR40BW90-0804AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BW00-0808AI TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 2-1195679-2 | Nickel Aluminum Bronze | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 726581-000 | TXR40BW00-0808AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40SC90-1408BI TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel (AMS-C-26074) | 2-1195745-8 | Corrosion Resisting Steel | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 735675-000 | TXR40SC90-1408BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70A3-22-12-1-ZK TE Connectivity | In Stock | - | - | - | 19 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 54 | - | AAF5375-00 | 70A3-22-12-1-ZK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-21-14-4-J TE Connectivity | In Stock | - | - | - | 22.2 | Straight | - | - | Stainless Steel | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 40 | - | AAF5845-00 | 91H1-21-14-4-J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40BW00-0806AI TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 1-1899174-2 | Nickel Aluminum Bronze | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | CF0571-000 | STXR40BW00-0806AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00C3616AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1198902-5 | Aluminum | - | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | - | - | - | 749276-000 | TXR18AB00C3616AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB90-1412AI TE Connectivity | 2 | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1192455-2 | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 324385-000 | TXR40AB90-1412AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC45-2412AI TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel (AMS-C-26074) | 6-1194586-4 | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 578617-000 | TXR40AC45-2412AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1606BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1196411-2 | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | 822071-000 | TXR40AB00-1606BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APH1-13-18-45-1-C-SB TE Connectivity | In Stock | - | - | - | 14.2 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | H | AAF5177-00 | APH1-13-18-45-1-C-SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB00-0806AI TE Connectivity | 11 | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1193358-5 | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | 20% | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | - | - | 446901-000 | TXR41AB00-0806AI | - | - | - | - | - | - | 33 uF | - | - | - | - | 40 mOhm | - | - | - | - | - | 6.3 x 6.3 x 7.7 | ||
![]() TXR54AB00-1404BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1190434-6 | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | - | 057141-000 | TXR54AB00-1404BI | - | - | 300 ppm/°C | - | 1 Ohm | - | - | 0.5 W | - | High Reliability | - | - | - | - | 5 | - | - | - |