- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Capacitance Tolerance | Connector General Specification Numberu2009 | Connector Systemu2009 | Direction Type | Magnetic Type | Mounting | Qualification | Supplier Package | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Capacitance | Power Rating | Resistor Type | Pin Count | Operating Supply Voltage | Ripple Current | Operating Supply Current | Output Current | Manufacturer Size Code | ESR | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AB90-2218BI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1190328-0 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 042801-000 | TXR40AB90-2218BI | - | 75 V | - | 25 ppm/°C | 34 Ohm | - | 0.15 W | Precision | - | - | - | - | - | - | - | - | 0.1 | - | - | ||
![]() TXR61AB00-1810AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1194186-1 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | - | - | - | - | - | - | 533279-000 | TXR61AB00-1810AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00-1404AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1192530-3 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | - | 335025-000 | TXR18AB00-1404AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-1206BI TE Connectivity | 23 | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1191333-2 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | 183647-000 | TXR54AB00-1206BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00B3214BI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1190431-8 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | - | 056767-000 | TXR18AB00B3214BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AB00-1412AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1190207-3 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 026735-000 | STXR40AB00-1412AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR54AB00-1007AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1190329-1 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | Unipolar | Surface Mount | - | SOT-23 | - | 042921-000 | STXR54AB00-1007AI | Industrial grade | - | -40 to 85 °C | - | - | - | - | - | 3 | 2.7000, 5.5000 V | - | 0.004 mA | 2 mA | - | - | Industrial | - | - | - | ||
![]() STXR41AB00-1412AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1195251-1 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | 666591-000 | STXR41AB00-1412AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB45-1612BI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1196063-0 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 779089-000 | TXR40AB45-1612BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB90-1204AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1191004-4 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | - | - | 138577-000 | TXR21AB90-1204AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-1206AIH TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1192002-4 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | 270669-000 | TXR54AB00-1206AIH | - | - | - | 100 ppm/°C | 15 Ohm | - | 0.5 W | High Reliability | - | - | - | - | - | - | - | - | 1 | - | - | ||
![]() TXR40AB45-2012AI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1192666-5 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | 355121-000 | TXR40AB45-2012AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-0806AI TE Connectivity | 1 | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1195734-9 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | - | - | 734303-000 | TXR21AB00-0806AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR32AB90-1810AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1193450-8 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-22992 Class C,J,R, MIL-DTL-22992 Class C,R | - | - | - | - | - | - | - | 459969-000 | TXR32AB90-1810AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-2006AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1193569-9 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | AEC-Q200 | - | - | 476613-000 | TXR21AB00-2006AI | - | 200 V | - | ± 100ppm/°C | 10 Ohm | - | 1 W | General Purpose | - | - | - | - | - | - | - | - | ± 1% | 1.6 mm | 3.2 mm | ||
![]() TXR58AB00-2414AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1193407-0 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 | - | Bi-Directional | - | Surface Mount | - | SQ-MELF | - | 453953-000 | TXR58AB00-2414AI | Military grade | - | -55 to 175 °C | - | - | - | - | - | 2 | - | - | - | - | - | - | Military | - | - | - | ||
![]() TXR54SJ00-3616AI TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 2-1200359-5 | Corrosion Resisting Steel | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | A54311-000 | TXR54SJ00-3616AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTF1-17-09-4-JZ TE Connectivity | In Stock | - | - | 14.2 | Straight | - | - | 303 Stainless Steel | - | 10% | - | Wire-to-Wire | - | - | - | - | - | 41 | AAF7139-00 | BTF1-17-09-4-JZ | - | - | - | - | - | 6.8 uF | - | - | - | - | 160 mA | - | - | A | 3 mOhm | - | - | 3.2 mm | 3.2 x 1.6 x 1.6 mm | ||
![]() 91H1-11-03-1-B-HE050 TE Connectivity | In Stock | - | - | 4.7 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | 40 | AAB1564-00 | 91H1-11-03-1-B-HE050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-17-14-1-B-HE300 TE Connectivity | In Stock | - | - | 22.2 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | 40 | AAB2079-00 | 91H1-17-14-1-B-HE300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |