- Factory Lead Time
- Material
- Part Status
- Published
- RoHS Status
- ELV
- Lifecycle Status
- Cable Exit
- Color
- Diameter - Outside
- Series
- Shell Size - Insert
Attribute column
Manufacturer
TE Connectivity Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R85049/90-17W02 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/90-17W02 | Aluminum Alloy | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | Cable-to-Cable | R85049/90-17W02 | - | - | CW3816-000 | R85049/90-17W02 | ||
![]() R85049/86-20W02 TE Connectivity | In Stock | - | - | 45 | Cadmium | M85049/86-20W02 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | Cable-to-Cable | R85049/86-20W02 | - | - | CW6220-000 | R85049/86-20W02 | ||
![]() R85049/89-21N03 TE Connectivity | In Stock | - | - | 45 | Electroless Nickel | M85049/89-21N03 | Aluminum Alloy | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | Cable-to-Cable | R85049/89-21N03 | - | - | CW5209-000 | R85049/89-21N03 | ||
![]() R85049/83-16N02 TE Connectivity | In Stock | - | - | 45 | Electroless Nickel | M85049/83-16N02 | Aluminum Alloy | - | - | Cable-to-Cable | R85049/83-16N02 | No | - | CW6002-000 | R85049/83-16N02 | ||
![]() R85049/83-14N03 TE Connectivity | In Stock | - | - | 45 | Electroless Nickel | M85049/83-14N03 | Aluminum Alloy | - | - | Cable-to-Cable | R85049/83-14N03 | No | - | CW6011-000 | R85049/83-14N03 | ||
![]() R85049/83-14W03 TE Connectivity | In Stock | - | - | 45 | Cadmium | M85049/83-14W03 | Aluminum Alloy | - | - | Cable-to-Cable | R85049/83-14W03 | No | - | CW5936-000 | R85049/83-14W03 | ||
![]() R85049/83-22W02 TE Connectivity | In Stock | - | - | 45 | Cadmium | M85049/83-22W02 | Aluminum Alloy | - | - | Cable-to-Cable | R85049/83-22W02 | No | - | CW5930-000 | R85049/83-22W02 | ||
![]() R85049/86-16N02 TE Connectivity | In Stock | - | - | 45 | Electroless Nickel | M85049/86-16N02 | Aluminum Alloy | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | Cable-to-Cable | R85049/86-16N02 | - | - | CW6105-000 | R85049/86-16N02 | ||
![]() TXR40BW00-1406BI TE Connectivity | In Stock | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CV4709-000 | TXR40BW00-1406BI | ||
![]() STXR40AZ00-1008AI TE Connectivity | In Stock | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CV5402-000 | STXR40AZ00-1008AI | ||
![]() TXR40AZ00-1814BI TE Connectivity | In Stock | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CV5408-000 | TXR40AZ00-1814BI | ||
![]() TXR76AU45-1004AI TE Connectivity | In Stock | - | - | 45 | Zinc Cobalt | - | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | EF4066-000 | TXR76AU45-1004AI | ||
![]() TXR78AB00-1808BI TE Connectivity | In Stock | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1200715-0 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | BS9522 F0032 (AB), VG 95234 | - | - | - | - | F84561-000 | TXR78AB00-1808BI | ||
![]() STXR40AU00-1216BI TE Connectivity | In Stock | - | - | Straight | Zinc Cobalt | 9-1201188-8 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | E67325-000 | STXR40AU00-1216BI | ||
![]() TXR66SJ00-3220BI TE Connectivity | In Stock | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 4-1201267-2 | Corrosion Resisting Steel | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | VG 95234 | - | - | - | - | F45247-000 | TXR66SJ00-3220BI | ||
![]() HEX41-AB-00-11-A2-3 TE Connectivity | In Stock | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 3-1201445-3 | Aluminum Alloy | - | - | Cable-to-Cable | - | - | 41 | E48199-000 | HEX41-AB-00-11-A2-3 | ||
![]() HEX40-AB-45-13-A3-3 TE Connectivity | In Stock | - | - | 45 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 6-1201747-1 | Aluminum Alloy | - | - | Cable-to-Cable | - | - | 40 | F65077-000 | HEX40-AB-45-13-A3-3 | ||
![]() TXR40AU00-2212BI TE Connectivity | In Stock | - | - | Straight | Zinc Cobalt | 4-1201829-9 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | C68698-000 | TXR40AU00-2212BI | ||
![]() STXR40AZ90-1210BI TE Connectivity | In Stock | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EG4781-000 | STXR40AZ90-1210BI | ||
![]() TXR54SJ90-1804AI TE Connectivity | In Stock | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 1200399-6 | Corrosion Resisting Steel | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | D44905-000 | TXR54SJ90-1804AI |